- Series
- Features
- Noise
- Termination
- Bearing Type
- Approval Agency
- Fan Type
- Size / Dimension
- Voltage Rated
- Lifetime @ Temp.
- Material - Frame
- Operating Temperature
Attribute column
Manufacturer
Sanyo DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Power Rating | Current Rating (Amps) | Ingress Protection | Depth | Current Rating | Approval Agency | Operating Supply Voltage | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Thermal Support Device Type | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9WL1412P5S001 Sanyo Denki America Inc. | 2979 |
| Datasheet | 16 Weeks | - | - | 1.653lb 750.0g | Aluminum | Plastic | 100000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | - | - | San Ace 140W | Square - 140mm Lx140mm H | Active | Not Applicable | 4 Wire Leads | - | - | 22W | - | 1.83A | IP68 - Dust Tight, Waterproof | - | - | cURus, TUV | - | 5000 RPM | Ball | Tubeaxial | 57.0 dB(A) | 10.2V~13.8VDC | 1.180 in H2O (294.0 Pa) | - | Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | - | - | - | - | - | ROHS3 Compliant | ||
![]() 9GV0412G301 Sanyo Denki America Inc. | 39 |
| Datasheet | 16 Weeks | Axial | Plastic | 0.111lb 50.35g | Plastic | Plastic | 40000 Hrs @ 60°C | 12VDC | -4~140°F -20°C~60°C | Bulk | 2014 | San Ace 40 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 5.64W | 5.64W | 0.470A | - | - | 470mA | CSA, TUV, UL | - | 13000 RPM | Ball | Tubeaxial | 52.0 dB(A) | 7V~13.2VDC | 1.044 in H2O (260.0 Pa) | - | Speed Sensor (Tach) | 40mm | 40mm | 28.00mm | - | No SVHC | ROHS3 Compliant | ||
![]() 9GV1212P4G011 Sanyo Denki America Inc. | 149 |
| Datasheet | 16 Weeks | Axial | Plastic | 259.999997g | Plastic | Plastic | 40000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | Bulk | 2010 | San Ace 120 | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | 4 Wire Leads | 70°C | -10°C | 20.16W | 20.16W | - | - | 120mm | 1.68A | CSA, TUV, UL | - | 5100 RPM | Ball | Tubeaxial | 58.0 dB(A) | 10.2V~13.8VDC | - | - | PWM Control, Speed Sensor (Tach) | 120mm | 120mm | 25.40mm | - | Unknown | ROHS3 Compliant | ||
![]() 9GV0912P1G03 Sanyo Denki America Inc. | 253 |
| Datasheet | 16 Weeks | Axial | Plastic | - | Plastic | Plastic | 40000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | Bulk | 2014 | San Ace 92 | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 4 Wire Leads | - | - | - | - | - | - | - | 4.1A | CSA, TUV, UL | - | 9000 RPM | Ball | Tubeaxial | 68.0 dB(A) | 10.8V~13.2VDC | - | - | PWM Control, Speed Sensor (Tach) | 92mm | 92mm | 38.00mm | - | Unknown | ROHS3 Compliant | ||
![]() 9WL1448P1M001 Sanyo Denki America Inc. | 25 |
| Datasheet | 16 Weeks | - | - | 1.653lb 750.0g | Aluminum | Plastic | 100000 Hrs @ 60°C | 48VDC | -4~158°F -20°C~70°C | - | - | San Ace 140W | Square - 140mm Lx140mm H | Active | Not Applicable | 4 Wire Leads | - | - | 7.2W | - | 0.150A | IP68 - Dust Tight, Waterproof | - | - | cURus, TUV | - | 3300 RPM | Ball | Tubeaxial | 46.0 dB(A) | 40.8V~55.2VDC | 0.680 in H2O (169.4 Pa) | - | Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | - | - | - | - | - | ROHS3 Compliant | ||
![]() 9HV3612P3K001 Sanyo Denki America Inc. | 82 |
| Datasheet | 16 Weeks | - | - | 0.117lb 53.07g | Plastic | - | 30000 Hrs @ 60°C | 12VDC | -4~140°F -20°C~60°C | - | - | San Ace 36 | Square - 36mm Lx36mm H | Active | Not Applicable | 4 Wire Leads | - | - | 21W | - | 1.75A | - | - | - | - | - | 32500 RPM | Ball | Tubeaxial | 67.0 dB(A) | 10.8V~13.2VDC | 5.620 in H2O (1400.0 Pa) | - | PWM Control, Speed Sensor (Tach) | - | - | - | - | - | ROHS3 Compliant | ||
![]() 9WS0824H4021 Sanyo Denki America Inc. | 22 |
| Datasheet | 16 Weeks | - | PBT | 0.265lb 120.2g | Plastic | Plastic | 40000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 80WS | Square - 80mm Lx80mm H | Active | Not Applicable | 2 Wire Leads | - | - | 2.16W | - | 0.090A | IP54 - Dust Protected, Water Resistant | - | - | CSA, TUV, UL | 24V | 3100 RPM | Ball | Tubeaxial | 32.0 dB(A) | 20.4V~27.6VDC | 0.181 in H2O (45.1 Pa) | - | - | 80mm | 80mm | 25.00mm | - | - | ROHS3 Compliant | ||
![]() 109E1748P5K03 Sanyo Denki America Inc. | In Stock | - | - | - | - | - | 1.7lb 780.0g | Aluminum | Plastic | 40000 Hrs @ 60°C | 48VDC | -4~140°F -20°C~60°C | - | - | San Ace 172 | Round - 172mm Dia | Active | Not Applicable | 4 Wire Leads | - | - | 33.6W | - | 0.700A | - | - | - | CSA, TUV, UL | - | 4100 RPM | Ball | Tubeaxial | 55.0 dB(A) | 40.8V~55.2VDC | 0.976 in H2O (243.0 Pa) | - | Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | - | - | - | - | - | ROHS3 Compliant | ||
![]() 109R0605F4011 Sanyo Denki America Inc. | In Stock | - | - | - | - | - | - | Plastic | - | 60000 Hrs @ 60°C | 5VDC | -4~140°F -20°C~60°C | - | - | San Ace 60 | Square - 60mm Lx60mm H | Active | Not Applicable | 3 Wire Leads | - | - | 1W | - | 0.200A | - | - | - | CSA, TUV, UL | - | 3200 RPM | Ball | Tubeaxial | 24.0 dB(A) | 4.5V~5.5VDC | 0.118 in H2O (29.4 Pa) | DC FAN | Speed Sensor (Tach) | - | - | - | - | - | ROHS3 Compliant | ||
![]() 9GV0612G1011 Sanyo Denki America Inc. | 40 |
| Datasheet | 16 Weeks | Axial | Plastic | - | - | - | - | 12VDC | - | Bulk | 2012 | San Ace 60 | Square - 60mm Lx60mm H | Active | Not Applicable | Wire Leads | 70°C | -10°C | - | - | - | - | 60mm | 2.8A | CSA, TUV, UL | - | - | Ball | Tubeaxial | - | - | - | - | - | 60mm | 60mm | 38.00mm | - | No SVHC | ROHS3 Compliant | ||
![]() 9WL1412P1A001 Sanyo Denki America Inc. | 2221 |
| Datasheet | 16 Weeks | - | - | 1.653lb 750.0g | Aluminum | Plastic | 100000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | - | - | San Ace 140W | Square - 140mm Lx140mm H | Active | Not Applicable | 4 Wire Leads | - | - | 44.64W | - | 3.72A | IP68 - Dust Tight, Waterproof | - | - | cURus, TUV | - | 6900 RPM | Ball | Tubeaxial | 68.0 dB(A) | 10.2V~13.8VDC | 2.070 in H2O (515.6 Pa) | - | Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | - | - | - | - | - | ROHS3 Compliant | ||
![]() 9CRA0312P4J03 Sanyo Denki America Inc. | 142 |
| Datasheet | 16 Weeks | Axial | Plastic | 0.176lb 79.83g | Plastic | Plastic | 40000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | - | 2014 | San Ace 38 | Square - 38mm Lx38mm H | Active | 1 (Unlimited) | 4 Wire Leads per Fan | 70°C | -10°C | 13.2W | 13.2W | 1.10A | - | 38mm | 1.1A | CSA, TUV, UL | - | 16000 Front, 13200 Rear | Ball | Tubeaxial (Dual) | 62.0 dB(A) | 10.8V~13.2VDC | 2.250 in H2O (560.0 Pa) | - | Counter-Rotating, PWM Control, Speed Sensor (Tach) | 38mm | 38mm | 48.00mm | No | Unknown | ROHS3 Compliant | ||
![]() 9WL1412P1H001 Sanyo Denki America Inc. | 25 |
| Datasheet | 16 Weeks | - | - | 1.653lb 750.0g | Aluminum | Plastic | 100000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | - | - | San Ace 140W | Square - 140mm Lx140mm H | Active | Not Applicable | 4 Wire Leads | - | - | 20.4W | - | 1.70A | IP68 - Dust Tight, Waterproof | - | - | cURus, TUV | - | 5200 RPM | Ball | Tubeaxial | 62.0 dB(A) | 10.2V~13.8VDC | 1.200 in H2O (298.9 Pa) | - | Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | - | - | - | - | - | ROHS3 Compliant | ||
![]() 9GV0312J301 Sanyo Denki America Inc. | In Stock | - | Datasheet | 16 Weeks | Axial | Plastic | 0.111lb 50.35g | Plastic | Plastic | 40000 Hrs @ 60°C | 12VDC | -4~140°F -20°C~60°C | Bulk | 2014 | San Ace 38 | Square - 38mm Lx38mm H | Active | 1 (Unlimited) | 3 Wire Leads | 60°C | -10°C | 7.2W | 9W | 0.600A | - | 38mm | 600mA | CSA, TUV, UL | 12V | 15900 RPM | Ball | Tubeaxial | 54.0 dB(A) | 7V~13.2VDC | 1.265 in H2O (315.0 Pa) | - | Speed Sensor (Tach) | 36mm | 38mm | 28.00mm | No | No SVHC | ROHS3 Compliant | ||
![]() 9BD24SA6-1 Sanyo Denki America Inc. | 22 |
| - | - | - | - | 0.128lb 58.06g | Plastic | - | Varies Based on Temperature | 24VDC | -4~158°F -20°C~70°C | - | - | San Ace B76 | Rectangular/Rounded - 76mm Lx69.7mm H | Active | Not Applicable | 2 Wire Leads | - | - | 3.36W | - | 0.140A | - | - | - | CSA, TUV, UL | - | 4500 RPM | Ball | Blower | 43.0 dB(A) | 10V~27.6VDC | 1.200 in H2O (298.9 Pa) | - | Locked Rotor Protection | - | - | - | - | - | ROHS3 Compliant | ||
![]() 9GA0924J402 Sanyo Denki America Inc. | In Stock | - | - | - | - | - | 0.276lb 125.19g | Plastic | - | 60000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | - | - | San Ace 92 | Square - 92mm Lx92mm H | Active | Not Applicable | 2 Wire Leads | - | - | 4.8W | - | 0.200A | - | - | - | CSA, TUV, UL | - | 5000 RPM | Ball | Tubeaxial | 43.0 dB(A) | 20.4V~27.6VDC | 0.420 in H2O (104.6 Pa) | - | Locked Rotor Protection | - | - | - | - | - | ROHS3 Compliant | ||
![]() 109P0812M202 Sanyo Denki America Inc. | In Stock | - | - | - | - | - | - | Plastic | - | 60000 Hrs @ 60°C | 12VDC | 14~158°F -10°C~70°C | - | - | San Ace 80 | Square - 80mm Lx80mm H | Active | Not Applicable | 2 Wire Leads | - | - | 840mW | - | 0.070A | - | - | - | CSA, TUV, UL | - | 2000 RPM | Ball | Tubeaxial | 21.0 dB(A) | 10.2V~13.8VDC | 0.075 in H2O (18.6 Pa) | - | - | - | - | - | - | - | - | ||
![]() 9WG5748H5001 Sanyo Denki America Inc. | In Stock | - | - | - | - | - | 1.9lbs 861.8g | Aluminum | Plastic | Varies Based on Temperature | 48VDC | -4~158°F -20°C~70°C | - | - | San Ace 172W | Rectangular/Rounded - 172mm Lx150mm H | Active | Not Applicable | 3 Wire Leads | - | - | 78W | - | 1.62A | IP68 - Dust Tight, Waterproof | - | - | CSA, TUV, UL | - | 6500 RPM | Ball | Tubeaxial | 71.0 dB(A) | 40.8V~55.2VDC | 3.090 in H2O (769.7 Pa) | - | Locked Rotor Protection, Speed Sensor (Tach) | - | - | - | - | - | ROHS3 Compliant | ||
![]() 9SG1212G1D01 Sanyo Denki America Inc. | In Stock | - | - | - | - | - | 0.882lb 400.07g | Aluminum | Plastic | 40000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | - | - | San Ace 120 | Square - 120mm Lx120mm H | Active | Not Applicable | 3 Wire Leads | - | - | 48W | - | 4.00A | - | - | - | CSA, TUV, UL | - | 6000 RPM | Ball | Tubeaxial | 64.0 dB(A) | 10.2V~13.8VDC | 1.370 in H2O (341.2 Pa) | - | Locked Rotor Sensor | - | - | - | - | - | ROHS3 Compliant | ||
![]() 9GV0312P3J031 Sanyo Denki America Inc. | In Stock | - | - | - | - | - | 0.111lb 50.35g | Plastic | - | 40000 Hrs @ 60°C | 12VDC | -4~140°F -20°C~60°C | - | - | San Ace 38 | Square - 38mm Lx38mm H | Active | Not Applicable | 4 Wire Leads | - | - | 7.2W | - | 0.600A | - | - | - | CSA, TUV, UL | - | 15900 RPM | Ball | Tubeaxial | 54.0 dB(A) | 7V~13.2VDC | 1.265 in H2O (315.0 Pa) | - | Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | - | - | - | - | - | ROHS3 Compliant |