- Series
- Features
- Noise
- Termination
- Bearing Type
- Approval Agency
- Fan Type
- Size / Dimension
- Voltage Rated
- Lifetime @ Temp.
- Material - Frame
- Operating Temperature
Attribute column
Manufacturer
Sanyo DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Power (Watts) | Current Rating (Amps) | Ingress Protection | Approval Agency | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Features | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 109W1424H102-U Sanyo Denki America Inc. | In Stock | - | - | 1.4lb 650.0g | Aluminum | Plastic | 100000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | - | San Ace 140W | Square - 140mm Lx140mm H | Obsolete | Not Applicable | 2 Wire Leads | 8.88W | 0.370A | IP68 - Dust Tight, Waterproof | CSA, TUV, UL | 2600 RPM | Ball | Tubeaxial | 46.0 dB(A) | 20.4V~27.6VDC | 0.394 in H2O (98.1 Pa) | Locked Rotor Protection | - | - | ||
![]() 109W0824M402-U Sanyo Denki America Inc. | In Stock | - | - | 0.375lb 170.1g | Aluminum | Plastic | 100000 Hrs @ 60°C | 24VDC | 14~158°F -10°C~70°C | - | San Ace 80W | Square - 80mm Lx80mm H | Obsolete | Not Applicable | 2 Wire Leads | 1.68W | 0.070A | IP55 - Dust Protected, Water Resistant | - | 2400 RPM | Ball | Tubeaxial | 26.0 dB(A) | 20.4V~27.6VDC | 0.106 in H2O (26.4 Pa) | - | 25.00mm | ROHS3 Compliant | ||
![]() 109W0824F402-U Sanyo Denki America Inc. | In Stock | - | - | 0.375lb 170.1g | Aluminum | Plastic | 100000 Hrs @ 60°C | 24VDC | 14~158°F -10°C~70°C | - | San Ace 80W | Square - 80mm Lx80mm H | Obsolete | Not Applicable | 2 Wire Leads | 1.92W | 0.080A | IP55 - Dust Protected, Water Resistant | - | 2700 RPM | Ball | Tubeaxial | 29.0 dB(A) | 20.4V~27.6VDC | 0.130 in H2O (32.4 Pa) | - | 25.00mm | ROHS3 Compliant | ||
![]() 109W0948H402-U Sanyo Denki America Inc. | In Stock | - | - | 0.419lb 190.06g | Aluminum | Plastic | 100000 Hrs @ 60°C | 48VDC | 14~158°F -10°C~70°C | - | San Ace 92W | Square - 92mm Lx92mm H | Obsolete | Not Applicable | 2 Wire Leads | 2.88W | 0.060A | IP55 - Dust Protected, Water Resistant | - | 2850 RPM | Ball | Tubeaxial | 33.0 dB(A) | 40.8V~55.2VDC | 0.181 in H2O (45.1 Pa) | - | 25.00mm | ROHS3 Compliant | ||
![]() 9EC2024H002 Sanyo Denki America Inc. | In Stock | - | - | 3.9lbs 1.8kg | Aluminum | Plastic | 40000 Hrs @ 60°C | 24VDC | -4~140°F -20°C~60°C | - | San Ace 200 | Round - 200mm Dia | Active | Not Applicable | 2 Wire Leads | 48W | 2.00A | - | CSA, TUV, UL | 3600 RPM | Ball | Tubeaxial | 60.0 dB(A) | 20.4V~26.4VDC | 1.446 in H2O (360.2 Pa) | Locked Rotor Protection | - | ROHS3 Compliant | ||
![]() 109R0848S4D011 Sanyo Denki America Inc. | In Stock | - | - | 0.243lb 110.22g | Plastic | - | 60000 Hrs @ 60°C | 48VDC | -4~158°F -20°C~70°C | - | San Ace 80 | Square - 80mm Lx80mm H | Active | Not Applicable | 3 Wire Leads | 2.88W | 0.060A | - | CSA, TUV, UL | 3400 RPM | Ball | Tubeaxial | 34.0 dB(A) | 40.8V~55.2VDC | 0.193 in H2O (48.1 Pa) | Locked Rotor Sensor | - | ROHS3 Compliant | ||
![]() 9GA0624M6D001 Sanyo Denki America Inc. | In Stock | - | - | 0.156lb 70.76g | Plastic | - | 60000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | - | San Ace 60 | Square - 60mm Lx60mm H | Active | Not Applicable | 3 Wire Leads | 720mW | 0.030A | - | CSA, TUV, UL | 2700 RPM | Ball | Tubeaxial | 18.0 dB(A) | 21.6V~26.4VDC | 0.080 in H2O (19.9 Pa) | Locked Rotor Sensor | - | ROHS3 Compliant | ||
![]() 9WP0924F4D011 Sanyo Denki America Inc. | In Stock | - | - | 0.265lb 120.2g | Plastic | - | 40000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | - | San Ace 92W | Square - 92mm Lx92mm H | Active | Not Applicable | 3 Wire Leads | 1.92W | 0.080A | IP68 - Dust Tight, Waterproof | CSA, TUV, UL | 2650 RPM | Ball | Tubeaxial | 30.0 dB(A) | 12V~27.6VDC | 0.129 in H2O (32.1 Pa) | Locked Rotor Sensor | - | ROHS3 Compliant | ||
![]() 9WP0924G4D01 Sanyo Denki America Inc. | In Stock | - | - | 0.265lb 120.2g | Plastic | - | 40000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | - | San Ace 92W | Square - 92mm Lx92mm H | Active | Not Applicable | 3 Wire Leads | 4.56W | 0.190A | IP68 - Dust Tight, Waterproof | CSA, TUV, UL | 3900 RPM | Ball | Tubeaxial | 43.0 dB(A) | 12V~27.6VDC | 0.267 in H2O (66.5 Pa) | Locked Rotor Sensor | - | ROHS3 Compliant | ||
![]() 9WS0812M4D01 Sanyo Denki America Inc. | In Stock | - | - | 0.265lb 120.2g | Plastic | - | 40000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | - | San Ace 80WS | Square - 80mm Lx80mm H | Active | Not Applicable | 3 Wire Leads | 1.2W | 0.100A | IP54 - Dust Protected, Water Resistant | CSA, TUV, UL | 2200 RPM | Ball | Tubeaxial | 23.0 dB(A) | 10.2V~13.8VDC | 0.094 in H2O (23.4 Pa) | Locked Rotor Sensor | - | ROHS3 Compliant | ||
![]() 109W1448H1D01-U Sanyo Denki America Inc. | In Stock | - | - | 1.4lb 650.0g | Aluminum | Plastic | 100000 Hrs @ 60°C | 48VDC | -4~158°F -20°C~70°C | - | San Ace 140W | Square - 140mm Lx140mm H | Obsolete | Not Applicable | 3 Wire Leads | 9.6W | 0.200A | IP68 - Dust Tight, Waterproof | CSA, TUV, UL | 2600 RPM | Ball | Tubeaxial | 46.0 dB(A) | 40.8V~55.2VDC | 0.394 in H2O (98.1 Pa) | Locked Rotor Sensor | - | - | ||
![]() 9WG5748H5D001 Sanyo Denki America Inc. | In Stock | - | - | 1.9lbs 861.8g | Aluminum | Plastic | Varies Based on Temperature | 48VDC | -4~158°F -20°C~70°C | - | San Ace 172W | Rectangular/Rounded - 172mm Lx150mm H | Active | Not Applicable | 3 Wire Leads | 78W | 1.62A | IP68 - Dust Tight, Waterproof | CSA, TUV, UL | 6500 RPM | Ball | Tubeaxial | 71.0 dB(A) | 40.8V~55.2VDC | 3.090 in H2O (769.7 Pa) | Locked Rotor Sensor | - | ROHS3 Compliant | ||
![]() 109W1412M1D01-U Sanyo Denki America Inc. | In Stock | - | - | 1.4lb 650.0g | Aluminum | Plastic | 100000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | - | San Ace 140W | Square - 140mm Lx140mm H | Active | Not Applicable | 3 Wire Leads | 3.6W | 0.300A | IP68 - Dust Tight, Waterproof | CSA, TUV, UL | 1900 RPM | Ball | Tubeaxial | 38.0 dB(A) | 10.2V~13.8VDC | 0.209 in H2O (52.1 Pa) | Locked Rotor Sensor | - | - | ||
![]() 109R0612T4H11 Sanyo Denki America Inc. | In Stock | - | - | - | - | - | - | - | - | Bulk | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 9G1212HG101 Sanyo Denki America Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 109W1412H102-U Sanyo Denki America Inc. | In Stock | - | - | 1.4lb 650.0g | Aluminum | Plastic | 100000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | - | San Ace 140W | Square - 140mm Lx140mm H | Obsolete | Not Applicable | 2 Wire Leads | 8.76W | 0.730A | IP68 - Dust Tight, Waterproof | CSA, TUV, UL | 2600 RPM | Ball | Tubeaxial | 46.0 dB(A) | 10.2V~13.8VDC | 0.394 in H2O (98.1 Pa) | Locked Rotor Protection | - | - | ||
![]() 9S0812H4D011 Sanyo Denki America Inc. | In Stock | - | - | 0.167lb 75.75g | Plastic | - | 40000 Hrs @ 60°C | 12VDC | 14~158°F -10°C~70°C | - | San Ace 80 | Square - 80mm Lx80mm H | Active | Not Applicable | 3 Wire Leads | 2.76W | 0.230A | - | CSA, UL | 3400 RPM | Ball | Tubeaxial | 31.0 dB(A) | 5V~13.2VDC | 0.200 in H2O (49.8 Pa) | Locked Rotor Sensor | - | ROHS3 Compliant | ||
![]() 109L1448M1D01 Sanyo Denki America Inc. | In Stock | - | - | 1.323lb 600.0g | Aluminum | Plastic | 100000 Hrs @ 60°C | 48VDC | -4~158°F -20°C~70°C | - | San Ace 140L | Square - 140mm Lx140mm H | Active | Not Applicable | 3 Wire Leads | 4.32W | 0.090A | - | CSA, TUV, UL | 1900 RPM | Ball | Tubeaxial | 38.0 dB(A) | 40.8V~55.2VDC | 0.209 in H2O (52.1 Pa) | Locked Rotor Sensor | - | - | ||
![]() 9WB1424H5D01 Sanyo Denki America Inc. | In Stock | - | - | 1.543lb 700.0g | Aluminum | Plastic | 100000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | - | San Ace 140W | Square - 140mm Lx140mm H | Active | Not Applicable | 3 Wire Leads | 14.4W | 0.600A | IP68 - Dust Tight, Waterproof | CSA, TUV, UL | 3100 RPM | Ball | Tubeaxial | 49.0 dB(A) | 20.4V~27.6VDC | 0.520 in H2O (129.5 Pa) | Locked Rotor Sensor | - | - | ||
![]() 9WP0912F402 Sanyo Denki America Inc. | In Stock | - | - | 0.265lb 120.2g | Plastic | - | 40000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | - | San Ace 92W | Square - 92mm Lx92mm H | Active | Not Applicable | 2 Wire Leads | 1.68W | 0.140A | IP68 - Dust Tight, Waterproof | CSA, TUV, UL | 2650 RPM | Ball | Tubeaxial | 30.0 dB(A) | 6V~13.8VDC | 0.129 in H2O (32.1 Pa) | Locked Rotor Protection | - | ROHS3 Compliant |