- Series
- Features
- Noise
- Termination
- Bearing Type
- Approval Agency
- Fan Type
- Size / Dimension
- Voltage Rated
- Lifetime @ Temp.
- Material - Frame
- Operating Temperature
Attribute column
Manufacturer
Sanyo DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Power (Watts) | Current Rating (Amps) | Ingress Protection | Approval Agency | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Features | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 109W0812H402-U Sanyo Denki America Inc. | In Stock | - | - | 0.375lb 170.1g | Aluminum | Plastic | 100000 Hrs @ 60°C | 12VDC | 14~158°F -10°C~70°C | San Ace 80W | Square - 80mm Lx80mm H | Obsolete | Not Applicable | 2 Wire Leads | 2.16W | 0.180A | IP55 - Dust Protected, Water Resistant | - | 3000 RPM | Ball | Tubeaxial | 32.0 dB(A) | 10.2V~13.8VDC | 0.157 in H2O (39.2 Pa) | - | 25.00mm | ROHS3 Compliant | ||
![]() 109W0924H402-U Sanyo Denki America Inc. | In Stock | - | - | 0.419lb 190.06g | Aluminum | Plastic | 100000 Hrs @ 60°C | 24VDC | 14~158°F -10°C~70°C | San Ace 92W | Square - 92mm Lx92mm H | Obsolete | Not Applicable | 2 Wire Leads | 2.88W | 0.120A | IP55 - Dust Protected, Water Resistant | - | 2850 RPM | Ball | Tubeaxial | 33.0 dB(A) | 20.4V~27.6VDC | 0.181 in H2O (45.1 Pa) | - | 25.00mm | ROHS3 Compliant | ||
![]() 109W0824H402-U Sanyo Denki America Inc. | In Stock | - | - | 0.375lb 170.1g | Aluminum | Plastic | 100000 Hrs @ 60°C | 24VDC | 14~158°F -10°C~70°C | San Ace 80W | Square - 80mm Lx80mm H | Obsolete | Not Applicable | 2 Wire Leads | 2.16W | 0.090A | IP55 - Dust Protected, Water Resistant | - | 3000 RPM | Ball | Tubeaxial | 32.0 dB(A) | 20.4V~27.6VDC | 0.157 in H2O (39.2 Pa) | - | 25.00mm | ROHS3 Compliant | ||
![]() 109W0912L402-U Sanyo Denki America Inc. | In Stock | - | - | 0.419lb 190.06g | Aluminum | Plastic | 100000 Hrs @ 60°C | 12VDC | 14~158°F -10°C~70°C | San Ace 92W | Square - 92mm Lx92mm H | Obsolete | Not Applicable | 2 Wire Leads | 960mW | 0.080A | IP55 - Dust Protected, Water Resistant | - | 1700 RPM | Ball | Tubeaxial | 23.0 dB(A) | 10.2V~13.8VDC | 0.067 in H2O (16.7 Pa) | - | 25.00mm | ROHS3 Compliant | ||
![]() 109W0924L402-U Sanyo Denki America Inc. | In Stock | - | - | 0.419lb 190.06g | Aluminum | Plastic | 100000 Hrs @ 60°C | 24VDC | 14~158°F -10°C~70°C | San Ace 92W | Square - 92mm Lx92mm H | Obsolete | Not Applicable | 2 Wire Leads | 1.2W | 0.050A | IP55 - Dust Protected, Water Resistant | - | 1700 RPM | Ball | Tubeaxial | 23.0 dB(A) | 20.4V~27.6VDC | 0.067 in H2O (16.7 Pa) | - | 25.00mm | ROHS3 Compliant | ||
![]() 109W0912H4D01-U Sanyo Denki America Inc. | In Stock | - | - | - | Aluminum | Plastic | - | 12VDC | - | San Ace 92W | Square - 92mm Lx92mm H | Obsolete | Not Applicable | 3 Wire Leads | - | - | - | - | - | Ball | Tubeaxial | - | - | - | Locked Rotor Sensor | 25.00mm | ROHS3 Compliant | ||
![]() 9S0812H4D01 Sanyo Denki America Inc. | In Stock | - | - | 0.167lb 75.75g | Plastic | - | 40000 Hrs @ 60°C | 12VDC | 14~158°F -10°C~70°C | San Ace 80 | Square - 80mm Lx80mm H | Active | Not Applicable | 3 Wire Leads | 2.76W | 0.230A | - | CSA, UL | 3400 RPM | Ball | Tubeaxial | 31.0 dB(A) | 5V~13.2VDC | 0.200 in H2O (49.8 Pa) | Locked Rotor Sensor | - | ROHS3 Compliant | ||
![]() 109L1424M1D01 Sanyo Denki America Inc. | In Stock | - | - | 1.323lb 600.0g | Aluminum | Plastic | 100000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | San Ace 140L | Square - 140mm Lx140mm H | Active | Not Applicable | 3 Wire Leads | 3.84W | 0.160A | - | CSA, TUV, UL | 1900 RPM | Ball | Tubeaxial | 38.0 dB(A) | 20.4V~27.6VDC | 0.209 in H2O (52.1 Pa) | Locked Rotor Sensor | - | - | ||
![]() 109W1412M102-U Sanyo Denki America Inc. | In Stock | - | - | 1.4lb 650.0g | Aluminum | Plastic | 100000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | San Ace 140W | Square - 140mm Lx140mm H | Obsolete | Not Applicable | 2 Wire Leads | 3.6W | 0.300A | IP55 - Dust Protected, Water Resistant | CSA, TUV, UL | 1900 RPM | Ball | Tubeaxial | 38.0 dB(A) | 10.2V~13.8VDC | 0.209 in H2O (52.1 Pa) | - | - | - | ||
![]() 109W1448H102-U Sanyo Denki America Inc. | In Stock | - | - | 1.4lb 650.0g | Aluminum | Plastic | 100000 Hrs @ 60°C | 48VDC | -4~158°F -20°C~70°C | San Ace 140W | Square - 140mm Lx140mm H | Obsolete | Not Applicable | 2 Wire Leads | 9.6W | 0.200A | IP68 - Dust Tight, Waterproof | CSA, TUV, UL | 2600 RPM | Ball | Tubeaxial | 46.0 dB(A) | 40.8V~55.2VDC | 0.394 in H2O (98.1 Pa) | Locked Rotor Protection | - | - | ||
![]() 109W1448M102-U Sanyo Denki America Inc. | In Stock | - | - | 1.4lb 650.0g | Aluminum | Plastic | 100000 Hrs @ 60°C | 48VDC | -4~158°F -20°C~70°C | San Ace 140W | Square - 140mm Lx140mm H | Obsolete | Not Applicable | 2 Wire Leads | 4.32W | 0.090A | IP68 - Dust Tight, Waterproof | CSA, TUV, UL | 1900 RPM | Ball | Tubeaxial | 38.0 dB(A) | 40.8V~55.2VDC | 0.209 in H2O (52.1 Pa) | Locked Rotor Protection | - | - | ||
![]() 9S0812H4D011 Sanyo Denki America Inc. | In Stock | - | - | 0.167lb 75.75g | Plastic | - | 40000 Hrs @ 60°C | 12VDC | 14~158°F -10°C~70°C | San Ace 80 | Square - 80mm Lx80mm H | Active | Not Applicable | 3 Wire Leads | 2.76W | 0.230A | - | CSA, UL | 3400 RPM | Ball | Tubeaxial | 31.0 dB(A) | 5V~13.2VDC | 0.200 in H2O (49.8 Pa) | Locked Rotor Sensor | - | ROHS3 Compliant | ||
![]() 109L1448M1D01 Sanyo Denki America Inc. | In Stock | - | - | 1.323lb 600.0g | Aluminum | Plastic | 100000 Hrs @ 60°C | 48VDC | -4~158°F -20°C~70°C | San Ace 140L | Square - 140mm Lx140mm H | Active | Not Applicable | 3 Wire Leads | 4.32W | 0.090A | - | CSA, TUV, UL | 1900 RPM | Ball | Tubeaxial | 38.0 dB(A) | 40.8V~55.2VDC | 0.209 in H2O (52.1 Pa) | Locked Rotor Sensor | - | - | ||
![]() 9WB1424H5D01 Sanyo Denki America Inc. | In Stock | - | - | 1.543lb 700.0g | Aluminum | Plastic | 100000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | San Ace 140W | Square - 140mm Lx140mm H | Active | Not Applicable | 3 Wire Leads | 14.4W | 0.600A | IP68 - Dust Tight, Waterproof | CSA, TUV, UL | 3100 RPM | Ball | Tubeaxial | 49.0 dB(A) | 20.4V~27.6VDC | 0.520 in H2O (129.5 Pa) | Locked Rotor Sensor | - | - | ||
![]() 109E1724C502 Sanyo Denki America Inc. | In Stock | - | - | 1.7lbs 771.1g | Aluminum | - | - | 24VDC | 14~140°F -10°C~60°C | Dyna Ace | Round - 172mm Dia | Active | Not Applicable | 2 Wire Leads | 55.2W | 2.30A | - | CSA, TUV, UL | 4800 RPM | Ball | Tubeaxial | 60.0 dB(A) | 20.4V~27.6VDC | 1.237 in H2O (308.0 Pa) | - | - | ROHS3 Compliant | ||
![]() 9EC2048H002 Sanyo Denki America Inc. | In Stock | - | - | 3.9lbs 1.8kg | Aluminum | Plastic | 40000 Hrs @ 60°C | 48VDC | -4~140°F -20°C~60°C | San Ace 200 | Round - 200mm Dia | Active | Not Applicable | 2 Wire Leads | 57.6W | 1.20A | - | CSA, TUV, UL | 3600 RPM | Ball | Tubeaxial | 60.0 dB(A) | 40.8V~52.8VDC | 1.446 in H2O (360.2 Pa) | Locked Rotor Protection | - | ROHS3 Compliant | ||
![]() 9GV2048G0202 Sanyo Denki America Inc. | In Stock | - | - | 3.9lbs 1.8kg | Aluminum | Plastic | Varies Based on Temperature | 48VDC | -4~158°F -20°C~70°C | San Ace 200 | Round - 200mm Dia | Active | Not Applicable | 2 Wire Leads | 600W | 12.50A | - | CSA, TUV, UL | 8000 RPM | Ball | Tubeaxial | 81.0 dB(A) | 36V~72VDC | 5.620 in H2O (1400.0 Pa) | Locked Rotor Protection | - | ROHS3 Compliant | ||
![]() 109W0812M402-U Sanyo Denki America Inc. | In Stock | - | - | 0.375lb 170.1g | Aluminum | Plastic | 100000 Hrs @ 60°C | 12VDC | 14~158°F -10°C~70°C | San Ace 80W | Square - 80mm Lx80mm H | Obsolete | Not Applicable | 2 Wire Leads | 1.2W | 0.100A | IP55 - Dust Protected, Water Resistant | - | 2400 RPM | Ball | Tubeaxial | 29.0 dB(A) | 10.2V~13.8VDC | 0.106 in H2O (26.4 Pa) | - | 25.00mm | ROHS3 Compliant | ||
![]() 109W1224H102 Sanyo Denki America Inc. | In Stock | - | - | 0.926lb 420.03g | - | - | 100000 Hrs @ 60°C | 24VDC | 14~140°F -10°C~60°C | San Ace 120W | Square - 119mm Lx119mm H | Obsolete | Not Applicable | 2 Wire Leads | 5.04W | 0.210A | IP55 - Dust Protected, Water Resistant | - | 2850 RPM | Ball | Tubeaxial | 41.0 dB(A) | 20.4V~27.6VDC | 0.283 in H2O (70.5 Pa) | - | 38.00mm | ROHS3 Compliant | ||
![]() 109W0924M402-U Sanyo Denki America Inc. | In Stock | - | - | 0.419lb 190.06g | Aluminum | Plastic | 100000 Hrs @ 60°C | 24VDC | 14~158°F -10°C~70°C | San Ace 92W | Square - 92mm Lx92mm H | Obsolete | Not Applicable | 2 Wire Leads | 1.44W | 0.060A | IP55 - Dust Protected, Water Resistant | - | 2100 RPM | Ball | Tubeaxial | 27.0 dB(A) | 20.4V~27.6VDC | 0.094 in H2O (23.5 Pa) | - | 25.00mm | ROHS3 Compliant |