- Series
- Features
- Noise
- Termination
- Bearing Type
- Approval Agency
- Fan Type
- Size / Dimension
- Voltage Rated
- Lifetime @ Temp.
- Material - Frame
- Operating Temperature
Attribute column
Manufacturer
Sanyo DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Power (Watts) | Power Rating | Current Rating (Amps) | Ingress Protection | Current Rating | Approval Agency | Operating Supply Voltage | RPM | Bearing Type | Fan Type | Power Consumption | Noise | Voltage Range | Static Pressure | Features | Height | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 109BF24HA2 Sanyo Denki America Inc. | 9 |
| Datasheet | 16 Weeks | Flanges | 120 | Plastic | 0.595lb 269.89g | Plastic | Plastic | 40000 Hrs @ 60°C | 24VDC | -4~140°F -20°C~60°C | Bulk | 2002 | Scirocco Ace 120 | Square/Rounded - 120mm Lx120mm H | Active | Not Applicable | 2 Wire Leads | 7.2W | 7.2W | 0.300A | - | 300mA | CSA, TUV, UL | 26.4V | 2400 RPM | Ball | Blower | 7.2W | 52.0 dB(A) | 20.4V~27.6VDC | 0.704 in H2O (175.4 Pa) | - | 120mm | 120mm | 32.00mm | No SVHC | ROHS3 Compliant | ||
![]() 9WFA0924P4H001 Sanyo Denki America Inc. | 10 |
| Datasheet | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9WFA0924G2D001 Sanyo Denki America Inc. | In Stock | - | Datasheet | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 109P1348H1D01 Sanyo Denki America Inc. | In Stock | - | - | - | - | - | - | 0.772lb 350.17g | Plastic | - | 40000 Hrs @ 60°C | 48VDC | -4~140°F -20°C~60°C | Bulk | - | San Ace 127 | Square - 127mm Lx127mm H | Active | Not Applicable | 3 Wire Leads | 9.6W | - | 0.200A | - | - | CSA, TUV, UL | - | 2950 RPM | Ball | Tubeaxial | - | 45.0 dB(A) | 40.8V~55.2VDC | 0.394 in H2O (98.1 Pa) | Locked Rotor Sensor | 127mm | - | - | - | ROHS3 Compliant | ||
![]() 109R0812MH402 Sanyo Denki America Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 109R0812MH4021 Sanyo Denki America Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9HV0412P3K009 Sanyo Denki America Inc. | 91 |
| Datasheet | 16 Weeks | - | - | - | 0.133lb 60.33g | Plastic | - | - | 12VDC | -4~140°F -20°C~60°C | - | - | San Ace 40 | Square - 40mm Lx40mm H | Active | Not Applicable | 4 Position Rectangular Connector | - | - | 1.52A | - | - | - | - | 25000 RPM | Ball | Tubeaxial | - | 65.0 dB(A) | 10.8V~12.6VDC | - | Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | - | - | - | - | ROHS3 Compliant | ||
![]() 109W1224M102 Sanyo Denki America Inc. | In Stock | - | - | - | - | - | - | 0.926lb 420.03g | - | - | 100000 Hrs @ 60°C | 24VDC | 14~140°F -10°C~60°C | - | - | San Ace 120W | Square - 119mm Lx119mm H | Obsolete | Not Applicable | 2 Wire Leads | 2.4W | - | 0.100A | IP55 - Dust Protected, Water Resistant | - | - | - | 2150 RPM | Ball | Tubeaxial | - | 34.0 dB(A) | 20.4V~27.6VDC | 0.165 in H2O (41.1 Pa) | - | - | - | 38.00mm | - | ROHS3 Compliant | ||
![]() 9WFA0424G6002 Sanyo Denki America Inc. | 39 |
| Datasheet | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 109P0412K3663 Sanyo Denki America Inc. | 160 |
| Datasheet | 16 Weeks | - | - | - | 0.115lb 52.16g | Plastic | - | - | 12VDC | -4~158°F -20°C~70°C | - | - | San Ace 40 | Square - 40mm Lx40mm H | Active | Not Applicable | 3 Position Rectangular Connector | - | - | 0.610A | - | - | - | - | 15500 RPM | Ball | Tubeaxial | - | 50.0 dB(A) | 8V~13.2VDC | - | Locked Rotor Protection, Speed Sensor (Tach) | - | - | - | - | ROHS3 Compliant | ||
![]() 9BD12FA6-1 Sanyo Denki America Inc. | 22 |
| - | 15 Weeks | - | - | - | 0.128lb 58.06g | Plastic | - | Varies Based on Temperature | 12VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace B76 | Rectangular/Rounded - 76mm Lx69.7mm H | Active | Not Applicable | 2 Wire Leads | - | 2.16W | 0.180A | - | - | CSA, TUV, UL | 13.8V | 3900 RPM | Ball | Blower | - | 39.0 dB(A) | 5.5V~13.8VDC | 0.800 in H2O (199.3 Pa) | Locked Rotor Protection | 76mm | - | - | - | ROHS3 Compliant | ||
![]() 9G1224M102 Sanyo Denki America Inc. | 22 |
| - | - | - | Axial | - | - | Plastic | - | 40000 Hrs @ 60°C | 24VDC | 14~158°F -10°C~70°C | Bulk | 2004 | San Ace 120 | Square - 119mm Lx119mm H | Active | Not Applicable | 2 Wire Leads | - | 2.64W | 0.110A | - | 110mA | CSA, TUV, UL | - | 1950 RPM | Ball | Tubeaxial | - | 32.0 dB(A) | 14V~27.6VDC | 0.159 in H2O (39.6 Pa) | - | 120mm | - | - | - | ROHS3 Compliant | ||
![]() 9WFA0424G6001 Sanyo Denki America Inc. | 30 | - | Datasheet | 16 Weeks | - | - | - | 0.101lb 45.81g | Plastic | - | 40000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | - | - | San Ace 40WF | Square - 40mm Lx40mm H | Active | Not Applicable | 3 Wire Leads | 2.6W | - | 0.110A | Oil Resistant | - | cURus, TUV | - | 17000 RPM | Ball | Tubeaxial | - | 48.0 dB(A) | 20.4V~27.6VDC | 0.680 in H2O (169.4 Pa) | Locked Rotor Protection, Speed Sensor (Tach) | - | - | - | - | - | ||
![]() 9W2TN24P1H001 Sanyo Denki America Inc. | 2418 |
| Datasheet | 16 Weeks | - | - | - | 0.86lb 390.09g | Aluminum | Plastic | Varies Based on Temperature | 24VDC | -4~158°F -20°C~70°C | - | - | San Ace 150W | Round - 150mm Dia | Active | Not Applicable | 4 Wire Leads | 15.4W | - | 0.640A | IP68 - Dust Tight, Waterproof | - | cURus, TUV | - | 3800 RPM | Ball | Motorized Impellers | - | 59.0 dB(A) | 20.4V~27.6VDC | 1.578 in H2O (393.1 Pa) | PWM Control, Speed Sensor (Tach) | - | - | - | - | ROHS3 Compliant | ||
![]() 9TG24S002 Sanyo Denki America Inc. | In Stock | - | - | - | - | - | - | 1.653lb 750.0g | Aluminum | Plastic | 40000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | - | - | San Ace C175 | Round - 175mm Dia | Active | Not Applicable | 2 Wire Leads | 56.4W | - | 2.35A | - | - | CSA, TUV, UL | - | 3900 RPM | Ball | Motorized Impellers | - | 69.0 dB(A) | 20.4V~27.6VDC | 2.450 in H2O (610.0 Pa) | Locked Rotor Protection | - | - | - | - | ROHS3 Compliant | ||
![]() 9TG24G002 Sanyo Denki America Inc. | In Stock | - | - | - | - | - | - | 1.653lb 750.0g | Aluminum | Plastic | 40000 Hrs @ 60°C | 24VDC | -4~140°F -20°C~60°C | - | - | San Ace C175 | Round - 175mm Dia | Active | Not Applicable | 2 Wire Leads | 93.6W | - | 3.90A | - | - | CSA, TUV, UL | - | 4700 RPM | Ball | Motorized Impellers | - | 73.0 dB(A) | 20.4V~27.6VDC | 3.550 in H2O (885.0 Pa) | Locked Rotor Protection | - | - | - | - | ROHS3 Compliant | ||
![]() 9TG24S001 Sanyo Denki America Inc. | In Stock | - | - | - | - | - | - | 1.653lb 750.0g | Aluminum | Plastic | 40000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | - | - | San Ace C175 | Round - 175mm Dia | Active | Not Applicable | 3 Wire Leads | 56.4W | - | 2.35A | - | - | CSA, TUV, UL | - | 3900 RPM | Ball | Motorized Impellers | - | 69.0 dB(A) | 20.4V~27.6VDC | 2.450 in H2O (610.0 Pa) | Locked Rotor Protection, Speed Sensor (Tach) | - | - | - | - | ROHS3 Compliant | ||
![]() 9EC2048P0J01 Sanyo Denki America Inc. | In Stock | - | - | - | - | - | - | - | Aluminum | Plastic | Varies Based on Temperature | 48VDC | 14~158°F -10°C~70°C | - | - | San Ace 200 | Round - 200mm Dia | Active | Not Applicable | 4 Wire Leads | 600W | - | 12.50A | - | - | - | - | 8000 RPM | Ball | Motorized Impellers | - | 81.0 dB(A) | 36V~72VDC | 5.620 in H2O (1400.0 Pa) | PWM Control, Speed Sensor (Tach) | - | - | - | - | ROHS3 Compliant | ||
![]() 9TG24G001 Sanyo Denki America Inc. | In Stock | - | - | - | - | - | - | 1.653lb 750.0g | Aluminum | Plastic | 40000 Hrs @ 60°C | 24VDC | -4~140°F -20°C~60°C | - | - | San Ace C175 | Round - 175mm Dia | Active | Not Applicable | 3 Wire Leads | 93.6W | - | 3.90A | - | - | CSA, TUV, UL | - | 4700 RPM | Ball | Motorized Impellers | - | 73.0 dB(A) | 20.4V~27.6VDC | 3.550 in H2O (885.0 Pa) | Locked Rotor Protection, Speed Sensor (Tach) | - | - | - | - | ROHS3 Compliant | ||
![]() 9GA0912F402 Sanyo Denki America Inc. | 90 |
| Datasheet | 16 Weeks | - | - | - | - | Plastic | - | - | 12VDC | - | - | - | San Ace 92 | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | - | - | Ball | Tubeaxial | - | - | - | - | Locked Rotor Protection | - | - | - | - | ROHS3 Compliant |