- Series
- Features
- Noise
- Termination
- Bearing Type
- Approval Agency
- Fan Type
- Size / Dimension
- Voltage Rated
- Lifetime @ Temp.
- Material - Frame
- Operating Temperature
Attribute column
Manufacturer
Sanyo DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Power (Watts) | Current Rating (Amps) | Ingress Protection | Approval Agency | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9LG0812H4002 Sanyo Denki America Inc. | 44 |
| Datasheet | 16 Weeks | Aluminum | Plastic | 180000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | San Ace 80L | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | 1.44W | 0.120A | - | CSA, TUV, UL | 3700 RPM | Ball | Tubeaxial | 31.0 dB(A) | 10.8V~13.2VDC | 0.170 in H2O (42.3 Pa) | Locked Rotor Protection | ROHS3 Compliant | ||
![]() 9GA0912M402 Sanyo Denki America Inc. | 53 |
| Datasheet | 16 Weeks | Plastic | - | - | 12VDC | - | San Ace 92 | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | Ball | Tubeaxial | - | - | - | Locked Rotor Protection | ROHS3 Compliant | ||
![]() 9GA0924L4021 Sanyo Denki America Inc. | 86 |
| Datasheet | 16 Weeks | Plastic | - | - | 24VDC | - | San Ace 92 | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | Ball | Tubeaxial | - | - | - | Locked Rotor Protection | ROHS3 Compliant | ||
![]() 9GA0812A2002 Sanyo Denki America Inc. | 58 |
| Datasheet | 16 Weeks | Plastic | - | - | 12VDC | - | San Ace 80 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | Ball | Tubeaxial | - | - | - | Locked Rotor Protection | ROHS3 Compliant | ||
![]() 9GA0824L20021 Sanyo Denki America Inc. | 67 |
| Datasheet | 16 Weeks | Plastic | - | - | 24VDC | - | San Ace 80 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | Ball | Tubeaxial | - | - | - | Locked Rotor Protection | ROHS3 Compliant | ||
![]() 9GA0824A2001 Sanyo Denki America Inc. | 54 |
| Datasheet | 16 Weeks | Plastic | - | - | 24VDC | - | San Ace 80 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | Ball | Tubeaxial | - | - | - | Locked Rotor Protection, Speed Sensor (Tach) | ROHS3 Compliant | ||
![]() 9GA0824L2D001 Sanyo Denki America Inc. | 101 |
| Datasheet | 16 Weeks | Plastic | - | - | 24VDC | - | San Ace 80 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | Ball | Tubeaxial | - | - | - | Locked Rotor Sensor | ROHS3 Compliant | ||
![]() 9GA0812B2D001 Sanyo Denki America Inc. | 92 |
| Datasheet | 16 Weeks | Plastic | - | - | 12VDC | - | San Ace 80 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | Ball | Tubeaxial | - | - | - | Locked Rotor Sensor | ROHS3 Compliant | ||
![]() 9GA0824A20011 Sanyo Denki America Inc. | 70 |
| Datasheet | 16 Weeks | Plastic | - | - | 24VDC | - | San Ace 80 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | Ball | Tubeaxial | - | - | - | Locked Rotor Protection, Speed Sensor (Tach) | ROHS3 Compliant | ||
![]() 9GA0812A2001 Sanyo Denki America Inc. | In Stock | - | Datasheet | 16 Weeks | Plastic | - | - | 12VDC | - | San Ace 80 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | Ball | Tubeaxial | - | - | - | Locked Rotor Protection, Speed Sensor (Tach) | ROHS3 Compliant | ||
![]() 9GA0824B2001 Sanyo Denki America Inc. | 56 |
| Datasheet | 16 Weeks | Plastic | - | - | 24VDC | - | San Ace 80 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | Ball | Tubeaxial | - | - | - | Locked Rotor Protection, Speed Sensor (Tach) | ROHS3 Compliant | ||
![]() 9WP1212M102 Sanyo Denki America Inc. | 25 |
| Datasheet | 16 Weeks | Plastic | - | - | 12VDC | - | San Ace 120W | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | IP68 - Dust Tight, Waterproof | - | - | Ball | Tubeaxial | - | - | - | Locked Rotor Protection | ROHS3 Compliant | ||
![]() 9WP1248M1021 Sanyo Denki America Inc. | 58 |
| Datasheet | 16 Weeks | Plastic | - | - | 48VDC | - | San Ace 120W | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | IP68 - Dust Tight, Waterproof | - | - | Ball | Tubeaxial | - | - | - | Locked Rotor Protection | ROHS3 Compliant | ||
![]() 9LG0912S4001 Sanyo Denki America Inc. | 63 |
| Datasheet | 16 Weeks | Aluminum | Plastic | 180000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | San Ace 92L | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 3 Wire Leads | 2.64W | 0.220A | - | CSA, TUV, UL | 3850 RPM | Ball | Tubeaxial | 37.0 dB(A) | 10.8V~13.2VDC | 0.250 in H2O (62.3 Pa) | Locked Rotor Protection, Speed Sensor (Tach) | ROHS3 Compliant | ||
![]() 9LG0812H4001 Sanyo Denki America Inc. | 44 |
| Datasheet | 16 Weeks | Aluminum | Plastic | 180000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | San Ace 80L | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 3 Wire Leads | 1.44W | 0.120A | - | CSA, TUV, UL | 3700 RPM | Ball | Tubeaxial | 31.0 dB(A) | 10.8V~13.2VDC | 0.170 in H2O (42.3 Pa) | Locked Rotor Protection, Speed Sensor (Tach) | ROHS3 Compliant | ||
![]() 9WP1248M102 Sanyo Denki America Inc. | 43 |
| Datasheet | 16 Weeks | Plastic | - | - | 48VDC | - | San Ace 120W | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | IP68 - Dust Tight, Waterproof | - | - | Ball | Tubeaxial | - | - | - | Locked Rotor Protection | ROHS3 Compliant | ||
![]() 9LG0812S4001 Sanyo Denki America Inc. | 76 |
| Datasheet | 16 Weeks | Aluminum | Plastic | - | 12VDC | - | San Ace 80L | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | Ball | Tubeaxial | - | - | - | Locked Rotor Protection, Speed Sensor (Tach) | ROHS3 Compliant | ||
![]() 9LG0912H4002 Sanyo Denki America Inc. | 62 |
| Datasheet | 16 Weeks | Aluminum | Plastic | 180000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | San Ace 92L | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 2 Wire Leads | 1.8W | 0.150A | - | CSA, TUV, UL | 3150 RPM | Ball | Tubeaxial | 32.0 dB(A) | 10.8V~13.2VDC | 0.170 in H2O (42.3 Pa) | Locked Rotor Protection | ROHS3 Compliant | ||
![]() 9LG0824H4001 Sanyo Denki America Inc. | 32 |
| Datasheet | 16 Weeks | Aluminum | Plastic | 180000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | San Ace 80L | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 3 Wire Leads | 1.2W | 0.050A | - | CSA, TUV, UL | 3700 RPM | Ball | Tubeaxial | 31.0 dB(A) | 21.6V~26.4VDC | 0.170 in H2O (42.3 Pa) | Locked Rotor Protection, Speed Sensor (Tach) | ROHS3 Compliant | ||
![]() 9LG1224M1001 Sanyo Denki America Inc. | 272 |
| Datasheet | 16 Weeks | Aluminum | Plastic | - | 24VDC | - | San Ace 120L | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | Ball | Tubeaxial | - | - | - | Locked Rotor Protection, Speed Sensor (Tach) | ROHS3 Compliant |