- Series
- Features
- Noise
- Termination
- Bearing Type
- Approval Agency
- Fan Type
- Size / Dimension
- Voltage Rated
- Lifetime @ Temp.
- Material - Frame
- Operating Temperature
Attribute column
Manufacturer
Sanyo DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Power (Watts) | Current Rating (Amps) | Ingress Protection | Approval Agency | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Features | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 109-1067P Sanyo Denki America Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9GA0412P3J68 Sanyo Denki America Inc. | 86 |
| Datasheet | 16 Weeks | 0.117lb 53.07g | Plastic | - | - | 12VDC | -4~158°F -20°C~70°C | San Ace 40 | Square - 40mm Lx40mm H | Active | Not Applicable | 4 Position Rectangular Connector | - | 0.490A | - | - | 18000 RPM | Ball | Tubeaxial | 54.0 dB(A) | 10.8V~13.2VDC | - | Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | - | ROHS3 Compliant | ||
![]() 9W1BM12P2M001 Sanyo Denki America Inc. | 2630 |
| - | 16 Weeks | 0.529lb 240.00g | Aluminum | Plastic | Varies Based on Temperature | 12VDC | -4~158°F -20°C~70°C | San Ace 97W | Rectangular/Rounded - 97.1mm Lx95mm H | Active | Not Applicable | 4 Wire Leads | 10.8W | 0.900A | IP68 - Dust Tight, Waterproof | cURus, TUV | 4100 RPM | Ball | Blower | 55.0 dB(A) | 10.2V~13.8VDC | 1.530 in H2O (381.1 Pa) | PWM Control, Speed Sensor (Tach) | - | - | ||
![]() 109W1212M101 Sanyo Denki America Inc. | In Stock | - | - | - | - | Aluminum | Plastic | - | 12VDC | - | San Ace 120W | Square - 120mm Lx120mm H | Obsolete | Not Applicable | 3 Wire Leads | - | - | - | - | - | Ball | Tubeaxial | - | - | - | Speed Sensor (Tach) | 38.00mm | ROHS3 Compliant | ||
![]() 109W1248M101 Sanyo Denki America Inc. | In Stock | - | - | - | - | Aluminum | Plastic | - | 48VDC | - | San Ace 120W | Square - 120mm Lx120mm H | Obsolete | Not Applicable | 3 Wire Leads | - | - | - | - | - | Ball | Tubeaxial | - | - | - | Speed Sensor (Tach) | 38.00mm | ROHS3 Compliant | ||
![]() 109W1424M5D01 Sanyo Denki America Inc. | In Stock | - | - | - | 1.9lbs 860.0g | Aluminum | Plastic | 100000 Hrs @ 60°C | 24VDC | 14~140°F -10°C~60°C | San Ace 140W | Square - 140mm Lx140mm H | Obsolete | Not Applicable | 3 Wire Leads | 5.04W | 0.210A | IP55 - Dust Protected, Water Resistant | - | 2100 RPM | Ball | Tubeaxial | 41.0 dB(A) | 20.4V~27.6VDC | 0.275 in H2O (68.6 Pa) | Locked Rotor Sensor | 51.00mm | ROHS3 Compliant | ||
![]() 109BJ24V2H03 Sanyo Denki America Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 109BF12T2H141 Sanyo Denki America Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 109E1712MH503 Sanyo Denki America Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 109E5724T5H12 Sanyo Denki America Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 109P0612T6H02 Sanyo Denki America Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 109R0612T4H02 Sanyo Denki America Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 109P0612T7F132 Sanyo Denki America Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9GA0424H3D001 Sanyo Denki America Inc. | 22 |
| - | - | 0.117lb 53.07g | Plastic | - | 40000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | San Ace 40 | Square - 40mm Lx40mm H | Active | Not Applicable | 3 Wire Leads | 3.84W | 0.160A | - | CSA, TUV, UL | 14500 RPM | Ball | Tubeaxial | 50.0 dB(A) | 21.6V~26.4VDC | 1.390 in H2O (346.2 Pa) | Locked Rotor Sensor | - | ROHS3 Compliant | ||
![]() 109R0812MH405 Sanyo Denki America Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 109R0812T4H02 Sanyo Denki America Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 109R0812T4H01 Sanyo Denki America Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 109R0812T4F03 Sanyo Denki America Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 109R0812T4H143 Sanyo Denki America Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 109R0812T4H153 Sanyo Denki America Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - |