- Series
- Features
- Noise
- Termination
- Bearing Type
- Approval Agency
- Fan Type
- Size / Dimension
- Voltage Rated
- Lifetime @ Temp.
- Material - Frame
- Operating Temperature
Attribute column
Manufacturer
Sanyo DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Power (Watts) | Current Rating (Amps) | Ingress Protection | Approval Agency | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Features | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9GL1248V1S03 Sanyo Denki America Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9G1248EG101 Sanyo Denki America Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 109P0612H779 Sanyo Denki America Inc. | 140 |
| Datasheet | 16 Weeks | 0.133lb 60.33g | Plastic | - | - | 12VDC | -4~158°F -20°C~70°C | San Ace 60 | Square - 60mm Lx60mm H | Active | Not Applicable | 2 Position Rectangular Connector | - | 0.130A | - | - | 4100 RPM | Ball | Tubeaxial | 32.0 dB(A) | 7V~13.8VDC | - | Locked Rotor Protection | - | ROHS3 Compliant | ||
![]() 109R0612T4H15 Sanyo Denki America Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 109R0812T4F041 Sanyo Denki America Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 109R0812T4C132 Sanyo Denki America Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 109R0612T4H16 Sanyo Denki America Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 109R0812T4H17 Sanyo Denki America Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9GL1248V1G03 Sanyo Denki America Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9G1212MH101 Sanyo Denki America Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 109R0812T4H152 Sanyo Denki America Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9A0948S4021 Sanyo Denki America Inc. | 22 |
| - | - | 0.222lb 100.7g | Plastic | - | 40000 Hrs @ 60°C | 48VDC | -4~140°F -20°C~60°C | San Cooler 92 | Square - 92mm Lx92mm H | Active | Not Applicable | 2 Wire Leads | 3.84W | 0.080A | - | CSA, TUV, UL | 3550 RPM | Ball | Tubeaxial | 39.0 dB(A) | 40.5V~53VDC | 0.225 in H2O (56.0 Pa) | Locked Rotor Protection | - | ROHS3 Compliant | ||
![]() 9GA0624J1021 Sanyo Denki America Inc. | 22 |
| - | - | 0.287lb 130.18g | Plastic | - | Varies Based on Temperature | 24VDC | -4~140°F -20°C~60°C | San Ace 60 | Square - 60mm Lx60mm H | Active | Not Applicable | 2 Wire Leads | 18W | 0.750A | - | CSA, TUV, UL | 17500 RPM | Ball | Tubeaxial | 63.0 dB(A) | 21.6V~25.2VDC | 3.300 in H2O (822.0 Pa) | Locked Rotor Protection | - | ROHS3 Compliant | ||
![]() 109W1224H101 Sanyo Denki America Inc. | In Stock | - | - | - | - | Aluminum | Plastic | - | 24VDC | - | San Ace 120W | Square - 120mm Lx120mm H | Obsolete | Not Applicable | 3 Wire Leads | - | - | - | - | - | Ball | Tubeaxial | - | - | - | Speed Sensor (Tach) | 38.00mm | ROHS3 Compliant | ||
![]() 109W1248H1D01 Sanyo Denki America Inc. | In Stock | - | - | - | - | Aluminum | Plastic | - | 48VDC | - | San Ace 120W | Square - 120mm Lx120mm H | Obsolete | Not Applicable | 3 Wire Leads | - | - | - | - | - | Ball | Tubeaxial | - | - | - | Locked Rotor Sensor | 38.00mm | ROHS3 Compliant | ||
![]() 109W1248H102 Sanyo Denki America Inc. | In Stock | - | - | - | 0.926lb 420.03g | - | - | 100000 Hrs @ 60°C | 48VDC | 14~140°F -10°C~60°C | San Ace 120W | Square - 119mm Lx119mm H | Obsolete | Not Applicable | 2 Wire Leads | 5.76W | 0.120A | IP55 - Dust Protected, Water Resistant | - | 2850 RPM | Ball | Tubeaxial | 41.0 dB(A) | 40.8V~55.2VDC | 0.283 in H2O (70.5 Pa) | - | 38.00mm | ROHS3 Compliant | ||
![]() 109W1248H1E01 Sanyo Denki America Inc. | In Stock | - | - | - | - | Aluminum | Plastic | - | 48VDC | - | San Ace 120W | Square - 120mm Lx120mm H | Obsolete | Not Applicable | 3 Wire Leads | - | - | - | - | - | Ball | Tubeaxial | - | - | - | Speed Sensor (Tach) | 38.00mm | ROHS3 Compliant | ||
![]() 109W1424H501 Sanyo Denki America Inc. | In Stock | - | - | - | 1.9lbs 860.0g | Aluminum | Plastic | 100000 Hrs @ 60°C | 24VDC | 14~140°F -10°C~60°C | San Ace 140W | Square - 140mm Lx140mm H | Obsolete | Not Applicable | 3 Wire Leads | 14.4W | 0.600A | IP55 - Dust Protected, Water Resistant | - | 3200 RPM | Ball | Tubeaxial | 52.0 dB(A) | 20.4V~27.6VDC | 0.571 in H2O (142.2 Pa) | Speed Sensor (Tach) | 51.00mm | ROHS3 Compliant | ||
![]() 109W1448HM501 Sanyo Denki America Inc. | In Stock | - | - | - | - | Aluminum | Plastic | - | 48VDC | - | San Ace 140W | Square - 140mm Lx140mm H | Obsolete | Not Applicable | - | - | - | - | - | - | Ball | Tubeaxial | - | - | - | - | 51.00mm | ROHS3 Compliant | ||
![]() 109W1448M502 Sanyo Denki America Inc. | In Stock | - | - | - | 1.9lbs 860.0g | Aluminum | Plastic | 100000 Hrs @ 60°C | 48VDC | 14~140°F -10°C~60°C | San Ace 140W | Square - 140mm Lx140mm H | Obsolete | Not Applicable | 2 Wire Leads | 5.76W | 0.120A | IP55 - Dust Protected, Water Resistant | - | 2100 RPM | Ball | Tubeaxial | 41.0 dB(A) | 40.8V~55.2VDC | 0.275 in H2O (68.6 Pa) | - | 51.00mm | ROHS3 Compliant |