- Series
- Features
- Noise
- Termination
- Bearing Type
- Approval Agency
- Fan Type
- Size / Dimension
- Voltage Rated
- Lifetime @ Temp.
- Material - Frame
- Operating Temperature
Attribute column
Manufacturer
Sanyo DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Power (Watts) | Current Rating (Amps) | Ingress Protection | Approval Agency | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Features | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 109R0612MH4011 Sanyo Denki America Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 109P0612T7H10 Sanyo Denki America Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 109R0612T4H101 Sanyo Denki America Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 109R0612MH404 Sanyo Denki America Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 109P0812T6M132 Sanyo Denki America Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 109E4748V4C03 Sanyo Denki America Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 109W1412H501 Sanyo Denki America Inc. | In Stock | - | - | - | 1.4lb 650.0g | Aluminum | Plastic | 100000 Hrs @ 60°C | 12VDC | 14~140°F -10°C~60°C | San Ace 140W | Square - 140mm Lx140mm H | Obsolete | Not Applicable | 3 Wire Leads | 16.8W | 1.40A | IP55 - Dust Protected, Water Resistant | - | 3200 RPM | Ball | Tubeaxial | 52.0 dB(A) | 10.2V~13.8VDC | 0.571 in H2O (142.2 Pa) | Speed Sensor (Tach) | 51.00mm | ROHS3 Compliant | ||
![]() 109R0612MH401-D Sanyo Denki America Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9W1BM24P2M001 Sanyo Denki America Inc. | 2512 |
| - | 16 Weeks | 0.529lb 240.00g | Aluminum | Plastic | Varies Based on Temperature | 24VDC | -4~158°F -20°C~70°C | San Ace 97W | Rectangular/Rounded - 97.1mm Lx95mm H | Active | Not Applicable | 4 Wire Leads | 10.8W | 0.450A | IP68 - Dust Tight, Waterproof | cURus, TUV | 4100 RPM | Ball | Blower | 55.0 dB(A) | 20.4V~27.6VDC | 1.530 in H2O (381.1 Pa) | PWM Control, Speed Sensor (Tach) | - | - | ||
![]() 9GA0412P3K50 Sanyo Denki America Inc. | 128 |
| - | 16 Weeks | 0.117lb 53.07g | Plastic | - | - | 12VDC | -4~140°F -20°C~60°C | San Ace 40 | Square - 40mm Lx40mm H | Active | Not Applicable | 4 Position Rectangular Connector | - | 0.920A | - | - | 22000 RPM | Ball | Tubeaxial | 61.0 dB(A) | 10.8V~13.2VDC | - | Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | - | ROHS3 Compliant | ||
![]() 9W1BM12P2H001 Sanyo Denki America Inc. | 33 | - | - | 16 Weeks | 0.529lb 240.00g | Aluminum | Plastic | Varies Based on Temperature | 12VDC | -4~158°F -20°C~70°C | San Ace 97W | Rectangular/Rounded - 97.1mm Lx95mm H | Active | Not Applicable | 4 Wire Leads | 15.6W | 1.30A | IP68 - Dust Tight, Waterproof | cURus, TUV | 4800 RPM | Ball | Blower | 58.0 dB(A) | 10.2V~13.8VDC | 2.160 in H2O (540.0 Pa) | PWM Control, Speed Sensor (Tach) | - | - | ||
![]() 9W1BM24P2H001 Sanyo Denki America Inc. | 38 | - | - | 16 Weeks | 0.529lb 240.00g | Aluminum | Plastic | Varies Based on Temperature | 24VDC | -4~158°F -20°C~70°C | San Ace 97W | Rectangular/Rounded - 97.1mm Lx95mm H | Active | Not Applicable | 4 Wire Leads | 15.6W | 0.650A | IP68 - Dust Tight, Waterproof | cURus, TUV | 4800 RPM | Ball | Blower | 58.0 dB(A) | 20.4V~27.6VDC | 2.160 in H2O (540.0 Pa) | PWM Control, Speed Sensor (Tach) | - | - |