- Series
- Features
- Noise
- Termination
- Bearing Type
- Approval Agency
- Fan Type
- Size / Dimension
- Voltage Rated
- Lifetime @ Temp.
- Material - Frame
- Operating Temperature
Attribute column
Manufacturer
Sanyo DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Weight | Material - Frame | Material - Blade | Airflow | Current Type | Factory Pack QuantityFactory Pack Quantity | Frame Dimensions - mm | Lifetime @ Temp. | Mfr | Package | Product Status | RoHS | Tradename | Unit Weight | Voltage Rated | Operating Temperature | Series | Size / Dimension | Termination | Type | Power (Watts) | Power Rating | Current Rating (Amps) | Ingress Protection | Depth | Termination Style | Approval Agency | Lead Length | Operating Supply Voltage | Speed | Pressure Type | RPM | Bearing Type | Fan Type | Air Flow | Noise | Voltage Range | Static Pressure | Features | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9RA0812S4002 Sanyo Denki | 42 |
| - | Plastic | - | Plastic | Plastic | 38.5 CFM | DC | 40 | 80 mm L x 80 mm W x 25 mm H | - | Sanyo Denki America Inc. | Box | Active | Details | San Ace 80 | - | 12VDC | - | 9RA Type | Square - 80mm L x 80mm H | 2 Wire Leads | Axial | - | 1.44 W | - | - | 25 mm | Wire Leads | cURus, TUV | 300 mm | 12 VDC | 3900 RPM | 0.21 in H2O | - | Ball | Tubeaxial | - | 31 dB | - | - | Locked Rotor Burnout Protection | - | 80 mm | 80 mm | 80 mm | ||
![]() 9WL1448M5D001 Sanyo Denki | 2525 |
| - | Aluminum | - | Aluminum | Plastic | 109.5 CFM | DC | 12 | 140 mm L x 140 mm W x 51 mm H | - | Sanyo Denki America Inc. | Box | Active | Details | San Ace 140W | 2.050 lbs | 48VDC | - | 9WL Type | Square - 140mm L x 140mm H | 3 Wire Leads | Splash Proof Fan | - | 7.2 W | - | IP68 - Dust Tight, Waterproof | 51 mm | Wire Leads | cURus, TUV | 300 mm | 48 VDC | 2600 RPM | 0.4 in H2O | - | Ball | Tubeaxial | - | 40 dB | - | - | Locked Rotor Burnout Protection | IP68 | 140 mm | 140 mm | 140 mm | ||
![]() 9RA0824M4D001 Sanyo Denki | 42 |
| - | Plastic | - | Plastic | Plastic | 26.1 CFM | DC | 40 | 80 mm L x 80 mm W x 25 mm H | - | Sanyo Denki America Inc. | Box | Active | Details | San Ace 80 | - | 24VDC | - | 9RA Type | Square - 80mm L x 80mm H | 3 Wire Leads | Axial | - | 960 mW | - | - | 25 mm | Wire Leads | cURus, TUV | 300 mm | 24 VDC | 2650 RPM | 0.09 in H2O | - | Ball | Tubeaxial | - | 22 dB | - | - | Locked Rotor Burnout Protection | - | 80 mm | 80 mm | 80 mm | ||
![]() 9RA0912G40021 Sanyo Denki | 42 |
| - | Plastic | - | Plastic | Plastic | 63.5 CFM | DC | 28 | 92 mm L x 92 mm W x 25 mm H | - | Sanyo Denki America Inc. | Box | Active | Details | San Ace 92 | - | 12VDC | - | 9RA Type | Square - 92mm L x 92mm H | 2 Wire Leads | Axial | - | 2.64 W | - | - | 25 mm | Wire Leads | cURus, TUV | 300 mm | 12 VDC | 4200 RPM | 0.29 in H2O | - | Ball | Tubeaxial | - | 37 dB | - | - | Locked Rotor Burnout Protection | - | 92 mm | 92 mm | 92 mm | ||
![]() 9RA0912F40021 Sanyo Denki | 42 |
| - | Plastic | - | Plastic | Plastic | 43.1 CFM | DC | 28 | 92 mm L x 92 mm W x 25 mm H | - | Sanyo Denki America Inc. | Box | Active | Details | San Ace 92 | - | 12VDC | - | 9RA Type | Square - 92mm L x 92mm H | 2 Wire Leads | Axial | - | 1.2 W | - | - | 25 mm | Wire Leads | cURus, TUV | 300 mm | 12 VDC | 2850 RPM | 0.14 in H2O | - | Ball | Tubeaxial | - | 27 dB | - | - | Locked Rotor Burnout Protection | - | 92 mm | 92 mm | 92 mm | ||
![]() 9WPA0412G3002 Sanyo Denki | In Stock | - | - | Plastic | - | Plastic | Plastic | - | DC | 126 | 40 mm L x 40 mm W x 28 mm H | Varies Based on Temperature | Sanyo Denki America Inc. | Box | Active | Details | San Ace 40W | - | 12VDC | -4 ~ 158°F (-20 ~ 70°C) | 9WPA Type | Square - 40mm L x 40mm H | 2 Wire Leads | Axial | - | - | - | IP68 - Dust Tight, Waterproof | 28 mm | Wire Leads | cURus, TUV | 320 mm | 12 VDC | - | - | - | Ball | Tubeaxial | - | - | - | - | Locked Rotor Protection | IP68 | 40 mm | 40 mm | 40 mm | ||
![]() 9WPA0424P6G001 Sanyo Denki | 35 |
| - | Plastic | - | Plastic | Plastic | 13.4 CFM | DC | 70 | 40 mm L x 40 mm W x 20 mm H | Varies Based on Temperature | Sanyo Denki America Inc. | Box | Active | Details | San Ace 40W | 1.657876 oz | 24VDC | -4 ~ 158°F (-20 ~ 70°C) | 9WPA Type | Square - 40mm L x 40mm H | 4 Wire Leads | Splash Proof Fan | 2 W | 2 W | 0.090A | IP68 - Dust Tight, Waterproof | 20 mm | Wire Leads | CE, cURus, TUV, UR | 320 mm | 24 VDC | 13700 RPM | 0.84 in H20 | 13700 RPM | Ball | Tubeaxial | 13.4 CFM (0.375m³/min) | 44 dBA | 21.6 ~ 26.4VDC | 0.840 in H2O (209.2 Pa) | Tachometer, PWM | IP68 | 40 mm | 40 mm | 40 mm | ||
![]() 9RA1224G4D001 Sanyo Denki | 42 |
| - | Plastic | - | - | - | 130 CFM | DC | 30 | 120 mm L x 120 mm W x 25 mm H | - | Sanyo Denki America Inc. | Box | Active | Details | San Ace 120 | - | - | - | 9RA Type | - | - | Axial | - | 6.72 W | - | - | 25 mm | Wire Leads | - | 300 mm | 24 VDC | 4500 RPM | 0.48 in H2O | - | Ball | - | - | 47 dB | - | - | Locked Rotor Burnout Protection | - | 120 mm | 120 mm | 120 mm | ||
![]() 9RA1224A4D0011 Sanyo Denki | 42 |
| - | Plastic | - | - | - | 101.1 CFM | DC | 30 | 120 mm L x 120 mm W x 25 mm H | - | Sanyo Denki America Inc. | Box | Active | Details | San Ace 120 | - | - | - | 9RA Type | - | - | Axial | - | 3.84 W | - | - | 25 mm | Wire Leads | - | 300 mm | 24 VDC | 3500 RPM | 0.293 in H2O | - | Ball | - | - | 42 dB | - | - | Locked Rotor Burnout Protection | - | 120 mm | 120 mm | 120 mm | ||
![]() 9WPA0612G4D201 Sanyo Denki | 112 |
| - | Plastic | - | Plastic | Plastic | 53.7 CFM | DC | 80 | 60 mm L x 60 mm W x 25 mm H | - | Sanyo Denki America Inc. | Box | Active | Details | San Ace 60W | - | 12VDC | -40 ~ 158°F (-40 ~ 70°C) | 9WPA Type | Square - 60mm L x 60mm H | 3 Wire Leads | Axial | - | 11.16 W | - | IP68 - Dust Tight, Waterproof | 25 mm | Wire Leads | cURus, TUV | 300 mm | 12 VDC | 12000 RPM | - | - | Ball | Tubeaxial | - | 56 dB | - | - | Locked Rotor Burnout Protection | IP68 | 60 mm | 60 mm | 60 mm | ||
![]() 9RA1212P4E0011 Sanyo Denki | 34 |
| - | Plastic | - | - | - | 116.5 CFM | DC | 30 | 120 mm L x 120 mm W x 25 mm H | - | Sanyo Denki America Inc. | Bulk | Active | Details | San Ace 120 | - | - | - | 9RA Type | - | - | Axial | - | 4.92 W | - | - | 25 mm | Wire Leads | - | 300 mm | 12 VDC | 4000 RPM | - | - | Ball | - | - | 45 dBA | - | - | Tachometer, PWM | - | 120 mm | 120 mm | 120 mm | ||
![]() 9WPA0424G6002 Sanyo Denki | In Stock | - | - | Plastic | - | Plastic | Plastic | - | DC | 70 | 40 mm L x 40 mm W x 20 mm H | Varies Based on Temperature | Sanyo Denki America Inc. | Box | Active | Details | San Ace 40W | - | 24VDC | -4 ~ 158°F (-20 ~ 70°C) | 9WPA Type | Square - 40mm L x 40mm H | 2 Wire Leads | Axial | - | - | - | IP68 - Dust Tight, Waterproof | 20 mm | Wire Leads | cURus, TUV | 320 mm | 24 VDC | - | - | - | Ball | Tubeaxial | - | - | - | - | Locked Rotor Protection | IP68 | 40 mm | 40 mm | 40 mm | ||
![]() 9RA0612J40021 Sanyo Denki | 42 |
| - | Plastic | - | Plastic | Plastic | 38.3 CFM | DC | 80 | 60 mm L x 60 mm W x 25 mm H | - | Sanyo Denki America Inc. | Box | Active | Details | San Ace 60 | - | 12VDC | - | 9RA Type | Square - 60mm L x 60mm H | 2 Wire Leads | Axial | - | 4.2 W | - | - | 25 mm | Wire Leads | cURus, TUV | 300 mm | 12 VDC | 7700 RPM | 0.52 in H2O | - | Ball | Tubeaxial | - | 41 dB | - | - | Locked Rotor Burnout Protection | - | 60 mm | 60 mm | 60 mm | ||
![]() 9RA1212E4002 Sanyo Denki | 42 |
| - | Plastic | - | - | - | 116.5 CFM | DC | 30 | 120 mm L x 120 mm W x 25 mm H | - | Sanyo Denki America Inc. | Box | Active | Details | San Ace 120 | - | - | - | 9RA Type | - | - | Axial | - | 4.92 W | - | - | 25 mm | Wire Leads | - | 300 mm | 12 VDC | 4000 RPM | 0.386 in H2O | - | Ball | - | - | 45 dB | - | - | Locked Rotor Burnout Protection | - | 120 mm | 120 mm | 120 mm | ||
![]() 9RA0612H4D001 Sanyo Denki | 5 |
| - | Plastic | - | - | - | 19.1 CFM | DC | 80 | 60 mm L x 60 mm W x 25 mm H | - | Sanyo Denki America Inc. | Bulk | Active | Details | San Ace 60 | - | - | - | 9RA Type | - | - | Axial | - | 840 mW | - | - | 25 mm | Wire Leads | - | 300 mm | 12 VDC | 3800 RPM | 0.13 in H2O | - | Ball | - | - | 26 dB | - | - | Locked Rotor Burnout Protection | - | 60 mm | 60 mm | 60 mm | ||
![]() 9RA0812P1H0011 Sanyo Denki | 72 |
| - | Plastic | - | Plastic | - | 77.3 CFM | DC | 36 | 80 mm L x 80 mm W x 38 mm H | Varies Based on Temperature | Sanyo Denki America Inc. | Box | Active | Details | San Ace 80 | 6 oz | 12VDC | -4 ~ 158°F (-20 ~ 70°C) | 9RA Type | Square - 80mm L x 80mm H | 4 Wire Leads | Axial | 7.92 W | 7.92 W | 0.660A | - | - | Wire Leads | cURus, TUV | 300 mm | 12 VDC | 6100 RPM | 0.67 in H2O | 6100 RPM | Ball | Tubeaxial | 77.3 CFM (2.19m³/min) | 46 dBA | 10.8 ~ 13.2VDC | 0.670 in H2O (166.9 Pa) | Tachometer, PWM | - | 38 mm | 80 mm | 80 mm | ||
![]() 9RA1224E1002 Sanyo Denki | 76 |
| - | Plastic | - | - | - | 116.5 CFM | DC | 21 | 120 mm L x 120 mm W x 38 mm H | - | Sanyo Denki America Inc. | Box | Active | Details | San Ace 120 | - | - | - | 9RA Type | - | - | Axial | - | 5.28 W | - | - | 38 mm | Wire Leads | - | 300 mm | 24 VDC | 4000 RPM | 0.386 in H2O | - | Ball | - | - | 45 dB | - | - | Locked Rotor Burnout Protection | - | 120 mm | 120 mm | 120 mm | ||
![]() 9RA1248A4002 Sanyo Denki | 42 |
| - | Plastic | - | - | - | 101.1 CFM | DC | 30 | 120 mm L x 120 mm W x 25 mm H | - | Sanyo Denki America Inc. | Box | Active | Details | San Ace 120 | - | - | - | 9RA Type | - | - | Axial | - | 4.32 W | - | - | 25 mm | Wire Leads | - | 300 mm | 48 VDC | 3500 RPM | 0.293 in H2O | - | Ball | - | - | 42 dB | - | - | Locked Rotor Burnout Protection | - | 120 mm | 120 mm | 120 mm | ||
![]() 9WPA0412G3001 Sanyo Denki | In Stock | - | - | Plastic | - | Plastic | Plastic | - | DC | 126 | 40 mm L x 40 mm W x 28 mm H | Varies Based on Temperature | Sanyo Denki America Inc. | Box | Active | Details | San Ace 40W | - | 12VDC | -4 ~ 158°F (-20 ~ 70°C) | 9WPA Type | Square - 40mm L x 40mm H | 3 Wire Leads | Axial | - | - | - | IP68 - Dust Tight, Waterproof | 28 mm | Wire Leads | cURus, TUV | 320 mm | 12 VDC | - | - | - | Ball | Tubeaxial | - | - | - | - | Locked Rotor Protection, Speed Sensor (Tach) | IP68 | 40 mm | 40 mm | 40 mm | ||
![]() 9GA0824A2D0011 Sanyo Denki | 42 |
| - | Plastic | - | Plastic | Plastic | 53.4 CFM | DC | 32 | 80 mm L x 80 mm W x 32 mm H | - | Sanyo Denki America Inc. | Box | Active | Details | San Ace 80 | 3.880136 oz | 24VDC | - | 9GA Type | Square - 80mm L x 80mm H | 3 Wire Leads | Axial | - | 3.6 W | - | - | 32 mm | Wire Leads | cURus, TUV | - | 24 VDC | 6000 RPM | - | - | Ball | Tubeaxial | - | 44 dB | - | - | Locked Rotor Sensor | - | 80 mm | 80 mm | 80 mm |