- Series
- Features
- Noise
- Termination
- Bearing Type
- Approval Agency
- Fan Type
- Size / Dimension
- Voltage Rated
- Lifetime @ Temp.
- Material - Frame
- Operating Temperature
Attribute column
Manufacturer
Sanyo DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Weight | Material - Frame | Material - Blade | Airflow | Current Type | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Mfr | Package | Product Status | RoHS | Tradename | Unit Weight | Voltage Rated | Operating Temperature | Series | Size / Dimension | Termination | Type | Power (Watts) | Power Rating | Current Rating (Amps) | Ingress Protection | Depth | Termination Style | Approval Agency | Operating Supply Voltage | Speed | Size | Pressure Type | RPM | Bearing Type | Fan Type | Air Flow | Noise | Voltage Range | Static Pressure | Features | IP Rating | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9GA0812G7002 Sanyo Denki | 15 |
| - | - | - | Plastic | Plastic | - | DC | 48 | - | Sanyo Denki America Inc. | Box | Active | Details | San Ace 80 | 2.292808 oz | 12VDC | - | 9G Type | Square - 80mm L x 80mm H | 2 Wire Leads | Axial | - | - | - | - | 15 mm | - | cURus, TUV | - | - | 80 mm x 80 mm x 15 mm | - | - | Ball | Tubeaxial | - | - | - | - | Locked Rotor Protection | - | 80 mm | 80 mm | ||
![]() 9GA0812G7D001 Sanyo Denki | 15 |
| - | - | - | Plastic | Plastic | - | DC | 48 | - | Sanyo Denki America Inc. | Box | Active | Details | San Ace 80 | 2.292808 oz | 12VDC | - | 9G Type | Square - 80mm L x 80mm H | 3 Wire Leads | Axial | - | - | - | - | 15 mm | - | cURus, TUV | - | - | 80 mm x 80 mm x 15 mm | - | - | Ball | Tubeaxial | - | - | - | - | Locked Rotor Sensor | - | 80 mm | 80 mm | ||
![]() 9LG0948H4001 Sanyo Denki | 32 |
| - | - | - | - | - | - | DC | 28 | - | Sanyo Denki America Inc. | Box | Active | Details | San Ace 92L | 4.585615 oz | - | - | 9LG Type | - | - | - | - | - | - | - | 25 mm | - | - | - | - | 80 mm x 80 mm x 25 mm | - | - | - | - | - | - | - | - | - | - | 80 mm | 80 mm | ||
![]() 9LG0924F4002 Sanyo Denki | 20 |
| - | Aluminum | - | Aluminum | Plastic | - | DC | 28 | - | Sanyo Denki America Inc. | Box | Active | Details | San Ace 92L | - | 24VDC | - | 9LG Type | Square - 92mm L x 92mm H | 2 Wire Leads | Tubeaxial | - | - | - | - | 25 mm | - | cURus, TUV | 24 VDC | 2800 RPM | - | - | - | Ball | Tubeaxial | - | 29 dBA | - | - | Long Life | - | 92 mm | 92 mm | ||
![]() 9LG1212M1002 Sanyo Denki | 20 |
| - | Aluminum | - | Aluminum | Plastic | - | DC | 21 | - | Sanyo Denki America Inc. | Box | Active | Details | San Ace 120L | - | 12VDC | - | 9LG Type | Square - 120mm L x 120mm H | 2 Wire Leads | Tubeaxial | - | - | - | - | 38 mm | - | cURus, TUV | 12 VDC | 2100 RPM | - | - | - | Ball | Tubeaxial | - | 33 dBA | - | - | Long Life | - | 120 mm | 120 mm | ||
![]() 9LG1248M1001 Sanyo Denki | 2940 |
| - | Aluminum | - | Aluminum | Plastic | - | DC | 21 | Varies Based on Temperature | Sanyo Denki America Inc. | Box | Active | Details | San Ace 120L | - | 48VDC | -4 ~ 158°F (-20 ~ 70°C) | 9LG Type | Square - 120mm L x 120mm H | 3 Wire Leads | Tubeaxial | 3.36 W | - | 0.070A | - | 38 mm | - | cURus, TUV | 48 VDC | 2100 RPM | - | - | 2100 RPM | Ball | Tubeaxial | 77.7 CFM (2.18m³/min) | 33 dBA | 36 ~ 60VDC | 0.150 in H2O (37.3 Pa) | Tachometer | - | 120 mm | 120 mm | ||
![]() 9LG0812M4D001 Sanyo Denki | 20 |
| - | Aluminum | - | Aluminum | Plastic | - | DC | 40 | - | Sanyo Denki America Inc. | Box | Active | Details | San Ace 80L | - | 12VDC | - | 9LG Type | Square - 80mm L x 80mm H | 3 Wire Leads | Tubeaxial | - | - | - | - | 25 mm | - | cURus, TUV | 12 VDC | 2900 RPM | - | - | - | Ball | Tubeaxial | - | 25 dBA | - | - | Locked Rotor Sensor, Long Life | - | 80 mm | 80 mm | ||
![]() 9LG1248M1002 Sanyo Denki | 20 |
| - | Aluminum | - | Aluminum | Plastic | - | DC | 21 | - | Sanyo Denki America Inc. | Box | Active | Details | San Ace 120L | - | 48VDC | - | 9LG Type | Square - 120mm L x 120mm H | 2 Wire Leads | Tubeaxial | - | - | - | - | 38 mm | - | cURus, TUV | 48 VDC | 2100 RPM | - | - | - | Ball | Tubeaxial | - | 33 dBA | - | - | Long Life | - | 120 mm | 120 mm | ||
![]() 9LG0812S4D001 Sanyo Denki | 20 |
| - | Aluminum | - | Aluminum | Plastic | - | DC | 40 | - | Sanyo Denki America Inc. | Box | Active | Details | San Ace 80L | - | 12VDC | - | 9LG Type | Square - 80mm L x 80mm H | 3 Wire Leads | Tubeaxial | - | - | - | - | 25 mm | - | cURus, TUV | 12 VDC | 4200 RPM | - | - | - | Ball | Tubeaxial | - | 35 dBA | - | - | Locked Rotor Sensor, Long Life | - | 80 mm | 80 mm | ||
![]() 9LG0824L4001 Sanyo Denki | 20 |
| - | Aluminum | - | Aluminum | Plastic | - | DC | 40 | Varies Based on Temperature | Sanyo Denki America Inc. | Box | Active | Details | San Ace 80L | - | 24VDC | -4 ~ 158°F (-20 ~ 70°C) | 9LG Type | Square - 80mm L x 80mm H | 3 Wire Leads | Tubeaxial | 720 mW | - | 0.030A | - | 25 mm | - | cURus, TUV | 24 VDC | 2300 RPM | - | - | 2300 RPM | Ball | Tubeaxial | 22.6 CFM (0.633m³/min) | 22 dBA | 14 ~ 26.4VDC | 0.068 in H2O (17.0 Pa) | Tachometer | - | 80 mm | 80 mm | ||
![]() 9GA0824H4D001 Sanyo Denki | 20 |
| - | Plastic | - | Plastic | Plastic | - | DC | 72 | - | Sanyo Denki America Inc. | Box | Active | Details | San Ace 80 | - | 24VDC | - | 9GA Type | Square - 80mm L x 80mm H | 3 Wire Leads | Tubeaxial | - | - | - | - | 25 mm | Wire Leads | cURus, TUV | 24 VDC | - | - | - | - | Ball | Tubeaxial | - | - | - | - | Locked Rotor Sensor, Low Power | - | 80 mm | 80 mm | ||
![]() 9WL1448H5001 Sanyo Denki | 2390 |
| - | Aluminum | - | - | - | 173 CFM (4.9 m3/min) | DC | 12 | - | - | - | - | Details | San Ace 140W | 2.050 lbs | - | - | 9WL Type | - | - | Axial | - | 14.9 W | - | - | 51 mm | Wire Leads | - | 48 VDC | 4100 RPM | - | 260 Pa | - | - | - | - | 52 dBA | - | - | Tachometer, Splash Proof, Dust Proof | IP68 | 140 mm | 140 mm | ||
![]() 9RA0612J4001 Sanyo Denki | 179 |
| - | Plastic | - | Plastic | Plastic | 38.8 CFM (1.1 m3/min) | DC | 80 | 60000 Hrs @ 60°C | Sanyo Denki America Inc. | Box | Active | Details | San Ace 60 | 2.469177 oz | 12VDC | -4 ~ 158°F (-20 ~ 70°C) | 9RA Type | Square - 60mm L x 60mm H | 3 Wire Leads | Axial | 4.2 W | 4.2 W | 0.350A | - | 25 mm | Wire Leads | cURus, TUV | 12 VDC | 7700 RPM | - | - | 7700 RPM | Ball | Tubeaxial | 38.8 CFM (1.09m³/min) | 41 dBA | 7 ~ 13.8VDC | 0.520 in H2O (129.5 Pa) | Tachometer | - | 60 mm | 60 mm | ||
![]() 9RA1224G40011 Sanyo Denki | 84 |
| - | Plastic | - | Plastic | Plastic | 130 CFM (3.68 m3/min) | DC | 30 | Varies Based on Temperature | Sanyo Denki America Inc. | Box | Active | Details | San Ace 120 | 7.407532 oz | 24VDC | -4 ~ 158°F (-20 ~ 70°C) | 9RA Type | Square - 120mm L x 120mm H | 3 Wire Leads | - | 6.72 W | 6.72 W | 0.280A | - | 25 mm | Wire Leads | cURus, TUV | 24 VDC | 4500 RPM | - | 12 mmAq | 4500 RPM | Ball | Tubeaxial | 130.0 CFM (3.64m³/min) | 47 dBA | 14 ~ 27.6VDC | 0.480 in H2O (119.6 Pa) | Tachometer | - | 120 mm | 120 mm | ||
![]() 9G1224H1H01 Sanyo Denki | 40 |
| - | - | - | Plastic | Plastic | - | DC | 21 | - | Sanyo Denki America Inc. | Box | Active | Details | San Ace 120 | - | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | 9G Type | Square - 119mm L x 119mm H | 3 Wire Leads | Axial | - | - | 0.230A | - | 38 mm | - | - | 24 VDC | - | - | - | 2600 RPM | Ball | Tubeaxial | - | 39.0dB(A) | 20.4 ~ 27.6VDC | - | Speed Sensor (Tach) | - | 120 mm | 120 mm | ||
![]() 9RA1248P4G0011 Sanyo Denki | 60 |
| - | Plastic | - | Plastic | Plastic | 130 CFM (3.68 m3/min) | DC | 30 | Varies Based on Temperature | Sanyo Denki America Inc. | Box | Active | Details | San Ace 120 | 7.407532 oz | 48VDC | -4 ~ 158°F (-20 ~ 70°C) | 9RA Type | Square - 120mm L x 120mm H | 4 Wire Leads | Axial | 7.2 W | 7.2 W | 0.150A | - | 25 mm | Wire Leads | cURus, TUV | 48 VDC | 4500 RPM | - | 12 mmAq | 4500 RPM | Ball | Tubeaxial | 130.0 CFM (3.64m³/min) | 47 dBA | 43.2 ~ 52.8VDC | 0.480 in H2O (119.6 Pa) | Tachometer, PWM | - | 120 mm | 120 mm | ||
![]() 9RA0612G4001 Sanyo Denki | 115 |
| - | Plastic | - | Plastic | Plastic | 28.2 CFM (0.8 m3/min) | DC | 80 | 60000 Hrs @ 60°C | Sanyo Denki America Inc. | Box | Active | Details | San Ace 60 | 2.469177 oz | 12VDC | -4 ~ 158°F (-20 ~ 70°C) | 9RA Type | Square - 60mm L x 60mm H | 3 Wire Leads | Axial | 1.8 W | 1.8 W | 0.150A | - | 25 mm | Wire Leads | cURus, TUV | 12 VDC | 5600 RPM | - | - | 5600 RPM | Ball | Tubeaxial | 28.2 CFM (0.790m³/min) | 36 dBA | 7 ~ 13.8VDC | 0.280 in H2O (69.7 Pa) | Tachometer | - | 60 mm | 60 mm | ||
![]() 9RA0848S4001 Sanyo Denki | 90 |
| - | Plastic | - | Plastic | Plastic | 38.5 CFM (1.09 m3/min) | DC | 40 | 60000 Hrs @ 60°C | Sanyo Denki America Inc. | Bulk | Active | Details | San Ace 80 | 4.585615 oz | 48VDC | -4 ~ 158°F (-20 ~ 70°C) | 9RA Type | Square - 80mm L x 80mm H | 3 Wire Leads | Axial | 2.4 W | 2.4 W | 0.050A | - | 25 mm | Wire Leads | cURus, TUV | 48 VDC | 3900 RPM | - | - | 3900 RPM | Ball | Tubeaxial | 38.6 CFM (1.08m³/min) | 31 dBA | 36 ~ 55.2VDC | 0.210 in H2O (52.3 Pa) | Tachometer | - | 80 mm | 80 mm | ||
![]() 9RA1224P4G0011 Sanyo Denki | 31 |
| - | Plastic | - | Plastic | Plastic | 130 CFM (3.68 m3/min) | DC | 30 | Varies Based on Temperature | Sanyo Denki America Inc. | Box | Active | Details | San Ace 120 | 7.407532 oz | 24VDC | -4 ~ 158°F (-20 ~ 70°C) | 9RA Type | Square - 120mm L x 120mm H | 4 Wire Leads | Axial | 6.72 W | 6.72 W | 0.280A | - | 25 mm | Wire Leads | cURus, TUV | 24 VDC | 4500 RPM | - | 12 mmAq | 4500 RPM | Ball | Tubeaxial | 130.0 CFM (3.64m³/min) | 47 dBA | 21.6 ~ 26.4VDC | 0.480 in H2O (119.6 Pa) | Tachometer, PWM | - | 120 mm | 120 mm | ||
![]() 9RA0648J40011 Sanyo Denki | 14 |
| - | Plastic | - | Plastic | Plastic | 38.8 CFM (1.1 m3/min) | DC | 80 | 60000 Hrs @ 60°C | Sanyo Denki America Inc. | Box | Active | Details | San Ace 60 | 2.469177 oz | 48VDC | -4 ~ 158°F (-20 ~ 70°C) | 9RA Type | Square - 60mm L x 60mm H | 3 Wire Leads | Axial | 4.8 W | 4.8 W | 0.100A | - | 25 mm | Wire Leads | cURus, TUV | 48 VDC | 7700 RPM | - | - | 7700 RPM | Ball | Tubeaxial | 38.8 CFM (1.09m³/min) | 41 dBA | 36 ~ 55.2VDC | 0.520 in H2O (129.5 Pa) | Tachometer | - | 60 mm | 60 mm |