- Series
- Features
- Noise
- Termination
- Bearing Type
- Approval Agency
- Fan Type
- Size / Dimension
- Voltage Rated
- Lifetime @ Temp.
- Material - Frame
- Operating Temperature
Attribute column
Manufacturer
Sanyo DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Weight | Material - Frame | Material - Blade | Airflow | Current Type | Dimensions | Factory Pack QuantityFactory Pack Quantity | Frame Dimensions - mm | Life | Lifetime @ Temp. | Maximum Current | Mfr | Package | Product Status | Rated Speed | RoHS | Tradename | Unit Weight | Voltage Rated | Operating Temperature | Series | Size / Dimension | Termination | Type | Power (Watts) | Power Rating | Current Rating (Amps) | Ingress Protection | Supply Voltage | Depth | Current Rating | Termination Style | Approval Agency | Lead Length | Operating Supply Voltage | Speed | Size | Pressure Type | RPM | Bearing Type | Fan Type | Air Flow | Power Consumption | Noise | Voltage Range | Static Pressure | Features | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9RA0912G4001 Sanyo Denki | 86 |
| - | Plastic | - | Plastic | Plastic | 63.5 CFM (1.8 m3/min) | DC | - | 28 | - | - | 60000 Hrs @ 60°C | - | Sanyo Denki America Inc. | - | Active | - | Details | San Ace 92 | 4.585615 oz | 12VDC | -4 ~ 158°F (-20 ~ 70°C) | 9RA Type | Square - 92mm L x 92mm H | 3 Wire Leads | Axial | 2.64 W | 2.64 W | 0.220A | - | - | 25 mm | - | Wire Leads | cURus, TUV | - | 12 VDC | 4200 RPM | - | - | 4200 RPM | Ball | Tubeaxial | 63.5 CFM (1.78m³/min) | - | 37 dBA | 7 ~ 13.8VDC | 0.290 in H2O (72.2 Pa) | Tachometer, PWM | - | 92 mm | - | 92 mm | ||
![]() 9RA0912S4001 Sanyo Denki | 99 |
| - | Plastic | - | Plastic | Plastic | 58.3 CFM (1.65 m3/min) | DC | - | 28 | - | - | 60000 Hrs @ 60°C | - | Sanyo Denki America Inc. | Bulk | Active | - | Details | San Ace 92 | 4.585615 oz | 12VDC | -4 ~ 158°F (-20 ~ 70°C) | 9RA Type | Square - 92mm L x 92mm H | 3 Wire Leads | Axial | 2.4 W | 2.4 W | 0.200A | - | - | 25 mm | - | Wire Leads | cURus, TUV | - | 12 VDC | 3850 RPM | - | - | 3850 RPM | Ball | Tubeaxial | 58.1 CFM (1.63m³/min) | - | 35 dBA | 7 ~ 13.8VDC | 0.250 in H2O (62.3 Pa) | Tachometer | - | 92 mm | - | 92 mm | ||
![]() 9RA0912M40011 Sanyo Denki | 89 |
| - | Plastic | - | Plastic | Plastic | 37.1 CFM (1.05 m3/min) | DC | - | 28 | - | - | 60000 Hrs @ 60°C | - | Sanyo Denki America Inc. | Bulk | Active | - | Details | San Ace 92 | 4.585615 oz | 12VDC | -4 ~ 158°F (-20 ~ 70°C) | 9RA Type | Square - 92mm L x 92mm H | 3 Wire Leads | Axial | 840 mW | 840 mW | 0.070A | - | - | 25 mm | - | Wire Leads | cURus, TUV | - | 12 VDC | 2450 RPM | - | - | 2450 RPM | Ball | Tubeaxial | 37.1 CFM (1.04m³/min) | - | 23 dBA | 7 ~ 13.8VDC | 0.100 in H2O (24.9 Pa) | Tachometer | - | 92 mm | - | 92 mm | ||
![]() 9RA0624P4J001 Sanyo Denki | 29 | - | - | Plastic | - | Plastic | Plastic | 38.8 CFM (1.1 m3/min) | DC | 60 x 60 x 25mm | 80 | - | - | 60000 Hrs @ 60°C | 180mA | Sanyo Denki America Inc. | Box | Active | 7700rpm | Details | San Ace 60 | 2.469177 oz | 24VDC | -4 ~ 158°F (-20 ~ 70°C) | 9RA Type | Square - 60mm L x 60mm H | 4 Wire Leads | Axial | 4.32 W | 4.32 W | 0.180A | - | 24 V dc | 25 mm | 180mA | Wire Leads | cURus, TUV | - | 24 VDC | 7700 RPM | - | - | 7700 RPM | - | Tubeaxial | 38.8 CFM (1.09m³/min) | 4.32W | 41 dBA | 21.6 ~ 26.4VDC | 0.520 in H2O (129.5 Pa) | Tachometer, PWM | - | 60 mm | - | 60 mm | ||
![]() 9RA0812S4001 Sanyo Denki | 135 |
| - | Plastic | - | Plastic | Plastic | 38.5 CFM (1.09 m3/min) | DC | - | 40 | - | - | 60000 Hrs @ 60°C | - | Sanyo Denki America Inc. | Bulk | Active | - | Details | San Ace 80 | 4.585615 oz | 12VDC | -4 ~ 158°F (-20 ~ 70°C) | 9RA Type | Square - 80mm L x 80mm H | 3 Wire Leads | Axial | 1.44 W | 1.44 W | 0.120A | - | - | 25 mm | - | Wire Leads | cURus, TUV | - | 12 VDC | 3900 RPM | - | - | 3900 RPM | Ball | Tubeaxial | 38.6 CFM (1.08m³/min) | - | 31 dBA | 7 ~ 13.8VDC | 0.210 in H2O (52.3 Pa) | Tachometer | - | 80 mm | - | 80 mm | ||
![]() 9HV0812P1G6011 Sanyo Denki | 9 |
| - | Plastic | - | Plastic | Plastic | 131 CFM (3.7 m3/min) | DC | - | 36 | - | - | Varies Based on Temperature | - | Sanyo Denki America Inc. | Box | Active | - | Details | San Ace 80 | - | 12VDC | -4 ~ 158°F (-20 ~ 70°C) | 9HV Type | Square - 80mm L x 80mm H | 4 Wire Leads | Axial | 40.8 W | 40.8 W | 3.40A | - | - | 38 mm | - | Wire Leads | cURus, TUV | - | 12 VDC | 14900 RPM | - | 4 in H2O | 14900 RPM | Ball | Tubeaxial | 130.7 CFM (3.66m³/min) | - | 69 dBA | 10.8 ~ 13.2VDC | 4.000 in H2O (996.3 Pa) | Tachometer, PWM | - | 80 mm | - | 80 mm | ||
![]() 9GT0412P3K003 Sanyo Denki | 9 |
| - | Aluminum | - | Aluminum | Plastic | 23.3 CFM (0.66 m3/min) | DC | - | 126 | - | - | Varies Based on Temperature | - | Sanyo Denki America Inc. | Box | Active | - | Details | San Ace 40T | - | 12VDC | -40 ~ 176°F (-40 ~ 80°C) | 9GT Type | Square - 40mm L x 40mm H | 4 Wire Leads | Axial | 7.68 W | 7.68 W | 0.640A | - | - | 28 mm | - | Wire Leads - 4 | cURus, TUV | - | 12 VDC | 15000 RPM | - | 1.35 in H2O | 15000 RPM | Ball | Tubeaxial | 23.3 CFM (0.652m³/min) | - | 55 dBA | 10.8 ~ 12.6VDC | 1.350 in H2O (336.3 Pa) | Tachometer, PWM | - | 40 mm | - | 40 mm | ||
![]() 9GA0912F4D011 Sanyo Denki | 9 |
| - | Plastic | - | Plastic | Plastic | - | DC | - | 60 | - | - | - | - | Sanyo Denki America Inc. | Box | Active | - | Details | San Ace 92 | - | 12VDC | - | 9GA Type | Square - 92mm L x 92mm H | 3 Wire Leads | Tubeaxial | - | - | - | - | - | 25 mm | - | Wire Leads | cURus, TUV | - | 12 VDC | 2800 RPM | - | - | - | Ball | Tubeaxial | - | - | 28 dBA | - | - | Locked Rotor Sensor | - | 92 mm | - | 92 mm | ||
![]() 9GA0912W4011 Sanyo Denki | 9 |
| - | Plastic | - | Plastic | Plastic | - | DC | - | 60 | - | - | - | - | Sanyo Denki America Inc. | Box | Active | - | Details | San Ace 92 | - | 12VDC | - | 9GA Type | Square - 92mm L x 92mm H | 3 Wire Leads | Tubeaxial | - | - | - | - | - | 25 mm | - | Wire Leads | cURus, TUV | - | 12 VDC | 3300 RPM | - | - | - | Ball | Tubeaxial | - | - | 31 dBA | - | - | Tachometer | - | 92 mm | - | 92 mm | ||
![]() 9GA0924H4D011 Sanyo Denki | 9 |
| - | Plastic | - | Plastic | Plastic | - | DC | - | 60 | - | - | - | - | Sanyo Denki America Inc. | Box | Active | - | Details | San Ace 92 | - | 24VDC | - | 9GA Type | Square - 92mm L x 92mm H | 3 Wire Leads | Tubeaxial | - | - | - | - | - | 25 mm | - | Wire Leads | cURus, TUV | - | 24 VDC | 3300 RPM | - | - | - | Ball | Tubeaxial | - | - | 31 dBA | - | - | Locked Rotor Sensor | - | 92 mm | - | 92 mm | ||
![]() 9ADW1TU23P0G001 Sanyo Denki | 726 |
| - | Aluminum | - | - | - | 583 CFM (16.5 m3/min) | EC | 190 x 88mm | 4 | - | 40000 Hour | - | - | - | - | - | - | Details | San Ace 190AD | 3.748 lbs | - | - | 9ADW1TU Type | - | - | - | - | 150W | - | - | 230 V ac | - | - | - | - | - | 180 V to 264 V | - | 190 mm x 88 mm | - | - | - | - | 583cfm | - | - | - | - | - | IP56 | 190 mm | - | 88 mm | ||
![]() 9ADW1TV23P0G001 Sanyo Denki | 526 |
| - | Aluminum | - | - | - | 936 CFM (26.5 m3/min) | EC | - | 4 | - | 40000 Hour | - | - | - | - | - | - | Details | San Ace 250AD | 4.453 lbs | - | - | 9ADW1TV Type | - | - | - | - | - | - | - | - | - | - | - | - | - | 180 V to 264 V | - | 250 mm x 99 mm | - | - | - | - | - | - | - | - | - | - | IP56 | 250 mm | - | 99 mm | ||
![]() 9ADW1TV11P0G001 Sanyo Denki | 600 |
| - | Aluminum | - | - | - | 936 CFM (26.5 m3/min) | EC | - | 4 | - | 40000 Hour | - | - | - | - | - | - | Details | San Ace 250AD | 4.453 lbs | - | - | 9ADW1TV Type | - | - | - | - | - | - | - | - | - | - | - | - | - | 90 V to 132 V | - | 250 mm x 99 mm | - | - | - | - | - | - | - | - | - | - | IP56 | 250 mm | - | 99 mm | ||
![]() 9LG0624M4D001 Sanyo Denki | 16 |
| - | Plastic | - | - | - | 18.7 CFM | DC | - | 80 | 60 mm L x 60 mm W x 25 mm H | - | - | - | Sanyo Denki America Inc. | Box | Active | - | Details | San Ace 60L | - | - | - | 9LG Type | - | - | Axial | - | 960 mW | - | - | - | 25 mm | - | Wire Leads | - | - | 24 VDC | 4200 RPM | - | - | - | - | - | - | - | 24 dB | - | - | - | - | 60 mm | 60 mm | 60 mm | ||
![]() 9LG0812G4D001 Sanyo Denki | 16 |
| - | Plastic | - | Aluminum | Plastic | 54.3 CFM | DC | - | 40 | 80 mm L x 80 mm W x 25 mm H | - | - | - | Sanyo Denki America Inc. | Box | Active | - | Details | San Ace 80L | 4.585615 oz | 12VDC | - | 9LG Type | Square - 80mm L x 80mm H | 3 Wire Leads | - | - | 3.6 W | - | - | - | 25 mm | - | Wire Leads | cURus, TUV | - | 12 VDC | 5500 RPM | - | - | - | Ball | Tubeaxial | - | - | 43 dB | - | - | Locked Rotor Sensor | - | 80 mm | 80 mm | 80 mm | ||
![]() 9RA0924M4002 Sanyo Denki | 16 |
| - | Plastic | - | Plastic | Plastic | 37.1 CFM | DC | - | 28 | 92 mm L x 92 mm W x 25 mm H | 60000 Hours | - | - | Sanyo Denki America Inc. | Box | Active | - | Details | San Ace 92 | - | 24VDC | - | 9RA Type | Square - 92mm L x 92mm H | 2 Wire Leads | Axial | - | 960 mW | - | - | - | 25 mm | - | Wire Leads | cURus, TUV | 300 mm | 24 VDC | 2450 RPM | - | 0.1 in H2O | - | Ball | Tubeaxial | - | - | 23 dB | - | - | Locked Rotor Burnout Protection | - | 92 mm | 92 mm | 92 mm | ||
![]() 9RA0824S4002 Sanyo Denki | 16 |
| - | Plastic | - | Plastic | Plastic | 38.5 CFM | DC | - | 40 | 80 mm L x 80 mm W x 25 mm H | 60000 Hours | - | - | Sanyo Denki America Inc. | Box | Active | - | Details | San Ace 80 | - | 24VDC | - | 9RA Type | Square - 80mm L x 80mm H | 2 Wire Leads | Axial | - | 1.44 W | - | - | - | 25 mm | - | Wire Leads | cURus, TUV | 300 mm | 24 VDC | 3900 RPM | - | 0.21 in H2O | - | Ball | Tubeaxial | - | - | 31 dB | - | - | Locked Rotor Burnout Protection | - | 80 mm | 80 mm | 80 mm | ||
![]() 9RA0648J4002 Sanyo Denki | 16 |
| - | Plastic | - | Plastic | Plastic | 38.3 CFM | DC | - | 80 | 60 mm L x 60 mm W x 25 mm H | 60000 Hours | - | - | Sanyo Denki America Inc. | Box | Active | - | Details | San Ace 60 | - | 48VDC | - | 9RA Type | Square - 60mm L x 60mm H | 2 Wire Leads | Axial | - | 4.8 W | - | - | - | 25 mm | - | Wire Leads | cURus, TUV | 300 mm | 48 VDC | 7700 RPM | - | 0.52 in H2O | - | Ball | Tubeaxial | - | - | 41 dB | - | - | Locked Rotor Burnout Protection | - | 60 mm | 60 mm | 60 mm | ||
![]() 9RA1212E4D0011 Sanyo Denki | 16 |
| - | Plastic | - | - | - | 116.5 CFM | DC | - | 30 | 120 mm L x 120 mm W x 25 mm H | 60000 Hours | - | - | Sanyo Denki America Inc. | Box | Active | - | Details | San Ace 120 | - | - | - | 9RA Type | - | - | Axial | - | 4.92 W | - | - | - | 25 mm | - | Wire Leads | - | 300 mm | 12 VDC | 4000 RPM | - | 0.386 in H2O | - | Ball | - | - | - | 45 dB | - | - | Locked Rotor Burnout Protection | - | 120 mm | 120 mm | 120 mm | ||
![]() 9RA0812P1K0011 Sanyo Denki | 35 |
| - | Plastic | - | Plastic | - | 104.5 CFM | DC | - | 36 | 80 mm L x 80 mm W x 38 mm H | 40000 Hour | Varies Based on Temperature | - | Sanyo Denki America Inc. | Box | Active | - | Details | San Ace 80 | 6 oz | 12VDC | -4 ~ 158°F (-20 ~ 70°C) | 9RA Type | Square - 80mm L x 80mm H | 4 Wire Leads | Axial | 18.24 W | 18.24 W | 1.52A | - | - | - | - | Wire Leads | cURus, TUV | 300 mm | 12 VDC | 8250 RPM | - | 1.23 in H2O | 8250 RPM | Ball | Tubeaxial | 104.5 CFM (2.96m³/min) | - | 53 dBA | 10.8 ~ 13.2VDC | 1.230 in H2O (306.4 Pa) | Tachometer, PWM | - | 38 mm | 80 mm | 80 mm |