- Package
- Series
- Mfr
- Product Status
- Number of Channels
- Mounting Type
- Applications
- Consumer IC Type
- ECCN Code
- Function
- HTS Code
- Harmonic Distortion
Attribute column
Manufacturer
Sanyo Audio Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Base Product Number | Ihs Manufacturer | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | RoHS | Rohs Code | Operating Temperature | Series | JESD-609 Code | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Function | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Note | Number of Channels | Interface | Supply Current-Max | Seated Height-Max | Specifications | Consumer IC Type | Number of Bands | Harmonic Distortion | Channel Separation | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LC70310KBG-UMC-TLM-H Sanyo | 8029 |
| - | - | - | - | - | - | - | - | Sanyo | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LV3313PMTLME Sanyo | 5656 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LV3328PM-TLM-E Sanyo | 1016 |
| - | Surface Mount | 44-BQFP | - | 44-QIPM (10x10) | - | - | - | Sanyo | - | - | Bulk | - | - | - | - | - | - | - | - | Obsolete | Compliant | - | -40°C ~ 85°C (TA) | - | - | - | - | - | 60 °C | -40 °C | Automotive Audio | - | 7V ~ 9.5V | - | - | - | - | - | - | - | Volume Control | - | - | - | - | - | 6 | I²C, Logic | - | - | 80dB | - | - | - | - | - | - | ||
![]() LC75348M-TLM-E Sanyo | 2443 |
| - | Surface Mount | - | - | - | - | LC753 | - | Sanyo | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LV25700PM-TBM-E Sanyo | 1373 |
| - | Surface Mount | 80-BQFP | - | 80-QIPE (20x14) | - | LV257 | - | Sanyo | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | Automotive Audio | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | Audio Signal Processor | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | ||
![]() LV1116N-LG-E Sanyo | In Stock | - | - | - | - | - | - | - | - | - | Sanyo | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LA75676VA-TLM-E Sanyo | 14438 |
| - | - | - | - | - | - | - | - | Sanyo | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 16402 Sanyo | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | DIP16 | - | - | - | - | - | - | - | - | - | Yes | - | - | n/a | - | - | Various Audio Circuits | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LV3311PNM-TLM-E Sanyo | 15634 |
| - | Surface Mount | 44-BQFP | - | 44-QIPM (10x10) | - | - | - | Sanyo | - | - | Bulk | - | - | - | - | - | - | - | - | Obsolete | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | Automotive Audio | - | 7V ~ 9V | - | - | - | - | - | - | - | Volume Control | - | - | - | - | - | 6 | Logic | - | - | 80dB | - | - | - | - | - | - | ||
![]() LC75372ED-E Sanyo | In Stock | - | - | - | - | - | - | - | - | - | Sanyo | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LA3607 SANYO Electric Co Ltd | 3 | - | Datasheet | - | - | NO | - | 20 | - | SANYO ELECTRIC CO LTD | - | 75 °C | -20 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | - | - | - | - | EAR99 | - | - | - | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | 20 | R-PDIP-T20 | - | Not Qualified | 15 V | COMMERCIAL EXTENDED | 5 V | - | 1 | - | 9 mA | 3.9 mm | - | EQUALIZER CIRCUIT | 7 | 0.02% | - | 24 mm | 7.62 mm | ||
![]() LC75384NW SANYO Electric Co Ltd | In Stock | - | Datasheet | - | - | YES | - | 64 | - | SANYO ELECTRIC CO LTD | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | LFQFP | LFQFP, QFP64,.47SQ,20 | QFP64,.47SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | - | - | No | - | - | e0 | EAR99 | - | TIN LEAD | - | - | - | 8542.39.00.01 | - | QUAD | GULL WING | 1 | 0.5 mm | unknown | 64 | S-PQFP-G64 | - | Not Qualified | 10.5 V | INDUSTRIAL | 6 V | - | 2 | - | 40 mA | 1.7 mm | - | TONE CONTROL CIRCUIT | 3 | 0.006% | 88 dB | 10 mm | 10 mm | ||
![]() LV3319PM SANYO Electric Co Ltd | In Stock | - | Datasheet | - | - | YES | - | 44 | - | SANYO ELECTRIC CO LTD | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | QFP | QFP, QFP44,.52SQ,32 | QFP44,.52SQ,32 | SQUARE | FLATPACK | Transferred | QFP | - | - | - | - | - | - | EAR99 | - | - | - | - | - | 8542.39.00.01 | - | QUAD | GULL WING | 1 | 0.8 mm | unknown | 44 | S-PQFP-G44 | - | Not Qualified | 9.5 V | INDUSTRIAL | 7 V | - | 2 | - | - | 2.8 mm | - | VOLUME CONTROL CIRCUIT | 3 | 0.01% | 80 dB | 10 mm | 10 mm | ||
![]() STK301-090 SANYO Electric Co Ltd | In Stock | - | Datasheet | - | - | NO | - | 21 | - | SANYO ELECTRIC CO LTD | - | 70 °C | -20 °C | - | PLASTIC/EPOXY | SIP | SIP, SIP21,78 | SIP21,78 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | No | - | - | e0 | EAR99 | - | TIN LEAD | - | - | - | 8542.39.00.01 | - | SINGLE | THROUGH-HOLE | 1 | 2 mm | unknown | - | R-PSIP-T21 | - | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | - | 2 | - | 32 mA | 13 mm | - | EQUALIZER CIRCUIT | 7 | 0.02% | 55 dB | 44 mm | - |