- Base Product Number
- Mfr
- Package
- Product Status
- Series
- Speed
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Connectivity
- Core Processor
Attribute column
Manufacturer
Sanyo Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Base Product Number | Clock Frequency-Max | Data Converters | Ihs Manufacturer | Mfr | Number of I/O Lines | Number of I/Os | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | RAM(byte) | ROM(word) | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Operating Temperature | Series | HTS Code | Terminal Position | Terminal Form | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | uPs/uCs/Peripheral ICs Type | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Supply Current-Max | Bit Size | Has ADC | DMA Channels | PWM Channels | DAC Channels | Seated Height-Max | EEPROM Size | On Chip Program ROM Width | Boundary Scan | ROM Programmability | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LC87F14C8AU-QIP-E Sanyo | In Stock | - | - | Surface Mount | 48-BQFP | - | 48-QIPE (14x14) | - | LC87F | - | - | - | Sanyo | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LC87F5DC8AU-QIP-E Sanyo | In Stock | - | - | Surface Mount | 80-BQFP | - | 80-QIPE (20x14) | - | LC87F | - | A/D 15x8b | - | Sanyo | - | 70 | - | - | Tray | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | -20°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | Internal | 12MHz | 4K x 8 | 2.2V ~ 5.5V | - | - | PWM, WDT | FLASH | 8-Bit | 128KB (128K x 8) | SIO, UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LC87F5KP6AU-QIP-E Sanyo | 87 |
| - | - | - | - | - | - | LC87F | - | - | - | Sanyo | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LC87F1G64AU-QIP-E Sanyo | 93 |
| - | Surface Mount | 48-BQFP | - | 48-QIPE (14x14) | - | LC87F | - | - | - | Sanyo | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LC72321 SANYO Electric Co Ltd | In Stock | - | Datasheet | - | - | YES | - | 80 | - | 5 MHz | - | SANYO ELECTRIC CO LTD | - | 60 | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | QFP | QFP, QFP80,.7X.9,32 | QFP80,.7X.9,32 | RECTANGULAR | FLATPACK | Obsolete | QFP | - | 128 | 4095 | 5.5 V | 5 V | 5 V | - | - | 8542.31.00.01 | QUAD | GULL WING | 0.8 mm | unknown | 80 | R-PQFP-G80 | Not Qualified | INDUSTRIAL | - | 5 MHz | - | - | MICROCONTROLLER | - | - | - | - | - | - | 20 mA | 4 | YES | NO | YES | NO | 3 mm | - | 8 | NO | MROM | 20 mm | 14 mm | ||
![]() LC87F1L16AU-SQFP-H Sanyo | In Stock | - | - | - | - | - | - | - | LC87F | - | - | - | Sanyo | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LC87F2924BUFL64TBM-H Sanyo | 88043 |
| - | - | - | - | - | - | LC87F | - | - | - | Sanyo | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LC87F57C8AU-QIP-E Sanyo | 1759 |
| - | - | - | - | - | - | LC87F | - | - | - | Sanyo | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |