- Mfr
- Package
- Product Status
- Series
- Applications
- Converter Type
- HTS Code
- Ihs Manufacturer
- Input Bit Code
- JESD-30 Code
- JESD-609 Code
- Mounting Type
Attribute column
Manufacturer
Sanyo Interface - Encoders, Decoders, Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Ihs Manufacturer | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Product Status | Rohs Code | Supply Voltage-Nom | Series | JESD-609 Code | Type | Terminal Finish | Applications | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Qualification Status | Temperature Grade | Number of Bits | Converter Type | Voltage - Supply, Analog | Voltage - Supply, Digital | Input Bit Code |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LA72702NV-TLM-E Sanyo | 454 |
| - | - | - | - | - | - | - | Sanyo | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LA72715NV-TLM-E Sanyo | 1000 |
| - | Surface Mount | 24-LSSOP (0.220, 5.60mm Width) | - | 24-SSOP | - | - | Sanyo | - | - | Bulk | - | - | - | - | - | - | - | Obsolete | - | - | - | - | Decoder | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5V ~ 5.5V | - | - | ||
![]() LA72702NV-MPB-E Sanyo | 270 |
| - | - | - | - | - | - | - | Sanyo | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LA1654FN-TLM-E Sanyo | 5525 |
| - | - | - | - | - | - | - | Sanyo | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LV5092BG-TLM-E Sanyo | 44021 |
| - | - | - | - | - | - | - | Sanyo | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LC78820 SANYO Electric Co Ltd | In Stock | - | Datasheet | - | - | NO | - | 20 | SANYO ELECTRIC CO LTD | - | 70 °C | -30 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 2 | 2.54 mm | unknown | R-PDIP-T20 | Not Qualified | OTHER | 18 | D/A CONVERTER | - | - | 2''S COMPLEMENT |