- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Length
- Number of Functions
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
- Package Code
- Package Description
- Package Shape
- Package Style
Attribute column
Manufacturer
Sanyo Interface - Telecom
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom | JESD-609 Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Supply Current-Max | Seated Height-Max | Telecom IC Type | Fax Rate | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LC73750 SANYO Electric Co Ltd | In Stock | - | Datasheet | NO | 36 | SANYO ELECTRIC CO LTD | 70 °C | -30 °C | PLASTIC/EPOXY | SDIP | SDIP, | - | RECTANGULAR | IN-LINE, SHRINK PITCH | Obsolete | DIP | - | 3 V | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 1.778 mm | unknown | 36 | R-PDIP-T36 | Not Qualified | OTHER | - | 3.95 mm | TELEPHONE DIALER CIRCUIT | - | 32.6 mm | 10.16 mm | ||
![]() LC89210 SANYO Electric Co Ltd | In Stock | - | Datasheet | YES | 64 | SANYO ELECTRIC CO LTD | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, QFP64,.66SQ,32 | QFP64,.66SQ,32 | SQUARE | FLATPACK | Obsolete | QFP | No | 5 V | e0 | TIN LEAD | FULL DUPLEX | 8542.39.00.01 | QUAD | GULL WING | 1 | 0.8 mm | unknown | 64 | S-PQFP-G64 | Not Qualified | COMMERCIAL | 0.1 mA | 3.4 mm | MODEM-SUPPORT CIRCUIT | 14.4 kbps | 14 mm | 14 mm |