- Mfr
- Package
- Product Status
- Series
- Operating Temperature
- Package / Case
- Supplier Device Package
- Features
- Mounting Type
- Output Type
- Max Output Power x Channels @ Load
- Type
Attribute column
Manufacturer
Sanyo Linear - Amplifiers - Audio
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Base Product Number | Mfr | Package | Product Status | RoHS | Operating Temperature | Series | Type | Voltage - Supply | Output Type | Max Output Power x Channels @ Load | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LA47503 Sanyo | 2 |
| - | - | - | - | - | - | - | Sanyo | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | ||
![]() LA42210-E Sanyo | 24120 |
| - | Through Hole | 15-SSIP Exposed Pad, Formed Leads | - | 15-HZIP | - | - | Sanyo | Bulk | Active | - | -20°C ~ 75°C (TA) | - | Class AB | 13V ~ 18V | 2-Channel (Stereo) | 10W x 2 @ 8Ohm | - | - | - | - | ||
![]() STK404-120-E Sanyo | 1387 |
| - | - | - | - | - | - | - | Sanyo | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | ||
![]() LA4510-E Sanyo | 1006 |
| - | Through Hole | 9-SIP | - | 9-SIP | - | - | Sanyo | Bulk | Active | - | -10°C ~ 60°C (TA) | - | Class AB | 4.5V ~ 6V | 1-Channel (Mono) with Stereo Headphones | 240mW x 1 @ 4Ohm | - | - | - | - | ||
![]() LA4627HK-E Sanyo | 1000 |
| - | - | - | - | - | - | - | Sanyo | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | ||
![]() LA42071L-E Sanyo | 31853 |
| - | - | - | - | - | - | - | Sanyo | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | ||
![]() LA4632-E Sanyo | 1800 |
| - | Through Hole | 12-SIP Exposed Pad | - | 12-SIPH | - | - | Sanyo | Bulk | Active | - | -25°C ~ 75°C (TA) | - | Class AB | 13V ~ 24V | 2-Channel (Stereo) | 10W x 2 @ 8Ohm | - | - | - | - | ||
![]() LA42071L-LG-E Sanyo | In Stock | - | - | - | - | - | - | - | - | Sanyo | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | ||
![]() LA2616V-TLM-H Sanyo | 3250 |
| - | - | - | - | - | - | - | Sanyo | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | ||
![]() LA47201L-N-E Sanyo | 235 |
| - | - | - | - | - | - | - | Sanyo | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | ||
![]() LV49152V-TLM-E. Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STK350-530T-E Sanyo | 85 |
| - | Through Hole | 15-SIP | - | 15-SIP | - | STK350 | Sanyo | Bulk | Active | - | - | - | Class D | - | 2-Channel (Stereo) | - | - | - | - | - | ||
![]() LA4809M-TLM-E Sanyo | 12029 |
| - | Surface Mount | 12-LSOP (0.173, 4.40mm Width) Exposed Pad | - | 12-MFPS | - | - | Sanyo | Bulk | Obsolete | - | -30°C ~ 75°C (TA) | - | Class AB | 3.6V ~ 17V | Headphones, 2-Channel (Stereo) | 160mW x 2 @ 16Ohm | Standby, Thermal Protection | - | - | - | ||
![]() LV47006P-E Sanyo | 188 |
| - | - | - | - | - | - | - | Sanyo | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | ||
![]() STK4162II Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STK392-020 Sanyo | 1280 | - | - | - | - | 22 | - | 41.276906 g | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | 21.59 mm | 114.3 mm | 76.2 mm | ||
![]() STK392-010 Sanyo | 1280 | - | - | - | - | 16 | - | 40.823313 g | - | - | - | - | Compliant | - | - | - | - | - | - | - | 25.4 mm | 101.6 mm | 63.5 mm | ||
![]() STK392-120 Sanyo | 760 | - | - | - | - | - | - | 22.679619 g | - | - | - | - | Compliant | - | - | - | - | - | - | - | 25.4 mm | 101.6 mm | 76.2 mm | ||
![]() STK4278L Sanyo | 433 | - | - | - | - | 24 | - | 34.47302 g | - | - | - | - | Compliant | - | - | - | - | - | - | - | 12.7 mm | 101.6 mm | 50.8 mm | ||
![]() STK402-950 Sanyo | 38 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |