- Mfr
- Package
- Product Status
- Series
- Access Time-Max
- Base Product Number
- Clock Frequency
- ECCN Code
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Length
Attribute column
Manufacturer
Sanyo Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Weight | Number of Terminals | Material - Frame | Material - Blade | Access Time-Max | Approvals | Base Product Number | Ihs Manufacturer | Memory Types | Mfr | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Rohs Code | Supply Voltage-Nom (Vsup) | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | HTS Code | Technology | Voltage - Supply | Terminal Position | Terminal Form | Number of Functions | Ingress Protection | Terminal Pitch | Reach Compliance Code | Current Rating | Pin Count | JESD-30 Code | Qualification Status | Failure Rate | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Memory Size | Number of Ports | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Organization | Output Characteristics | Seated Height-Max | Memory Width | Write Cycle Time - Word, Page | Standby Current-Max | RPM | Memory Density | Bearing Type | Fan Type | Air Flow | Noise | Voltage Range | Static Pressure | Parallel/Serial | I/O Type | Memory IC Type | Standby Voltage-Min | Output Enable | Features | Memory Organization | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LE25CB5122M-TLM-E Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LH5164AHN-10LF Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LE24CB642TT-TLM-H Sanyo | 1644 |
| - | Surface Mount | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | - | 8-MSOP | - | - | - | - | - | - | LE24CB642 | - | Non-Volatile | Sanyo | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.7V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 64Kbit | - | - | 400 kHz | - | 900 ns | EEPROM | I2C | - | - | - | - | 10ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8K x 8 | - | - | - | ||
![]() LC3564S-10 Sanyo | 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sanyo | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LE24L043CB-TL-TE-R-H Sanyo | 528010 |
| - | - | Axial | - | Axial | - | - | - | - | - | - | LE24L | - | Non-Volatile | Sanyo | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.1% | - | Active | 2 | - | - | ±50ppm/°C | 1.43 MOhms | - | Metal Film | 0.125W, 1/8W | - | - | EEPROM | 1.7V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | 4Kbit | - | - | 400 kHz | - | - | EEPROM | I²C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 512 x 8 | -- | - | - | ||
![]() LE25FS406MA-TLM-H Sanyo | 23244 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sanyo | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LE25LB2562M-TLM-E Sanyo | 3244 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sanyo | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LE24LB642CSTL-TFM-H Sanyo | 1590 |
| - | - | - | - | - | - | - | - | - | - | - | LE24L | - | Non-Volatile | Sanyo | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EEPROM | 1.7V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 64Kbit | - | - | 400 kHz | - | - | EEPROM | I²C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8K x 8 | - | - | - | ||
![]() LC35W1000BTS-10U SANYO Electric Co Ltd | In Stock | - | Datasheet | - | - | YES | - | - | 32 | - | - | 100 ns | - | - | SANYO ELECTRIC CO LTD | - | - | 131072 words | 128000 | 85 °C | -40 °C | - | PLASTIC/EPOXY | TSOP1 | TSOP1, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | 8542.32.00.41 | - | - | DUAL | GULL WING | 1 | - | 0.5 mm | unknown | - | 32 | R-PDSO-G32 | Not Qualified | - | 3.6 V | INDUSTRIAL | 2.7 V | - | - | ASYNCHRONOUS | - | - | - | - | - | 128KX8 | - | 1.2 mm | 8 | - | - | - | 1048576 bit | - | - | - | - | - | - | PARALLEL | - | STANDARD SRAM | - | - | - | - | - | 12.4 mm | 8 mm | ||
![]() LC35256AM-10LV SANYO Electric Co Ltd | In Stock | - | Datasheet | - | - | YES | - | - | 28 | - | - | 100 ns | - | - | SANYO ELECTRIC CO LTD | - | - | 32768 words | 32000 | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP28,.5 | SOP28,.5 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | No | 3 V | - | - | - | - | - | - | e0 | - | - | - | EAR99 | - | - | TIN LEAD | - | - | BATTERY OPERATION 2V TO 3.6V SUPPLY | 8542.32.00.41 | - | - | DUAL | GULL WING | 1 | - | 1.27 mm | unknown | - | 28 | R-PDSO-G28 | Not Qualified | - | 3.6 V | INDUSTRIAL | 2.7 V | - | - | ASYNCHRONOUS | - | 0.018 mA | - | - | - | 32KX8 | 3-STATE | - | 8 | - | 0.000004 A | - | 262144 bit | - | - | - | - | - | - | PARALLEL | COMMON | STANDARD SRAM | 2 V | - | - | - | - | 18 mm | 8.4 mm | ||
![]() LC361000AMLL-70X SANYO Electric Co Ltd | In Stock | - | Datasheet | - | - | YES | - | - | 32 | - | - | 70 ns | - | - | SANYO ELECTRIC CO LTD | - | - | 131072 words | 128000 | 85 °C | -20 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP32,.56 | SOP32,.56 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | No | 5 V | - | - | - | - | - | - | e0 | - | - | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | - | - | 8542.32.00.41 | - | - | DUAL | GULL WING | 1 | - | 1.27 mm | unknown | - | - | R-PDSO-G32 | Not Qualified | - | 5.5 V | OTHER | 4.5 V | - | - | ASYNCHRONOUS | - | 0.08 mA | - | - | - | 128KX8 | 3-STATE | 3.1 mm | 8 | - | 0.000024 A | - | 1048576 bit | - | - | - | - | - | - | PARALLEL | COMMON | STANDARD SRAM | 2 V | - | - | - | - | 20.7 mm | 11.2 mm | ||
![]() LC3664AL-10 SANYO Electric Co Ltd | In Stock | - | Datasheet | - | - | NO | - | - | 28 | - | - | 100 ns | - | - | SANYO ELECTRIC CO LTD | - | - | 8192 words | 8000 | 70 °C | - | - | PLASTIC/EPOXY | DIP | DIP, DIP28,.6 | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | 5 V | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | 8542.32.00.41 | - | - | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | - | - | R-PDIP-T28 | Not Qualified | - | - | COMMERCIAL | - | - | - | ASYNCHRONOUS | - | 0.05 mA | - | - | - | 8KX8 | 3-STATE | - | 8 | - | 0.0000025 A | - | 65536 bit | - | - | - | - | - | - | PARALLEL | COMMON | STANDARD SRAM | 2 V | - | - | - | - | - | - | ||
![]() LC361000AMLL-10 SANYO Electric Co Ltd | In Stock | - | Datasheet | - | - | YES | - | - | 32 | - | - | 100 ns | - | - | SANYO ELECTRIC CO LTD | - | - | 131072 words | 128000 | 70 °C | - | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | 8542.32.00.41 | - | - | DUAL | GULL WING | 1 | - | 1.27 mm | unknown | - | 32 | R-PDSO-G32 | Not Qualified | - | 5.5 V | COMMERCIAL | 4.5 V | - | - | ASYNCHRONOUS | - | - | - | - | - | 128KX8 | - | 3.1 mm | 8 | - | - | - | 1048576 bit | - | - | - | - | - | - | PARALLEL | - | STANDARD SRAM | - | - | - | - | - | 20.7 mm | 11.2 mm | ||
![]() LE24C322M-TLM-E Sanyo | 946 |
| - | Surface Mount | 8-SOIC (0.173, 4.40mm Width) | - | 8-MFP | - | - | - | - | - | - | LE24C | - | Non-Volatile | Sanyo | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EEPROM | 2.7V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32Kbit | - | - | 400 kHz | - | 900 ns | EEPROM | I²C | - | - | - | - | 10ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4K x 8 | - | 32.200000000000003cm | - | ||
![]() LE25FU206MA-TLM-H Sanyo | 50444 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sanyo | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LE24C043M-TLM-E Sanyo | In Stock | - | - | Surface Mount | 8-SOIC (0.173, 4.40mm Width) | - | 8-MFP | 0.218 lb (98.88g) | - | -- | -- | - | CE, cUL, TUV, UL | LE24C | - | Non-Volatile | Sanyo | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | 24VDC | -- | - | G9225 | Square - 92mm L x 92mm H | - | - | Active | - | 3 Wire Leads | - | - | - | - | - | - | - | - | EEPROM | 2.7V ~ 5.5V | - | - | - | -- | - | - | 0.200A | - | - | - | - | - | - | - | 4Kbit | - | - | 400 kHz | - | 900 ns | EEPROM | I²C | - | - | - | - | 10ms | - | 3200 RPM | - | Ball | Tubeaxial | 58.0 CFM (1.62m³/min) | 39.0 dB(A) | -- | 0.210 in H2O (52.3 Pa) | - | - | - | - | - | Speed Sensor (Tach) | 512 x 8 | - | - | 25.00mm | ||
![]() LE24C082M-TLM-E Sanyo | 1225 |
| - | Surface Mount | 8-SOIC (0.173, 4.40mm Width) | - | 8-MFP | - | - | - | - | - | - | LE24C | - | Non-Volatile | Sanyo | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EEPROM | 2.7V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8Kbit | - | - | 400 kHz | - | 900 ns | EEPROM | I²C | - | - | - | - | 10ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1K x 8 | - | - | - | ||
![]() LC36256AL-10 SANYO Electric Co Ltd | In Stock | - | Datasheet | - | - | NO | - | - | 28 | - | - | 100 ns | - | - | SANYO ELECTRIC CO LTD | - | - | 32768 words | 32000 | 70 °C | - | - | PLASTIC/EPOXY | DIP | DIP, DIP28,.6 | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | 5 V | - | - | - | - | - | - | e0 | - | - | - | EAR99 | - | - | TIN LEAD | - | - | - | 8542.32.00.41 | - | - | DUAL | THROUGH-HOLE | 1 | - | 2.54 mm | unknown | - | 28 | R-PDIP-T28 | Not Qualified | - | 5.5 V | COMMERCIAL | 4.5 V | - | 1 | ASYNCHRONOUS | - | 0.05 mA | - | - | - | 32KX8 | 3-STATE | 5.1 mm | 8 | - | 0.00001 A | - | 262144 bit | - | - | - | - | - | - | PARALLEL | COMMON | STANDARD SRAM | 2 V | YES | - | - | - | 37.9 mm | 15.24 mm | ||
![]() LC3564ST-70 SANYO Electric Co Ltd | In Stock | - | - | - | - | YES | - | - | 28 | - | - | 200 ns | - | - | SANYO ELECTRIC CO LTD | - | - | 8192 words | 8000 | 85 °C | -40 °C | - | PLASTIC/EPOXY | TSOP1 | TSOP1, TSSOP28,.53,22 | TSSOP28,.53,22 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP | - | No | 3 V | - | - | - | - | - | - | e0 | - | - | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | - | USER SELECTABLE 4.5V TO 5.5V SUPPLY | 8542.32.00.41 | - | - | DUAL | GULL WING | 1 | - | 0.55 mm | unknown | - | 28 | R-PDSO-G28 | Not Qualified | - | 3.3 V | INDUSTRIAL | 2.7 V | - | - | ASYNCHRONOUS | - | 0.04 mA | - | - | - | 8KX8 | 3-STATE | 1.2 mm | 8 | - | 0.0000025 A | - | 65536 bit | - | - | - | - | - | - | PARALLEL | COMMON | STANDARD SRAM | 2 V | - | - | - | - | 11.8 mm | 8 mm | ||
![]() LE25LB963CT-TE-L-H Sanyo | 341050 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sanyo | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |