- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
- Product Status
- Series
- Absolute Pull Range (APR)
- Base Product Number
- Base Resonator
- Control Features
- Current - Supply (Disable) (Max)
Attribute column
Manufacturer
Sanyo PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Type | Power (Watts) | Voltage - Supply | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Voltage - Supply (Vcc/Vdd) | Spread Spectrum Bandwidth | Control Features | Topology | Frequency - Switching | Internal Switch(s) | Fault Protection | Absolute Pull Range (APR) | Duty Cycle | Output Isolation | Voltage - Breakdown | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NCP1072STAT3G Sanyo | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | SG-8101 | EPSON | Tape & Reel (TR) | Active | -40°C ~ 85°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | - | 1.8V ~ 3.3V | 122.2 MHz | ±15ppm | CMOS | Enable/Disable | Crystal | 6.8mA (Typ) | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | ||
![]() NCP1012APL100R2G Sanyo | 1609 |
| - | Surface Mount | 8-SMD (7 Leads), Gull Wing | 7-PDIP, Gullwing | - | Sanyo | Bulk | Obsolete | 150°C (TJ) | - | - | - | 19 W | - | - | - | - | - | - | - | - | 8.5V ~ 10V | - | Frequency Control, Soft Start | Flyback | 100kHz | Yes | Over Load, Over Temperature, Over Voltage | - | 67% | Isolated | 700V | - | - |