- Mfr
- Package
- Product Status
- Series
- Applications
- Interface
- Mounting Type
- Operating Temperature
- Output Configuration
- Package / Case
- Supplier Device Package
- Technology
Attribute column
Manufacturer
Sanyo PMIC - Full, Half-Bridge Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Approvals | Base Product Number | ElectricalLife | Enclosure | Manufacturer | Manufacturer Part Number | Mfr | Mounting Styles | Operating Temp Range | Package | Product Depth (mm) | Product Status | RoHS | Usage Level | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power (Watts) | Technology | Voltage - Supply | Ingress Protection | Current Rating | Pin Count | Termination Style | Function | Number of Outputs | Actuator Type | Circuit | Failure Rate | Switch Function | Panel Cutout Dimensions | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Interface | Output Configuration | Current - Output | Number of Poles | Mechanical Life | RPM | Bearing Type | Voltage - Load | Current - Output / Channel | Fault Protection | Screening Level | Actuator Marking | Rds On (Typ) | Motor Type | Overload Protection | Motor Type - AC, DC | Overall Length | Motor Type - Stepper | Current - Peak Output | Load Type | Step Resolution | Features | Phase | Product Length (mm) | Height Seated (Max) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LB1836MTLME Sanyo | 308 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LA6584MTLMH Sanyo | 49 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LB1868MTLME Sanyo | 1329 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LB1940T-MPB-H Sanyo | 2258 |
| - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20-TSSOP | - | - | - | - | - | - | Sanyo | - | - | Tube | - | Obsolete | - | - | - | -20°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | DC Motors, General Purpose, Stepper Motors | - | Bipolar | 1.9V ~ 6.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Logic | Half Bridge (4) | - | - | - | - | - | 1.6V ~ 7.5V | 400mA | - | - | - | - | - | - | - | - | - | - | Inductive | - | - | - | - | - | - | ||
![]() LB1836MLTLME Sanyo | 12000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LB1867M-MPB-H Sanyo | In Stock | - | - | - | Surface Mount | 14-LSOP (0.173, 4.40mm Width) | - | 14-MFPS | - | - | - | - | - | - | Sanyo | - | - | Tube | - | Obsolete | - | - | - | -30°C ~ 80°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | DC Motors, General Purpose | - | Bipolar | 6.4V ~ 7V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Logic | Half Bridge (2) | - | - | - | - | - | 12V, 24V | 1A | Over Temperature | - | - | - | - | - | - | - | - | - | Inductive | - | - | - | - | - | - | ||
![]() LB1846MC-AH Sanyo | In Stock | - | - | - | Surface Mount | 10-LSOP (0.173, 4.40mm Width) | - | 10-MFPSK | - | - | - | - | - | - | Sanyo | - | - | Bulk | - | Obsolete | - | - | - | -20°C ~ 75°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | DC Motors, General Purpose, Stepper Motors | - | Bipolar | 2.5V ~ 7.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Logic | Half Bridge (4) | - | - | - | - | - | 2.5V ~ 7.5V | 800mA | Over Temperature | - | - | - | - | - | - | - | - | - | Inductive | - | - | - | - | - | - | ||
![]() LB1861M-TLM-H Sanyo | 1 |
| - | - | Surface Mount | 14-LSOP (0.173, 4.40mm Width) | - | 14-SOIC / 14MFPS | - | - | - | - | - | - | Sanyo | - | - | Bulk | - | Obsolete | Non-Compliant | - | - | -30°C ~ 80°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | DC Motors, General Purpose | - | Bipolar | 6.4V ~ 7V | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | - | - | - | Parallel | Half Bridge (2) | 1.5A | - | - | - | - | 12V, 24V | - | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | - | - | - | - | - | - | - | - | ||
![]() LB1940TTLMH Sanyo | 463 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LV8011V TLM E Sanyo | 747 |
| - | - | Panel Mount, Snap-In | 20-LSSOP (0.173, 4.40mm Width) | - | 20-SSOP | - | LV801 | -- | - | - | - | Sanyo | - | - | Bulk | - | Obsolete | - | - | 24V | -- | Bulk | 1500 | - | - | Active | - | - | - | - | - | - | - | DC Motors, General Purpose | - | DMOS | 4.5V ~ 5.5V | -- | 16A (AC), 10A (DC) | - | Quick Connect - 0.250 (6.3mm) | - | - | Concave (Curved) | SPST-NO | - | Off-Mom | Rectangular - 28.60mm x 14.10mm | Black | -- | -- | Logic | Half Bridge (2) | - | - | -- | - | - | 2V ~ 6.5V | 1A | Over Temperature | - | No Marking | 370mOhm | - | - | - | - | - | 5A | Inductive | - | Antimicrobial | - | - | - | - | ||
![]() LB1937T-MPB-E Sanyo | 2679 |
| - | - | Surface Mount | 24-TFSOP (0.173, 4.40mm Width) | - | 24-TSSOP | - | - | - | - | - | - | Sanyo | - | - | Tube | - | Obsolete | - | - | - | -30°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | DC Motors, General Purpose, Stepper Motors | - | Bipolar | 2.5V ~ 9.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Logic | Half Bridge (8) | - | - | - | - | - | 2.5V ~ 9.5V | 800mA | Over Temperature | - | - | - | - | - | - | - | - | - | Inductive | - | - | - | - | - | - | ||
![]() LV8012T-MPB-E Sanyo | 986 |
| - | - | Surface Mount | QFN | - | 24-TSSOP | - | - | - | - | - | - | Sanyo | Surface Mount | -40C to 85C | Tube | 5(mm) | Obsolete | - | Industrial grade | - | -20°C ~ 75°C (TA) | Bulk | - | - | - | - | - | - | - | - | - | - | - | DC Motors, General Purpose | - | Power MOSFET | 2.7V ~ 5.5V | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | Logic | Half Bridge (4) | - | - | - | - | - | 2V ~ 7V | 1.4A | Over Temperature | Industrial | - | 750mOhm | - | - | - | - | - | - | Inductive | - | - | - | 7(mm) | - | 0.9(mm) | ||
![]() LB1940T-MPB-E Sanyo | In Stock | - | - | - | Surface Mount | Axial | - | Axial | - | - | - | - | - | - | Sanyo | - | - | Tube | - | Obsolete | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | Active | 2 | ±50ppm/°C | - | 49.3 kOhms | - | - | Metal Film | DC Motors, General Purpose, Stepper Motors | 0.125W, 1/8W | Bipolar | 1.9V ~ 6.5V | - | - | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | Logic | Half Bridge (4) | - | - | - | - | - | 1.6V ~ 7.5V | 400mA | - | - | - | - | - | - | - | - | - | - | Inductive | - | Military, Moisture Resistant, Weldable | - | - | -- | - | ||
![]() LB1836M-MPB-E Sanyo | In Stock | - | - | - | C-Face Footless,C-Face Footed | 14-LSOP (0.173, 4.40mm Width) | - | 14-SOIC / 14MFPS | CSA, UL | - | - | Totally Enclosed Fan Cooled | Marathon Electric | 056B17F5305 | Sanyo | - | - | Bulk | - | Obsolete | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | General Purpose | - | - | - | Steel | DC Motors, General Purpose | - | Bipolar | 2.5V ~ 9V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Logic | Half Bridge (4) | - | 4 | - | 1,800 RPM | Ball | 1.8V ~ 9V | 1A | Over Temperature | - | - | - | Capacitor Start | None | - | 13.82 | - | - | Inductive | - | - | 1 | - | - | - | ||
![]() LV8013TAMPBE Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LB1843VMPBE Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LB1843V-S-TRM-E Sanyo | 2233 |
| - | - | Surface Mount | 20-LSSOP (0.173, 4.40mm Width) | - | 20-SSOP | - | LB1843 | - | - | - | - | Sanyo | - | - | Bulk | - | Active | - | - | - | -20°C ~ 80°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | DC Motors, General Purpose | - | Bipolar | 3V ~ 9V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Logic | Half Bridge (2) | - | - | - | - | - | 2.2V ~ 9V | 800mA | Over Temperature | - | - | - | - | - | - | - | - | - | Inductive | - | - | - | - | - | - | ||
![]() LB1940U-TLM-E Sanyo | 336023 |
| - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | 20-TSSOP | - | - | - | - | - | - | Sanyo | - | - | Bulk | - | Obsolete | Compliant | - | - | -20°C ~ 80°C (TA) | Digi-Reel® | - | - | - | - | - | - | - | - | 85 °C | -20 °C | - | DC Motors, General Purpose, Stepper Motors | - | Bipolar | 1.9V ~ 6.5V | - | - | - | - | Driver | 2 | - | - | - | - | - | - | - | - | Logic | Half Bridge (4) | 400mA | - | - | - | - | 1.6V ~ 7.5V | - | - | - | - | - | - | - | Brushed DC | - | Bipolar | - | - | - | - | - | - | - | - | ||
![]() LB1933M-MPB-E Sanyo | 699 |
| - | - | Surface Mount | 14-LSOP (0.173, 4.40mm Width) | - | 14-SOIC / 14MFPS | - | - | - | - | - | - | Sanyo | - | - | Tube | - | Obsolete | - | - | - | -30°C ~ 75°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | DC Motors, General Purpose, Stepper Motors | - | Bipolar | 2.2V ~ 7.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Logic | Half Bridge (4) | - | - | - | - | - | 1.8V ~ 7.5V | 1A | Over Temperature | - | - | - | - | - | - | - | - | - | Inductive | - | - | - | - | - | - | ||
![]() LV8068V-TLM-H Sanyo | 1948 |
| - | - | - | - | - | - | - | - | - | - | - | - | Sanyo | - | - | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |