- Mfr
- Package
- Product Status
- Series
- Applications
- Interface
- Mounting Type
- Operating Temperature
- Output Configuration
- Package / Case
- Supplier Device Package
- Technology
Attribute column
Manufacturer
Sanyo PMIC - Full, Half-Bridge Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Mfr | Package | Product Status | Operating Temperature | Series | Applications | Technology | Voltage - Supply | Interface | Output Configuration | Voltage - Load | Current - Output / Channel | Fault Protection | Rds On (Typ) | Current - Peak Output | Load Type | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LV8068V-TLM-H Sanyo | 1948 |
| - | - | - | - | Sanyo | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STK621-061-E Sanyo | 14855 |
| - | Through Hole | 22-SIP, 18 Leads, Formed Leads | 22-SIP | Sanyo | Tray | Obsolete | -20°C ~ 150°C (TJ) | - | AC Motors | IGBT | 12.5V ~ 17.5V | Logic | Half Bridge (3) | 400V (Max) | 30A | Current Limiting, Over Temperature, UVLO | - | 45A | Inductive | Auto Restart, Bootstrap Circuit, Status Flag |