- Mfr
- Product Status
- Series
- Package
- Applications
- Operating Temperature
- Package / Case
- Technology
- Current - Output
- Function
- Interface
- Motor Type - AC, DC
Attribute column
Manufacturer
Sanyo PMIC - Motor Drivers, Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Base Product Number | Brand | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Package Code | Manufacturer Part Number | Maximum Operating Temperature | Mfr | MIL Type | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Supply Voltage-Nom (Vsup) | Unit Weight | Voltage Rating DC | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | Temperature Coefficient | Type | Resistance | Terminal Finish | Applications | Capacitance | Subcategory | Power Rating | Technology | Voltage - Supply | Terminal Position | Terminal Form | Terminal Pitch | Reach Compliance Code | Current Rating | Termination Style | JESD-30 Code | Function | Qualification Status | Brand Name | Power Supplies | Temperature Grade | Interface | Ripple Current | Test Frequency | Output Configuration | Current - Output | Supply Current-Max (Isup) | Terminal Type | Product Type | ESR | Voltage - Load | Motor Type - AC, DC | Motor Type - Stepper | Step Resolution | Product | Features | Product Category | Diameter | Length | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LB1962M-TLM-E Sanyo | In Stock | - | - | Obsolete (Last Updated: 2 years ago) | - | - | YES | - | - | 10 | - | - | - | - | ON SEMICONDUCTOR | ON Semiconductor | 751BX | LB1962M-TLM-E | - | - | - | - | 3 | - | - | 90 °C | -30 °C | - | PLASTIC/EPOXY | SSOP | SSOP, SOP10,.25,40 | SOP10,.25,40 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | - | Obsolete | - | 5.73 | Non-Compliant | 5 V | - | - | - | - | - | - | e6 | Yes | - | - | - | - | Tin/Bismuth (Sn/Bi) | - | - | Motion Control Electronics | - | BIPOLAR | - | DUAL | GULL WING | 1 mm | unknown | - | - | R-PDSO-G10 | - | Not Qualified | ON Semiconductor | 5 V | OTHER | - | - | - | - | - | 9.1 mA | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() LV8019VTLME Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LB11660RV-TLM-H. Sanyo | 73690 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LB11875-MPB-E Sanyo | 504 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sanyo | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LB1651-E Sanyo | 1807 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sanyo | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LA6548NH-E Sanyo | 703 |
| - | - | Surface Mount | 28-SOP (0.311, 7.90mm Width) Exposed Pad + 2 Heat Tabs | - | - | 28-HSOP-H | - | LA6548 | - | - | - | - | - | - | - | - | Sanyo | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STK672-432B-E Sanyo | In Stock | - | - | - | Through Hole | 19-SSIP Formed Leads | - | - | 19-SIP | - | STK672 | - | - | - | - | ABB | - | - | - | Sanyo | - | - | - | DIN Rail | - | - | - | Tube | - | - | - | - | - | - | - | - | Obsolete | - | No | - | - | - | -20°C ~ 105°C (TC) | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | Power MOSFET | 4.75V ~ 5.25V | - | - | - | - | 40 A | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | Parallel | - | - | Half Bridge (2) | 2A | - | Screw | - | - | 0V ~ 46V | - | Unipolar | 1, 1/2, 1/4, 1/8, 1/16 | - | - | - | - | - | - | ||
![]() LV8805SV-MPB-H Sanyo | In Stock | - | - | - | Surface Mount | 20-LFSOP (0.173, 4.40mm Width) | - | - | 20-SSOPJ | - | - | - | - | - | - | ABB | - | G1MP2-42R01F1 | - | Sanyo | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | -40°C ~ 95°C (TA) | - | - | - | - | - | - | - | - | - | - | Fan Motor Driver | - | - | - | Bi-CMOS | 6V ~ 15V | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | PWM | - | - | Half Bridge (3) | 1.2A | - | - | - | - | 6V ~ 15V | Brushless DC (BLDC) | - | - | - | - | - | - | - | - | ||
![]() LV8413GP-TE-L-H Sanyo | In Stock | - | - | - | Surface Mount | 16-WFQFN | - | - | 16-VCT (2.6x2.6) | - | - | - | - | - | - | - | - | - | - | Sanyo | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | -30°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | Camera | - | - | - | Bi-CMOS | 2.5V ~ 5.5V | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | Parallel | - | - | Half Bridge (4) | 400mA | - | - | - | - | 2.5V ~ 5.5V | Brushed DC | Bipolar | - | - | - | - | - | - | - | ||
![]() STK621-740-E Sanyo | 4359 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sanyo | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LV8019LP-TLM-E Sanyo | 1989 |
| - | - | Surface Mount | 9-UFBGA, WLCSP | - | - | 9-WLP (1.47x1.47) | - | - | Glenair | - | 1 | - | Glenair | - | - | - | Sanyo | MIL-DTL-38999 III, IV | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | -30°C ~ 85°C | - | 388 | - | - | - | - | - | - | - | - | General Purpose | - | Circular Connectors | - | Bi-CMOS | 2.7V ~ 6V | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | Parallel | - | - | Half Bridge (2) | 1.2A | - | - | Circular MIL Spec Backshells | - | 3V ~ 7.4V | Brushed DC | - | - | - | - | Circular MIL Spec Backshells | - | - | - | ||
![]() STK672-400C-E Sanyo | In Stock | - | - | - | Through Hole | 19-SSIP Formed Leads | - | - | 19-SIP | - | - | Glenair | - | 1 | - | Glenair | - | - | - | Sanyo | MIL-DTL-38999 I, II | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | 150°C (TJ) | - | 388 | - | - | - | - | - | - | - | - | General Purpose | - | Circular Connectors | - | Power MOSFET | 4.75V ~ 5.25V | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | Parallel | - | - | Half Bridge (2) | 2A | - | - | Circular MIL Spec Backshells | - | 10V ~ 45V | - | Unipolar | 1, 1/2, 1/4, 1/8, 1/16 | - | - | Circular MIL Spec Backshells | - | - | - | ||
![]() LB11826-E Sanyo | 185 |
| - | - | Through Hole | 28-SDIP (0.500, 12.70mm) | - | - | 28-HDIP | - | - | Glenair | - | - | - | Glenair | - | - | - | Sanyo | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | -20°C ~ 80°C (TA) | - | - | - | - | - | - | - | - | - | - | General Purpose | - | Wire & Cable Management | - | - | 9.5V ~ 28V | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | PWM | - | - | Half Bridge (3) | 2.5A | - | - | - | - | 9.5V ~ 28V | Brushless DC (BLDC) | - | - | - | - | Conduit Fittings & Accessories | - | - | - | ||
![]() LA6242H-TE-L-E. Sanyo | 1600 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STK621-717-E Sanyo | 1759 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sanyo | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STK621-034B1-E Sanyo | 1969 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sanyo | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STK621-061A-E Sanyo | 32 |
| - | - | - | - | - | - | - | - | - | CTS Electronic Components | - | 1000 | - | CTS | - | - | - | Sanyo | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | -20°C ~ 100°C | Reel | 753 | - | - | - | - | - | - | - | - | Fan Motor Driver | - | Resistors | - | CMOS | 450V | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | - | Pre-Driver - Half Bridge (3) | 15A | - | - | Resistor Networks & Arrays | - | - | - | Multiphase | - | Networks | - | Resistor Networks & Arrays | - | - | - | ||
![]() LB11685VH-MPB-H Sanyo | 303 |
| - | - | Surface Mount | 28-SOP (0.220, 5.60mm Width) + 2 Heat Tabs | - | - | 28-HSOP | - | - | Welwyn Components / TT Electronics | - | 3000 | - | TT Electronics | - | - | - | Sanyo | - | - | - | - | PCB Mount | - | - | Bulk | - | - | - | - | - | - | - | - | Obsolete | - | Details | - | - | - | -40°C ~ 85°C | Reel | LCS | - | - | - | 2 Terminal | - | - | - | - | Current Sense | - | Resistors | - | Bipolar | 4.5V ~ 18V | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | Parallel | - | - | Half Bridge (3) | 1.2A | - | - | Current Sense Resistors | - | 4.5V ~ 18V | Brushless DC (BLDC) | - | - | - | - | Current Sense Resistors - SMD | - | - | - | ||
![]() LB8503V-MPB-E Sanyo | In Stock | - | - | - | Surface Mount | 16-LSSOP (0.173, 4.40mm Width) | - | 3 Pin | 16-SSOP | - | - | EPCOS / TDK | 0.2 | 260 | - | EPCOS / TDK | - | - | + 85 C | Sanyo | - | - 40 C | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | Obsolete | - | Details | - | - | 450 VDC | -30°C ~ 95°C | - | B43305 | 20 % | - | - | - | - | Aluminum Electrolytic Capacitors Snap-in Capacitors | - | - | Fan Controller | 330 uF | Capacitors | - | - | 5.5V ~ 6.5V, 7.5V ~ 17V | - | - | - | - | - | Snap In | - | Controller - Speed | - | - | - | - | Analog, PWM | 1.88 A | 100 Hz | Pre-Driver - Half Bridge (3) | 3mA | - | - | Electrolytic Capacitors | 410 mOhms | - | Brushless DC (BLDC), Brushed DC | - | - | General Purpose Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors - Snap In | 25 mm | 50 mm | - | ||
![]() LB1947-E Sanyo | 2420 |
| - | - | Through Hole | 13-SIP Exposed Tab | - | - | 13-SIPHJ | - | - | TE Connectivity / Holsworthy | - | 250 | - | TE Connectivity | - | - | + 155 C | Sanyo | - | - 55 C | - | - | PCB Mount | - | - | Tube | - | - | - | - | - | - | 6-1879695-7 | - | Obsolete | - | - | - | 0.008466 oz | - | -20°C ~ 85°C (TA) | Bulk | H8 | 0.1 % | - | - | - | 100 PPM / C | - | 60.4 kOhms | - | General Purpose | - | Resistors | 250 mW (1/4 W) | Metal Film | 4.75V ~ 5.25V | - | - | - | - | - | Axial | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | Parallel | - | - | Half Bridge (2) | 2A | - | - | Metal Film Resistors | - | 10V ~ 45V | Brushed DC | - | - | - | - | Metal Film Resistors - Through Hole | 2.5 mm | 7.2 mm | - |