- Mfr
- Product Status
- Series
- Package
- Applications
- Operating Temperature
- Package / Case
- Technology
- Current - Output
- Function
- Interface
- Motor Type - AC, DC
Attribute column
Manufacturer
Sanyo PMIC - Motor Drivers, Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Supplier Device Package | Weight | Base Product Number | For Use With/Related Products | Mfr | Motor Drive Type | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Series | Type | Max Operating Temperature | Min Operating Temperature | Applications | Technology | Voltage - Supply | Current Rating | Function | Output Voltage | Max Output Current | Interface | Max Supply Voltage | Min Supply Voltage | Output Configuration | Output Current | Current - Output | Max Output Voltage | Voltage - Load | Input Current | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Motor Type | Motor Type - AC, DC | Control / Drive Type | Number of Motors | Motor Type - Stepper | Step Resolution | Features | Width | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LB1976-E Sanyo | 3 |
| - | - | Through Hole | 28-SDIP (0.500, 12.70mm) Exposed Pad | 28-HDIP | - | - | - | Sanyo | - | Tube | Obsolete | - | - | -20°C ~ 100°C (TA) | - | - | - | - | Appliance | Bipolar | 4.5V ~ 6.7V | - | Driver - Fully Integrated, Control and Power Stage | - | - | Parallel | - | - | Half Bridge (3) | - | 2.5A | - | 20V ~ 56V | - | - | - | - | Brushless DC (BLDC) | - | - | - | - | - | - | - | ||
![]() LB11868V-MPB-H Sanyo | 285 |
| - | - | Surface Mount | 20-LFSOP (0.173, 4.40mm Width) | 20-SSOPJ | - | - | - | Sanyo | - | Tube | Obsolete | - | - | -30°C ~ 95°C (TA) | - | - | - | - | Fan Controller | - | 4V ~ 16V | - | Controller - Speed | - | - | Parallel, PWM | - | - | Pre-Driver - Half Bridge (2) | - | - | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | - | - | - | - | - | ||
![]() LV8075LP-TE-L-E Sanyo | 2123 |
| - | - | Surface Mount | 16-WFQFN | 16-VCT (2.6x2.6) | - | - | - | Sanyo | - | Bulk | Obsolete | - | - | -30°C ~ 85°C (TA) | - | - | - | - | General Purpose | Bi-CMOS | 2.5V ~ 5.5V | - | Driver - Fully Integrated, Control and Power Stage | - | - | Parallel | - | - | Half Bridge (2) | - | 500mA | - | 2.5V ~ 5.5V | - | - | - | - | Brushed DC | - | - | - | - | - | - | - | ||
![]() LB11988H-TLM-E Sanyo | 5000 | - | - | - | Surface Mount | 28-SOP (0.311, 7.90mm Width) Exposed Pad + 2 Heat Tabs | 28-HSOP-HC | - | - | - | Sanyo | - | Bulk | Obsolete | - | - | -30°C ~ 85°C (TA) | - | - | - | - | Fan Motor Driver | Bipolar | 7V ~ 22V | - | Driver - Fully Integrated, Control and Power Stage | - | - | Parallel | - | - | Half Bridge (3) | - | 1.3A | - | 5V ~ 22V | - | - | - | - | Brushless DC (BLDC) | - | - | - | - | - | - | - | ||
![]() LV8747T-TLM-E Sanyo | 1023 | - | - | - | Surface Mount | 64-TQFP Exposed Pad | 64-TQFP (7x7) | - | - | - | Sanyo | - | Bulk | Obsolete | - | - | -20°C ~ 85°C (TA) | - | - | - | - | General Purpose | Bi-CMOS | 0V ~ 5V | - | Driver - Fully Integrated, Control and Power Stage | - | - | Parallel | - | - | Half Bridge (8) | - | 500mA, 1.5A | - | 10V ~ 35V | - | - | - | - | - | - | - | Bipolar | - | - | - | - | ||
![]() LB11970RV-MPB-H Sanyo | 880 |
| - | - | Surface Mount | 18-LSOP (0.173, 4.40mm Width) | 18-SSOP | - | - | - | Sanyo | - | Tube | Obsolete | - | - | -30°C ~ 90°C (TA) | - | - | - | - | Fan Motor Driver | Bipolar | 4.5V ~ 16V | - | Driver - Fully Integrated, Control and Power Stage | - | - | Parallel, PWM | - | - | Half Bridge (2) | - | 1.2A | - | 3.5V ~ 16V | - | - | - | - | Brushless DC (BLDC) | - | - | - | - | - | - | - | ||
![]() LB1948M-TE-L-E Sanyo | 1000 | - | - | - | - | - | - | - | - | - | Sanyo | - | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LV8761V-MPB-E Sanyo | 1454 |
| - | - | Surface Mount | 36-LSOP (0.220, 5.60mm Width) Exposed Pad | 36-SSOPJ | - | - | - | Sanyo | - | Tube | Obsolete | - | - | -20°C ~ 85°C (TA) | - | - | - | - | General Purpose | Bi-CMOS | 3V ~ 5.5V | - | Driver - Fully Integrated, Control and Power Stage | - | - | Parallel | - | - | Half Bridge (2) | - | 3A | - | 9V ~ 35V | - | - | - | - | Brushed DC | - | - | - | - | - | - | - | ||
![]() LB11970FV-TLM-H Sanyo | 2000 |
| - | - | Surface Mount | 18-LSOP (0.173, 4.40mm Width) | 18-SSOP | - | - | - | Sanyo | - | Bulk | Active | - | - | -30°C ~ 90°C (TA) | - | - | - | - | Fan Motor Driver | Bipolar | 4.5V ~ 16V | - | Driver - Fully Integrated, Control and Power Stage | - | - | Parallel, PWM | - | - | Half Bridge (2) | - | 1.2A | - | 3.5V ~ 16V | - | - | - | - | Brushless DC (BLDC) | - | - | - | - | - | - | - | ||
![]() STK554-390A-E Sanyo | 4837 |
| - | - | Through Hole | 29-SSIP Module, 21 Leads, Formed Leads | 29-SIP | - | STK554 | - | Sanyo | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LB1947VC-XE Sanyo | 239 |
| - | - | Through Hole | 15-SSIP Exposed Pad, Formed Leads | 15-HZIP | - | - | - | Sanyo | - | Bulk | Obsolete | - | - | -20°C ~ 85°C | - | - | - | - | General Purpose | Bipolar | 4.75V ~ 45V | - | Driver - Fully Integrated, Control and Power Stage | - | - | Parallel | - | - | Half Bridge (2) | - | 2A | - | 10V ~ 45V | - | - | - | - | Brushed DC | - | - | - | - | - | - | - | ||
![]() LV8860V-TLM-H Sanyo | 1072 | - | - | - | Surface Mount | 16-LSSOP (0.173, 4.40mm Width) | 16-SSOP | - | LV886 | - | Sanyo | - | Bulk | Active | - | - | -40°C ~ 95°C (TA) | - | - | - | - | Fan Motor Driver | Bi-CMOS | 6V ~ 34V | - | Driver - Fully Integrated, Control and Power Stage | - | - | Parallel, PWM | - | - | Half Bridge (2) | - | 700mA | - | 6V ~ 34V | - | - | - | - | Brushed DC | - | - | - | - | - | - | - | ||
![]() LV8713T-TLM-H Sanyo | In Stock | - | - | - | Surface Mount | 24-TFSOP (0.173, 4.40mm Width) | 24-TSSOP | - | LV871 | - | Sanyo | - | Bulk | Active | - | - | -20°C ~ 85°C (TA) | - | - | - | - | General Purpose | Bi-CMOS | 2.7V ~ 5.5V | - | Driver - Fully Integrated, Control and Power Stage | - | - | Parallel | - | - | Half Bridge (4) | - | 800mA | - | 4V ~ 16V | - | - | - | - | - | - | - | Bipolar | - | - | - | - | ||
![]() BS1D200P10 Sanyo Denki | 2121 |
| - | External | Chassis Mount | - | - | 90 g | BS1D200P | SH142, SH228, 103H7123-57, 103H7126-57, 103H7121-57, 103H782 Series | Sanyo Denki SanMotion Products | Step Motor Drive | Box | Active | Compliant | 36 V | 0°C ~ 50°C | BS | Module | 50 °C | 0 °C | - | - | 24 ~ 36VDC | 3 A | - | 40 V | 2 A | - | 36 V | 24 V | - | 10 mA | 3A | 40 V | - | 3 A | 36 V | 24 V | Stepper | - | Stepper, Bipolar | 1 | - | - | - | 64 mm | No SVHC | ||
![]() X-MIND-B6 Sanyo Denki | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | 230 V | - | - | - | - | - | 6 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LV8481CS-TE-L-H Sanyo | 5000 |
| - | - | Surface Mount | 10-XFBGA, WLCSP | 10-WLP (2.47x.97) | - | - | - | Sanyo | - | Bulk | Obsolete | - | - | -30°C ~ 85°C (TA) | - | - | - | - | Camera | Bi-CMOS | 2.4V ~ 4.5V | - | Driver - Fully Integrated, Control and Power Stage | - | - | I²C | - | - | Half Bridge (4) | - | - | - | 2.4V ~ 4.5V | - | - | - | - | - | - | - | Bipolar | 1, 1/2, 1/4, 1/8, 1/16 | - | - | - |