- AC Outlets
- Applications
- Approval Agency
- Backup Time - Max Load
- Cord Length
- Form
- Height
- Input Connector
- Media Lines Protected
- Mfr
- Output Connector
- Package
Attribute column
Manufacturer
Sanyo Uninterruptible Power Supply (UPS) Systems
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Adjustment | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Voltage, Rating | Packaging | Series | Size / Dimension | Tolerance | Temperature Coefficient | Type | Resistance | Applications | Subcategory | Power Rating | Orientation | Termination Style | Approval Agency | Voltage - Output | Product Type | Number of Turns | Taper | Form | Cord Length | Input Connector | Output Connector | Power - Rated | AC Outlets | Element Type | Product | Media Lines Protected | Backup Time - Max Load | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E11B302A001AMUJ Sanyo | In Stock | - | - | - | - | - | - | - | - | Sanyo Denki | - | - | Tape & Box (TB) | Active | - | - | - | - | 28.465 L x 17.126 W (723.00mm x 435.00mm) | - | - | - | - | Network, Single Phase | - | - | - | - | - | 100V | - | - | - | Rackmount | - | NEMA L5-30P | NEMA L5-30R (2) | 3kVA / 2400W | 2 | - | - | RS-232C | 3 minutes | - | 3.386 (86.00mm) | - | - | ||
![]() E11B102A001AMUJ Sanyo | In Stock | - | - | - | Top Slot | Nidec Copal | 200 | Nidec | + 150 C | Sanyo Denki | - 65 C | PCB Mount | Tape & Box (TB) | Active | Details | 1 V | Bulk | SM-42 | 28.465 L x 17.126 W (723.00mm x 435.00mm) | 10 % | 100 PPM / C | Gull Wing Terminal Trimmer | 10 Ohms | Network, Single Phase | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | Vertical Adjustment | SMD/SMT | - | 100V | Trimmer Resistors | 11 | Linear | Rackmount | - | NEMA 5-15P | NEMA 5-15R (6) | 1kVA / 800W | 6 | Cermet | Multiturn | RS-232C | 3 minutes | Trimmer Resistors - SMD | 5.1 mm | 4.8 mm | 3.5 mm | ||
![]() E11B202A001AMUJ Sanyo | In Stock | - | - | - | - | - | - | - | - | Sanyo Denki | - | - | Tape & Box (TB) | Active | - | - | - | - | 28.465 L x 17.126 W (723.00mm x 435.00mm) | - | - | - | - | Network, Single Phase | - | - | - | - | - | 100V | - | - | - | Rackmount | - | NEMA L5-30P | NEMA L5-30R (2) | 2kVA / 1600W | 2 | - | - | RS-232C | 3 minutes | - | 3.386 (86.00mm) | - | - |