- Relay Type
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- ECCN Code
- CoilResistance
- Operate Time
- Release Time
- Body Height
- Coil Current(DC)-Max
- Coil Operate Voltage(DC)
- Coil Power
Attribute column
Manufacturer
Sanyo Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Mounting Feature | Number of Terminals | End Contact Material | Coil Voltage-Nom | CoilResistance | Contact Materials | ElectricalLife | Ihs Manufacturer | Manufacturer Series | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Rohs Code | Operating Temperature | Series | ECCN Code | Reach Compliance Code | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Termination Type | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | Seal Rating | Input Switching Control Type | Coil Insulation | Contact (AC) Max Power Rating R Load | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Features | Terminal Length | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRG-S-112DM-F Sanyo | In Stock | - | - | Through Hole | - | - | - | - | - | 900 Ohms | Silver Tin Oxide (AgSnO) | - | - | - | Sanyou Relay | - | - | Box | - | Active | - | -40°C ~ 105°C | - | - | - | - | PC Pin | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 15 ms | 12VDC | Non Latching | 277VAC - Max | 20 mA | 10 ms | 9 VDC | 20 A | - | 1.2 VDC | - | - | - | - | Sealed - Flux Protection | - | Class F | - | - | - | - | - | - | - | - | - | - | ||
![]() SJ-S-105LMH Sanyo | In Stock | - | - | Through Hole | - | - | - | - | - | 55 Ohms | Silver Tin Oxide (AgSnO) | - | - | - | Sanyou Relay | - | - | Box | - | Active | - | -40°C ~ 105°C | - | - | - | - | PC Pin | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 10 ms | 5VDC | Non Latching | 277VAC - Max | 90 mA | 5 ms | 3.75 VDC | 12 A | - | 0.25 VDC | - | - | - | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM-S-124D-F Sanyo | In Stock | - | - | Through Hole | - | - | - | - | - | 1.44 kOhms | Silver Nickel (AgNi) | - | - | - | Sanyou Relay | - | - | Box | - | Active | - | -40°C ~ 85°C | - | - | - | - | PC Pin | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | 15 ms | 24VDC | Non Latching | 277VAC - Max | 17 mA | 10 ms | 18 VDC | 20 A | - | 2.4 VDC | - | - | - | - | Sealed - Flux Protection | - | Class F | - | - | - | - | - | - | - | - | - | - | ||
![]() SRD-S-112DM(F-11) Sanyo | In Stock | - | - | Through Hole | - | - | - | - | - | 400 Ohms | Silver Tin Oxide (AgSnO) | - | - | - | Sanyou Relay | - | - | Box | - | Active | - | -40°C ~ 85°C | - | - | - | - | PC Pin | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 8 ms | 12VDC | Non Latching | 277VAC - Max | 30 mA | 5 ms | 9 VDC | 15 A | - | 0.6 VDC | - | - | - | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SRD-SH-112D Sanyo | In Stock | - | - | Through Hole | - | - | - | - | - | 400 Ohms | Silver Tin Oxide (AgSnO) | - | - | - | Sanyou Relay | - | - | Box | - | Active | - | -40°C ~ 85°C | SRD | - | - | - | PC Pin | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | 8 ms | 12VDC | Non Latching | 277VAC - Max | 30 mA | 5 ms | 9 VDC | 12 A | - | 0.6 VDC | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SJ-S-105DM Sanyou Relays | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | SANYOU ELECTRICAL APPLIANCES 2011 INC | SJ-M(5A) | - | - | - | - | Contact Manufacturer | - | - | - | - | EAR99 | unknown | - | - | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMF-S-124DMV Sanyou Relays | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | SANYOU ELECTRICAL APPLIANCES 2011 INC | - | - | - | - | - | Contact Manufacturer | - | Yes | - | - | - | unknown | - | - | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SLA-S-112D Sanyou Relays | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | SANYOU ELECTRICAL APPLIANCES 2011 INC | SLA | - | - | - | - | Contact Manufacturer | - | - | - | - | EAR99 | unknown | - | - | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SRD-S-109D Sanyou Relays | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | SANYOU ELECTRICAL APPLIANCES 2011 INC | - | - | - | - | - | Contact Manufacturer | - | - | - | - | EAR99 | unknown | - | - | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SJ-S-112EMS Sanyou Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SJE-S-105D Sanyou Relays | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | SANYOU ELECTRICAL APPLIANCES 2011 INC | SJE | - | - | - | - | Contact Manufacturer | - | - | - | - | EAR99 | unknown | - | - | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SRB-SH-124DM2 Sanyou Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM-S-212DM Sanyou Relays | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | SANYOU ELECTRICAL APPLIANCES 2011 INC | - | - | - | - | - | Contact Manufacturer | - | - | - | - | EAR99 | unknown | - | - | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM-S-224DM Sanyou Relays | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | SANYOU ELECTRICAL APPLIANCES 2011 INC | - | - | - | - | - | Contact Manufacturer | - | - | - | - | EAR99 | unknown | - | - | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SRB-S-112DM3 Sanyou Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM-S-118DM-F Sanyou Relays | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | SANYOU ELECTRICAL APPLIANCES 2011 INC | - | - | - | - | - | Contact Manufacturer | - | - | - | - | EAR99 | unknown | - | - | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFK-112DMP Sanyou Relays | In Stock | - | Datasheet | - | NO | THROUGH HOLE-STRAIGHT | - | - | - | 160 Ω | - | 100000 Cycle(s) | SANYOU ELECTRICAL APPLIANCES 2011 INC | - | - | 70 °C | -30 °C | - | Contact Manufacturer | - | - | - | - | EAR99 | unknown | CQC; CUL; TUV; UL | - | - | - | - | - | - | SOLDER | - | POWER/SIGNAL RELAY | 20 A | 20A@250VAC | 20 ms | - | - | - | - | 10 ms | - | - | 900 mW | - | 250 V | AC | MOMENTARY | DC | - | - | - | - | SPST | 12 V | 0.075 A | - | 9 V | 0.6 V | - | - | 23.3 mm | ||
![]() SRG-S-105DM-F Sanyou Relays | In Stock | - | Datasheet | - | NO | THROUGH HOLE-STRAIGHT | - | - | - | 69.5 Ω | - | 100000 Cycle(s) | SANYOU ELECTRICAL APPLIANCES 2011 INC | - | - | 105 °C | -40 °C | - | Contact Manufacturer | - | - | - | - | EAR99 | unknown | CQC; CUL; UL; VDE | - | 21 mm | 16 mm | 21mm x 16mm x 25.1mm | - | - | SOLDER | - | POWER/SIGNAL RELAY | 20 A | 20A@277VAC | 15 ms | - | - | - | - | 10 ms | - | - | 360 mW | - | 277 V | AC | MOMENTARY | DC | - | - | - | - | SPST | 5 V | 0.072 A | - | 3.75 V | 0.5 V | - | - | 25.1 mm | ||
![]() SRB-S-112DM Sanyou Relays | In Stock | - | Datasheet | - | NO | THROUGH HOLE-STRAIGHT | 4 | SILVER TIN OXIDE | 12 V | 720 Ω | - | 100000 Cycle(s) | SANYOU ELECTRICAL APPLIANCES 2011 INC | - | - | 105 °C | -40 °C | - | Contact Manufacturer | - | - | - | - | EAR99 | unknown | CQC; CUL; TUV; UL; VDE | - | 20.5 mm | 7 mm | 20.5mm x 7mm x 15.1mm | 50 mΩ | 1000000000 Ω | SOLDER | - | POWER/SIGNAL RELAY | 5 A | 5A@277VAC | 20 ms | - | - | - | - | 10 ms | - | - | 200 mW | - | 277 V | AC | MOMENTARY | DC | - | Random | - | 1385VA@277VAC | SPST | 15.6 V | 0.017 A | 1 FORM A | 9 V | 0.6 V | - | 0.003403606807213615 inch | 15.1 mm | ||
![]() SZ-S-112L Sanyou Relays | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | SANYOU ELECTRICAL APPLIANCES 2011 INC | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |