- Relay Type
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- ECCN Code
- CoilResistance
- Operate Time
- Release Time
- Body Height
- Coil Current(DC)-Max
- Coil Operate Voltage(DC)
- Coil Power
Attribute column
Manufacturer
Sanyo Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Terminals | End Contact Material | Coil Voltage-Nom | CoilResistance | ElectricalLife | Ihs Manufacturer | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Rohs Code | ECCN Code | Reach Compliance Code | Reference Standard | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Termination Type | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Release Time | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | Input Switching Control Type | Contact (AC) Max Power Rating R Load | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Terminal Length | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRB-S-124DM3 Sanyou Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM-S-105DMT-F Sanyou Relays | In Stock | - | Datasheet | - | - | - | - | - | - | - | SANYOU ELECTRICAL APPLIANCES 2011 INC | - | - | - | Contact Manufacturer | - | EAR99 | unknown | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMF-S-112DBV Sanyou Relays | In Stock | - | Datasheet | - | - | - | - | - | - | - | SANYOU ELECTRICAL APPLIANCES 2011 INC | - | - | - | Contact Manufacturer | Yes | - | unknown | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM-S-105D-F Sanyou Relays | In Stock | - | Datasheet | - | - | - | - | - | - | - | SANYOU ELECTRICAL APPLIANCES 2011 INC | - | - | - | Contact Manufacturer | - | EAR99 | unknown | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SRG-SH-124D Sanyou Relays | In Stock | - | Datasheet | - | - | - | - | - | - | - | SANYOU ELECTRICAL APPLIANCES 2011 INC | - | - | - | Contact Manufacturer | Yes | - | unknown | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SJ-S-105LM Sanyou Relays | In Stock | - | Datasheet | - | - | - | - | - | - | - | SANYOU ELECTRICAL APPLIANCES 2011 INC | - | - | - | Contact Manufacturer | - | EAR99 | unknown | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SRD-S-105DM Sanyou Relays | In Stock | - | Datasheet | - | - | - | - | - | - | - | SANYOU ELECTRICAL APPLIANCES 2011 INC | - | - | - | Contact Manufacturer | - | EAR99 | unknown | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SRB-SH-105DM1 Sanyou Relays | In Stock | - | Datasheet | NO | THROUGH HOLE-STRAIGHT | 4 | SILVER CADMIUM OXIDE | 5 V | 125 Ω | 100000 Cycle(s) | SANYOU ELECTRICAL APPLIANCES 2011 INC | - | 105 °C | -40 °C | Contact Manufacturer | - | EAR99 | unknown | CQC; CUL; TUV; UL; VDE | 20.5 mm | 7 mm | 20.5mm x 7mm x 15.1mm | 50 mΩ | 1000000000 Ω | SOLDER | POWER/SIGNAL RELAY | 5 A | 5A@277VAC | 20 ms | 10 ms | 200 mW | 277 V | AC | MOMENTARY | DC | Random | 1385VA@277VAC | SPST | 6.5 V | 0.04 A | 1 FORM A | 3.75 V | 0.25 V | 0.003403606807213615 inch | 15.1 mm | ||
![]() SFK-112DMP-E Sanyou Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SRB-S-105DM1 Sanyou Relays | In Stock | - | Datasheet | NO | THROUGH HOLE-STRAIGHT | 4 | SILVER CADMIUM OXIDE | 5 V | 125 Ω | 100000 Cycle(s) | SANYOU ELECTRICAL APPLIANCES 2011 INC | - | 105 °C | -40 °C | Contact Manufacturer | - | EAR99 | unknown | CQC; CUL; TUV; UL; VDE | 20.5 mm | 7 mm | 20.5mm x 7mm x 15.1mm | 50 mΩ | 1000000000 Ω | SOLDER | POWER/SIGNAL RELAY | 5 A | 5A@277VAC | 20 ms | 10 ms | 200 mW | 277 V | AC | MOMENTARY | DC | Random | 1385VA@277VAC | SPST | 6.5 V | 0.04 A | 1 FORM A | 3.75 V | 0.25 V | 0.003403606807213615 inch | 15.1 mm | ||
![]() SRB-S-124DM Sanyou Relays | In Stock | - | Datasheet | NO | THROUGH HOLE-STRAIGHT | 4 | SILVER TIN OXIDE | 24 V | 2800 Ω | 100000 Cycle(s) | SANYOU ELECTRICAL APPLIANCES 2011 INC | - | 105 °C | -40 °C | Contact Manufacturer | - | EAR99 | unknown | CQC; CUL; TUV; UL; VDE | 20.5 mm | 7 mm | 20.5mm x 7mm x 15.1mm | 50 mΩ | 1000000000 Ω | SOLDER | POWER/SIGNAL RELAY | 5 A | 5A@277VAC | 20 ms | 10 ms | 200 mW | 277 V | AC | MOMENTARY | DC | Random | 1385VA@277VAC | SPST | 31.2 V | 0.009 A | 1 FORM A | 18 V | 1.2 V | 0.003403606807213615 inch | 15.1 mm | ||
![]() SLA-SH-112DMJ-F-C1 Sanyou Relays | In Stock | - | Datasheet | - | - | - | - | - | - | - | SANYOU ELECTRICAL APPLIANCES 2011 INC | - | - | - | Contact Manufacturer | - | - | unknown | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SJE-S-124DM Sanyou Relays | In Stock | - | Datasheet | - | - | - | - | - | - | - | SANYOU ELECTRICAL APPLIANCES 2011 INC | SJE | - | - | Contact Manufacturer | - | EAR99 | unknown | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMF-S-112DMH Sanyou Relays | In Stock | - | Datasheet | - | - | - | - | - | - | - | SANYOU ELECTRICAL APPLIANCES 2011 INC | - | - | - | Contact Manufacturer | Yes | - | unknown | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMI-S-112L Sanyou Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM-S-112DM-F Sanyou Relays | In Stock | - | Datasheet | - | - | - | - | - | - | - | SANYOU ELECTRICAL APPLIANCES 2011 INC | - | - | - | Contact Manufacturer | - | EAR99 | unknown | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM-S-112D Sanyou Relays | In Stock | - | Datasheet | - | - | - | - | - | - | - | SANYOU ELECTRICAL APPLIANCES 2011 INC | - | - | - | Contact Manufacturer | - | EAR99 | unknown | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SLA-SH-1110DMJ Sanyou Relays | In Stock | - | Datasheet | - | - | - | - | - | - | - | SANYOU ELECTRICAL APPLIANCES 2011 INC | SLA | - | - | Contact Manufacturer | - | EAR99 | unknown | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SJ-SH-112DMH Sanyou Relays | In Stock | - | Datasheet | NO | THROUGH HOLE-STRAIGHT | 4 | SILVER TIN OXIDE | 12 V | 320 Ω | 100000 Cycle(s) | SANYOU ELECTRICAL APPLIANCES 2011 INC | - | 105 °C | -40 °C | Contact Manufacturer | - | - | unknown | CQC; CUL; TUV; UL; VDE | 18.2 mm | 10.2 mm | 18.2mm x 10.2mm x 15.5mm | 100 mΩ | 1000000000 Ω | SOLDER | POWER/SIGNAL RELAY | 12 A | 12A@277VAC | 10 ms | 5 ms | 450 mW | 277 V | AC | MOMENTARY | DC | Random | 3324VA@277VAC | SPST | 15.6 V | 0.037 A | 1 FORM A | 9 V | 0.6 V | 0.0038100076200152403 inch | 15.5 mm | ||
![]() SRD-SH-124D4 Sanyou Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |