Filters
  • Gap Size
  • Ihs Manufacturer
  • JESD-609 Code
  • Mounting Feature
  • Number of Channels
  • Operating Current-Max
  • Operating Temperature-Max
  • Operating Temperature-Min
  • Output Circuit Type
  • Output Current-Max
  • Output Voltage-Max
  • Part Life Cycle Code

Attribute column

Manufacturer

Sanyo Magnetic Sensors - Position, Proximity, Speed (Modules)

View Mode:
2 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Surface Mount

Mounting Feature

Ihs Manufacturer

Measurement Range-Max (mm)

Measurement Range-Min (mm)

Operating Temperature-Max

Operating Temperature-Min

Package Shape/Style

Part Life Cycle Code

Rohs Code

Supply Voltage-Max

Supply Voltage-Min

JESD-609 Code

Terminal Finish

Additional Feature

Reach Compliance Code

Body Length or Diameter

Body Breadth

Output Type

Number of Channels

Termination Type

Response Time

Output Current-Max

Output Voltage-Max

Sensors/Transducers Type

Output Range

VCEsat-Max

Output Circuit Type

Operating Current-Max

Gap Size

Body Height

SPI-335-34
SPI-335-34

SANYO Electric Co Ltd

In Stock

-

Datasheet

YES

SURFACE MOUNT

SANYO ELECTRIC CO LTD

1 mm

1 mm

80 °C

-20 °C

RECTANGULAR

Obsolete

No

1.6 V

1 V

e0

Tin/Lead (Sn/Pb)

0.50V VCE, 10NA DARK CURRENT

unknown

3.4 mm

2.7 mm

ANALOG CURRENT

1

SOLDER

5 µs

1.1 mA

20 V

LINEAR POSITION SENSOR,PHOTOELECTRIC,DIFFUSE

0.03-0.18mA

0.5 V

Transistor

10 mA

1 mm

1.5 mm

SPI315-14
SPI315-14

SANYO Electric Co Ltd

In Stock

-

Datasheet

YES

SURFACE MOUNT

SANYO ELECTRIC CO LTD

-

-

80 °C

-20 °C

-

Transferred

No

-

-

e0

Tin/Lead (Sn/Pb)

-

unknown

-

-

-

1

-

5 µs

1.1 mA

20 V

-

-

0.5 V

Transistor

50 mA

1 mm

-