- Series
- Manufacturer
- Width
- RoHS
- Product Category
- Brand
- Subcategory
- Product Type
- Height
- Factory Pack QuantityFactory Pack Quantity
- Material
- Length
Attribute column
Manufacturer
Schneider Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Material | Housing Material | Mounting Hole Diameter | Body Orientation | Contact Materials | Dimensions | EEPROM | For Use With | Illuminated | Maximum Operating Temperature | Minimum Operating Temperature | Model | Mounting Styles | MSL | Number of I/Os | Output Frequency | RAM | Range | RoHS | Shell Sizes | Special Features | Surface protection | Termination Method | Voltage, Rating | Operating Temperature | Series | Type | Gender | Power Rating | Orientation | Supply Voltage | Depth | Current Rating | Termination Style | Number of Contacts | Contact Gender | Note | Termination Type | Accessory Type | Connectivity | Contact Current Rating | Terminal Type | Operating Temperature Range | Sensor Type | Air Flow | Static Pressure | Overall Length | Contact Configuration | Fits Fan Size | Features | Standard | Operating Voltage | Enclosure Type | Phase | Cut Length | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 01039 Schneider | In Stock | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 195 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 | - | 290 | ||
![]() 04752 Schneider | In Stock | - | - | - | - | HSCo | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 79 mm | - | - | - | - | - | - | - | 79mm | - | - | - | - | ||
![]() 04753 Schneider | In Stock | - | - | - | Panel Mount | - | - | - | - | Gold Plated | - | - | Prisma Ranges Enclosure | Yes | +85°C | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | 48V dc | - | 57M | Busbar | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 mA @ 12 V dc | PC Pin | -25 → +85°C | - | - | - | - | SPST | - | - | - | - | - | - | - | IP67 | - | 1.8m | 32mm | ||
![]() 03031 Schneider | In Stock | - | - | Gold over Copper, Nickel | Cable Mount | Steel | Polymer | - | Straight | - | - | - | - | - | +90°C | -50°C | - | - | - | - | - | - | - | - | 1P | - | Powder coating | Solder | - | - | Redel P | - | - | - | - | - | - | - | - | 2 | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 | - | 600 | ||
![]() 03050 Schneider | In Stock | - | - | - | - | Steel | - | 4.3mm | - | - | 149.4 x 149.4 x 153.5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Speed Control | Powder coating | - | - | - | Windjammer - Bypass 5.7 | - | - | - | - | 24 V dc | 153.5mm | - | - | - | - | - | Lead Wire | - | - | - | - | - | Tach Output | 221.74m³/h | 26.01in/H2O | - | - | - | - | - | - | - | - | - | - | 149.4mm | - | 149.4mm | ||
![]() 03073 Schneider | In Stock | - | - | - | - | Steel | - | - | - | - | 300 x 650mm | - | CVS, INS Series, NSX, VIGI | - | - | - | - | - | - | - | - | - | - | - | - | - | Powder coating | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 38.0 mm | - | - | - | - | - | - | - | - | - | 300 | - | 600 | ||
![]() 03070 Schneider | In Stock | - | - | - | - | Steel | - | - | - | - | 250 x 600mm | - | CVS, INS Series, INV, NSX | - | - | - | - | - | - | - | - | - | SIRIUS | - | - | - | Powder coating | - | 480 V ac | - | - | - | - | 132 kW | - | - | - | 470 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | IP00, IP20 | 250 | - | 600 | ||
![]() 01053 Schneider | In Stock | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | Base complete | - | - | - | 0 → 550Hz | - | - | - | - | - | - | - | - | - | SINAMICS G115D | - | - | 0.37 kW | - | 380 → 480 V | - | 1.23 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | 150 | - | 300 | ||
![]() LC1K1610M7 Schneider | 36 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3PST-NO | - | - | - | 690VAC | - | - | - | - | - | - | - | ||
![]() 15510 Schneider | In Stock | - | - | - | - | ABS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | RH | - | - | - | - | - | - | - | - | - | - | Battery Door | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Handheld | - | - | - | - | - | - | ||
![]() 04678 Schneider | In Stock | - | - | - | SMD | - | - | - | - | - | - | none | Linergy BS Busbar, Linergy LGYE Busbar, Prisma P Enclosure | - | - | - | - | - | - | 25 | - | 16kB | Linergy | Yes | - | - | - | - | - | -40...+85°C | ATSAM | - | - | - | - | - | - | - | - | - | - | - | - | Busbar Support | I2C, LIN, SPI, USART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KSB400DCZFL21 Schneider | In Stock | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | Fan Guard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60x60mm | for Series 600 | - | - | - | - | - | - | - | - | - | ||
![]() LVSXQ418 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panel | - | - | - | - | - | Yes | - | - | - | - | 50 V | - | P | - | Male | - | Straight | - | - | 7,5 A | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | XLR | - | - | - | - | - | - | - | - | ||
![]() LVSXP413 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panel | - | - | - | - | - | Yes | - | - | - | - | 50 V | - | Combo I | - | Female | - | Straight | - | - | 7,5 A | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | XLR | - | - | - | - | - | - | - | - | ||
![]() LVSXU313 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable | - | - | - | - | - | Yes | - | - | - | - | 50 V | - | XX | - | Female | - | Straight | - | - | 5 A | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | XLR | - | - | - | - | - | - | - | - | ||
![]() LVSXU318 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | NKE6S | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LVSXT413 Schneider | 2586 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | NKE6S | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LVSXT313 Schneider | 2949 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB | - | - | - | - | - | Yes | - | - | - | - | - V | - | - | - | Female | - | Vertical | - | - | - A | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Jack 6,3mm | - | - | - | - | - | - | - | - | ||
![]() kta0800lp5a1 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ktc1350eh420 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |