- Series
- Manufacturer
- Width
- RoHS
- Product Category
- Brand
- Subcategory
- Product Type
- Factory Pack QuantityFactory Pack Quantity
- Height
- Material
- Length
Attribute column
Manufacturer
Schneider Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Mounting Feature | Supplier Device Package | Weight | Accessory | Brand | Degree of protection (IP) | Factory Pack QuantityFactory Pack Quantity | For Use With | For Use With/Related Products | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Voltage Rating | Mfr | Nominal cross section | Nominal current | Nominal voltage | Package | Part Life Cycle Code | Product Status | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Risk Rank | RoHS | Rohs Code | Spare part | Type of accessory/spare part | Type of electrical accessory/spare part | Type of mechanical accessory/spare part | Voltage type | Voltage type for actuating | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Color | Applications | Power (Watts) | Subcategory | Reach Compliance Code | Housing Color | Failure Rate | Connector Support Type | Cable Length | Lead Style | Accessory Type | Input Type | Usage | Product Type | Number of Phases | Specifications | Coating, Housing Type | Features | Product Category | IP Rating | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LA9D115503 Schneider | 34 |
| - | - | - | Axial, Box | Flanges | - | - | Yes | - | - | - | LC1D115 or LC1D150 | - | - | - | - | - | - | - | - | - | - | - | - | TeSys | - | - | - | - | - | - | No | Connection technique | - | - | - | - | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER60 | 0.600 L x 0.646 W (15.24mm x 16.41mm) | ±1% | Active | - | ±100ppm/°C | - | 178 mOhms | Wirewound | - | - | 5W | - | - | - | R (0.01%) | - | - | Solder Lugs | Terminal Block | - | - | - | - | - | Aluminum | Military, Moisture Resistant | - | - | 0.335 (8.51mm) | ||
![]() CCT15260 Schneider | 286572322 |
| - | - | - | Axial, Box | Flanges | - | - | - | - | - | - | Multi 9 | - | - | - | - | - | - | 2.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | Twilight sensor | - | - | - | - | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER65 | 0.750 L x 0.800 W (19.05mm x 20.32mm) | ±1% | Active | - | ±100ppm/°C | - | 649 mOhms | Wirewound | - | - | 10W | - | - | - | R (0.01%) | - | - | Solder Lugs | Wall Mounted Light Sensor | - | - | - | - | - | Aluminum | Military, Moisture Resistant | - | - | 0.405 (10.29mm) | ||
![]() LAD9T4 Schneider | In Stock | - | - | - | - | Axial, Box | Flanges | - | - | Yes | - | - | - | LE3D09...35, LE4D09...35, LE6D09...35, LE8D09...35, ZB5AA0, ZB5AL432, ZBA639 | - | - | - | - | - | - | - | - | - | - | - | - | TeSys | - | - | - | - | - | - | No | Contact set | - | - | - | - | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER40 | 0.600 L x 0.646 W (15.24mm x 16.41mm) | ±1% | Active | - | ±20ppm/°C | - | 174 Ohms | Wirewound | - | - | 5W | - | - | - | R (0.01%) | - | - | Solder Lugs | Adapter Kit | - | - | - | - | - | Aluminum | Military, Moisture Resistant, Non-Inductive | - | - | 0.335 (8.51mm) | ||
![]() LV432484 Schneider | 286572322 |
| - | - | - | Axial, Box | Flanges | - | - | Yes | - | - | - | Compact NSX 400/630, Easy Pact CVS 400/630 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Connection technique | - | - | - | - | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER75 | 1.968 L x 1.140 W (49.99mm x 28.96mm) | ±1% | Active | - | ±100ppm/°C | - | 787 mOhms | Wirewound | - | - | 30W | - | - | - | R (0.01%) | - | - | Solder Lugs | Terminal Extention | - | - | - | - | - | Aluminum | Military, Moisture Resistant | - | - | 0.625 (15.87mm) | ||
![]() LAD9V12 Schneider | 264572322 |
| - | - | - | Axial, Box | Flanges | - | - | - | - | - | - | LC1D09-D38 | - | - | - | - | - | - | - | - | - | - | - | - | Linergy, TeSys | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER70 | 1.062 L x 1.080 W (26.97mm x 27.43mm) | ±1% | Active | - | ±50ppm/°C | - | 5.49 Ohms | Wirewound | - | - | 20W | - | - | - | R (0.01%) | - | - | Solder Lugs | Power Connector | - | - | - | - | - | Aluminum | Military, Moisture Resistant | - | - | 0.561 (14.25mm) | ||
![]() BMXXTSHSC20 Schneider | 37 |
| - | - | - | Axial, Box | Flanges | - | - | Yes | - | - | - | M340 Counter Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | No | - | Plug set | Other | - | - | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER50 | 1.062 L x 1.080 W (26.97mm x 27.43mm) | ±1% | Active | - | ±50ppm/°C | - | 15.8 Ohms | Wirewound | - | - | 20W | - | - | - | P (0.1%) | - | - | Solder Lugs | Connection Kit | - | - | - | - | - | Aluminum | Military, Moisture Resistant, Non-Inductive | - | - | 0.561 (14.25mm) | ||
![]() 06269311 Schneider | 895 |
| - | - | - | Axial | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 235°C | Tape & Reel (TR) | RSMF | 0.177 Dia x 0.433 L (4.50mm x 11.00mm) | ±5% | Active | 2 | ±200ppm/°C | - | 27 Ohms | Metal Oxide Film | - | - | 2W | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | Flame Proof, Safety | - | - | -- | ||
![]() DL2EDB8SB Schneider | 45 |
| - | - | - | Axial | - | Axial | - | - | - | Other | - | - | - | - | - | - | - | - | - | 47 | 24 - 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC/DC | - | 24 V ac/dc | -55°C ~ 155°C | Tape & Reel (TR) | RNMF | 0.093 Dia x 0.250 L (2.35mm x 6.35mm) | ±1% | Active | 2 | ±100ppm/°C | - | 169 Ohms | Metal Film | Orange | - | 0.5W, 1/2W | - | - | Grey | -- | - | - | - | Bulb | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | -- | ||
![]() XVMZ06 Schneider | 26 |
| - | - | - | Axial | - | Axial | - | - | - | - | - | Modular Tower Light | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | Tape & Box (TB) | ROX, Neohm | 0.138 Dia x 0.394 L (3.50mm x 10.00mm) | ±5% | Active | 2 | ±350ppm/°C | - | 22 Ohms | Metal Oxide Film | - | - | 1W | - | - | - | -- | - | - | - | Fixing Plate | - | - | - | - | - | - | Flame Proof, Pulse Withstanding, Safety | - | IP54 | -- | ||
![]() DL2EDB4SB Schneider | 45 |
| - | - | - | Axial | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 V ac/dc | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.093 Dia x 0.250 L (2.35mm x 6.35mm) | ±1% | Active | 2 | ±100ppm/°C | - | 1.43 kOhms | Metal Film | Red | - | 0.25W, 1/4W | - | - | Grey | -- | - | - | - | Bulb | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | -- | ||
![]() BMXFCC303 Schneider | 32 |
| - | Cable | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-DIP | - | - | - | - | - | M340 | - | SCHNEIDER ELECTRIC SA | Schneider Electric | BMXFCC303 | - | - | - | - | - | - | Active | - | Modicon X80 | - | - | - | 5.54 | Compliant | Yes | - | - | - | - | - | - | - | - | Tube | -- | - | - | Active | - | - | Decoder | - | - | - | RF, IR | - | - | unknown | - | - | CABLE ASSEMBLY | 3 m | - | Cord Set | - | - | - | - | - | - | - | - | - | - | ||
![]() BMXSDI1602 Schneider | 508 |
| - | - | - | Axial | - | Axial | - | - | - | - | - | X80 | - | - | - | - | - | - | - | - | - | - | - | - | Modicon X80 | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.093 Dia x 0.250 L (2.35mm x 6.35mm) | ±1% | Active | 2 | ±100ppm/°C | - | 412 kOhms | Metal Film | - | - | 0.25W, 1/4W | - | - | - | -- | - | - | - | Discrete Input Module | Discrete | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | -- | ||
![]() LX9FF415 Schneider | In Stock | - | - | - | - | Axial | - | Axial | - | - | - | - | - | LC1F115, LC1F150 | - | - | - | - | - | - | - | - | - | - | - | - | TeSys | - | - | - | - | - | - | - | - | - | - | - | - | 415 V ac | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.093 Dia x 0.250 L (2.35mm x 6.35mm) | ±1% | Active | 2 | ±100ppm/°C | - | 698 Ohms | Metal Film | - | - | 0.25W, 1/4W | - | - | - | -- | - | - | - | Contactor Coil | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | -- | ||
![]() LX9FK917 Schneider | 622 |
| - | - | - | Axial | - | Axial | - | - | - | - | - | DR5TF, LC1F500 | - | - | - | - | - | - | - | - | - | - | - | - | TeSys | - | - | - | - | - | - | - | - | - | - | - | - | 48 V ac/dc | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.093 Dia x 0.250 L (2.35mm x 6.35mm) | ±1% | Active | 2 | ±100ppm/°C | - | 80.6 Ohms | Metal Film | - | - | 0.25W, 1/4W | - | - | - | -- | - | - | - | Contactor Coil | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | -- | ||
![]() LX9FK912 Schneider | 900 |
| - | - | - | Axial | - | Axial | - | - | - | - | - | DR2SC, LC1F500 | - | - | - | - | - | - | - | - | - | - | - | - | TeSys | - | - | - | - | - | - | - | - | - | - | - | - | 24 V dc, 27 → 29 V ac | -55°C ~ 155°C | Tape & Box (TB) | RNF | 0.093 Dia x 0.250 L (2.35mm x 6.35mm) | ±1% | Active | 2 | ±100ppm/°C | - | 118 kOhms | Metal Film | - | - | 0.25W, 1/4W | - | - | - | -- | - | - | - | Contactor Coil | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | -- | ||
![]() LX9FH2202 Schneider | 2929 |
| - | - | - | Axial | - | Axial | - | - | - | - | - | LC1F265, LC1F330 | - | - | - | - | - | - | - | - | - | - | - | - | TeSys | 220 - 230 | 220 - 230 | - | - | - | - | - | - | - | - | - | AC | 220 V ac | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.093 Dia x 0.250 L (2.35mm x 6.35mm) | ±1% | Active | 2 | ±100ppm/°C | - | 300 Ohms | Metal Film | - | - | 0.25W, 1/4W | - | - | - | -- | - | - | - | Contactor Coil | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | -- | ||
![]() LX9FJ925 Schneider | 947 |
| - | - | - | Axial | - | Axial | - | - | - | - | - | DR5TE, LC1F400 | - | - | - | - | - | - | - | - | - | - | - | - | TeSys | - | - | - | - | - | - | - | - | - | - | - | - | 110 V ac/dc | -55°C ~ 155°C | Tape & Box (TB) | RNF | 0.093 Dia x 0.250 L (2.35mm x 6.35mm) | ±1% | Active | 2 | ±100ppm/°C | - | 243 Ohms | Metal Film | - | - | 0.25W, 1/4W | - | - | - | -- | - | - | - | Contactor Coil | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | -- | ||
![]() LX9FG127 Schneider | 2434 |
| - | - | - | Axial | - | Axial | - | - | - | - | - | LC1F185, LC1F225 | - | - | - | - | - | - | - | - | - | - | - | - | TeSys | 120 - 127 | 120 - 127 | - | - | - | - | - | - | - | - | - | AC | 127 V ac | -55°C ~ 155°C | Tape & Reel (TR) | RNMF | 0.070 Dia x 0.130 L (1.78mm x 3.30mm) | ±1% | Active | 2 | ±100ppm/°C | - | 19.1 Ohms | Metal Film | - | - | 0.25W, 1/4W | - | - | - | -- | - | - | - | Contactor Coil | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | -- | ||
![]() LA4DWB Schneider | 23 |
| - | - | - | - | - | - | - | - | - | - | - | LC1 Series | - | - | - | - | - | - | - | - | - | - | - | - | TeSys | - | - | 24 - 24 | - | - | - | - | - | - | - | - | DC | 250 V | - | - | LA4D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interface Module | - | - | - | - | - | - | - | - | - | - | ||
![]() VW3A4706 Schneider | 545 |
| - | - | - | Axial | - | Axial | - | Yes | Schneider Electric | - | 1 | - | ATV340, ATV600 and ATV900 Series | - | Schneider Electric | - | 480 V | Schneider Electric | - | - | - | Box | - | Active | - | - | - | - | - | - | - | No | Filter | - | - | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.108 Dia x 0.344 L (2.75mm x 8.75mm) | ±5% | Active | 2 | ±100ppm/°C | - | 390 kOhms | Metal Film | - | - | 0.5W, 1/2W | Power Condition | - | - | -- | - | - | - | EMC Input Filter | - | Motor Driver | Power Line Filters | 3 | 100A, 480V | - | Flame Retardant Coating, Safety | Power Line Filters | - | -- |