- Series
- Manufacturer
- RoHS
- Width
- Product Category
- Brand
- Subcategory
- Product Type
- Factory Pack QuantityFactory Pack Quantity
- Height
- Material
- Depth
Attribute column
Manufacturer
Schneider Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Contact Shape | Shell Material | Material | Insert Material | Accessory | Contact Sizes | Dimensions | For Use With | Ihs Manufacturer | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Modular version | Mounting Styles | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Risk Rank | RoHS | Spare part | Surface protection | Type of accessory/spare part | Type of electrical accessory/spare part | Type of electrical connection of main circuit | Type of mechanical accessory/spare part | Voltage type for actuating | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Number of Positions | Additional Feature | Fastening Type | Power Rating | Contact Type | Orientation | Shielding | Ingress Protection | Depth | Reach Compliance Code | Shell Finish | Reference Standard | Shell Size - Insert | Function | Body Length or Diameter | Body Breadth | Physical Dimension | Housing Color | Note | Sealing | Interface | Number of Circuits | Termination Type | Shell Size, MIL | Accessory Type | Number of Poles | Contact Current Rating | Relay Type | Terminal Type | Operating Temperature Range | Operate Time | Coil Voltage | Includes | Release Time | Capacitance @ Frequency | Contact Voltage(AC)-Max | Varistor Voltage (Max) | Energy | Relay Action | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Maximum DC Volts | Current - Surge | Relay Function | Contact Configuration | Coil Voltage(AC)-Max | Features | Operating Voltage | Height | Length | Width | Body Height | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 03248 Schneider | In Stock | - | - | Free Hanging (In-Line) | - | - | -- | Circular | Aluminum Alloy | Steel | Plastic | - | 22D | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series I, DJT | Active | -- | Plug Housing | For Male Pins | 6 | - | Bayonet Lock | - | Crimp | N (Normal) | Shielded | Environment Resistant | - | - | Chromate over Cadmium | - | 9-35 | - | - | - | - | Olive Drab | Contacts Not Included | - | - | - | - | -- | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coupling Nut | - | 250 | - | 500 | - | -- | ||
![]() CA2SK11F7 Schneider | 44 |
| - | Panel Mount | - | NO | Flange | Circular | Aluminum Alloy | - | Plastic | - | 20 | - | - | SCHNEIDER ELECTRIC SA | -- | Schneider Electric | CA2SK11F7 | +50°C | -25°C | - | DIN Rail Mount | 1 | 1 | - | - | 50 °C | -20 °C | Active | TeSys K | 110 - 110 | 110 - 110 | - | - | - | - | - | - | 5.57 | - | - | - | - | - | - | - | AC | -55°C ~ 175°C | Bulk | Military, MIL-DTL-26482 G Series II, AFD | Active | -- | Receptacle Housing | For Female Sockets | 26 | PANEL MOUNTABLE; COIL OPERATE VOLTAGE(AC): 93.5V; COIL RELEASE VOLTAGE(AC): 22V; OPERATE/RELEASE TIME CAPTURED FOR NC | Bayonet Lock | - | Crimp | W | Unshielded | Environment Resistant | 55.5mm | unknown | Chromate over Cadmium | BS; CUL; IEC; NFC; UL; VDE | 16-26 | - | 56 mm | 27 mm | 56mm x 27mm x 55.5mm | Olive Drab | Contacts Not Included | IP2X | No | - | SNAP-ON | -- | - | - | 10 A | CONTROL RELAY | Screw | -25 → +50 °C | 16 ms | - | -- | 8 ms | - | 690 V | - | - | MOMENTARY | - | - | - | - | - | DPST | SPST-NO, SPST-NC | 110 V | -- | 690VAC | - | 56mm | 27mm | 55.5 mm | -- | ||
![]() VW3M8102R30 Schneider | 2446 |
| - | Free Hanging (In-Line) | - | - | -- | Circular | Aluminum Alloy | - | Plastic | - | 12 | - | Lexium 32 | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 200°C | Bulk | Military, MIL-DTL-26482 G Series II, AFD | Active | -- | Plug Housing | For Male Pins | 19 | - | Bayonet Lock | - | Crimp | N (Normal) | Unshielded | Environment Resistant | - | - | Electroless Nickel | - | 24-19 | PLC - other devices | - | - | - | Silver | Contacts Not Included | - | - | - | - | -- | SinCos Hiperface Encoder Cable | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coupling Nut | - | - | 3m | - | - | -- | ||
![]() TCSMCN3M4F3C2 Schneider | 162 |
| - | Free Hanging (In-Line) | - | - | -- | Circular | Aluminum Alloy | - | Plastic | - | 22D | - | Modicon M258 | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series I, DJT | Active | -- | Plug Housing | For Male Pins | 13 | - | Bayonet Lock | - | Crimp | C | Shielded | Environment Resistant | - | - | Chromate over Cadmium | - | 11-35 | PLC - other devices | - | - | - | Olive Drab | Contacts Not Included | - | - | - | - | -- | Cable | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coupling Nut | - | - | 3 | - | - | -- | ||
![]() VJCNS102014 Schneider | In Stock | - | - | Free Hanging (In-Line) | - | - | -- | Circular | Aluminum Alloy | - | Plastic | - | 16 | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 200°C | Bulk | Military, MIL-DTL-38999 Series I, DJT | Active | -- | Plug Housing | For Female Sockets | 21 | - | Bayonet Lock | - | Crimp | C | Shielded | Environment Resistant | - | - | Electroless Nickel | - | 23-21 | - | - | - | - | Silver | Contacts Not Included | - | - | - | - | -- | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coupling Nut | - | - | - | - | - | -- | ||
![]() GBY080020K Schneider | In Stock | - | - | Free Hanging (In-Line) | - | - | -- | Circular | Aluminum Alloy | - | Plastic | Yes | 20 | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | Other | - | Other | - | -55°C ~ 175°C | Bulk | Military, MIL-DTL-26482 G Series II, AFD | Active | -- | Plug Housing | For Male Pins | 61 | - | Bayonet Lock | - | Crimp | Z | Unshielded | Environment Resistant | - | - | Chromate over Cadmium | - | 24-61 | - | - | - | - | Olive Drab | Contacts Not Included | - | - | - | - | -- | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coupling Nut | - | - | - | - | - | -- | ||
![]() A9XMLA02 Schneider | In Stock | - | - | Panel Mount | - | - | Flange | Circular | Aluminum Alloy | - | Plastic | Yes | 16 | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Mechanical locking | - | - | - | - | -65°C ~ 200°C | Bulk | Military, MIL-DTL-38999 Series I, DJT | Active | -- | Receptacle Housing | For Male Pins | 16 | - | Bayonet Lock | - | Crimp | N (Normal) | Shielded | Environment Resistant | - | - | Electroless Nickel | - | 21-16 | - | - | - | - | Silver | Contacts Not Included | - | - | - | - | -- | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | -- | ||
![]() LAD9V5 Schneider | 46 |
| - | Panel Mount | - | - | Flange | Circular | Aluminum Alloy | - | Plastic | Yes | 16 | - | LC1D09 to LC1D38 | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | TeSys | - | - | - | - | - | - | - | - | - | - | No | - | Connector | - | - | - | - | -65°C ~ 200°C | Bulk | Military, MIL-DTL-38999 Series I, DJT | Active | -- | Receptacle Housing | For Male Pins | 11 | - | Bayonet Lock | - | Crimp | B | Shielded | Environment Resistant | - | - | Electroless Nickel | - | 19-11 | - | - | - | - | Silver | Contacts Not Included | - | - | - | - | -- | Power Connector | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | -- | ||
![]() 03040 Schneider | In Stock | - | - | Surface Mount, MLCV | 0402 (1005 Metric) | - | - | - | - | Steel | - | - | - | 150 x 600mm | CVS, INS Series, INV, NSX | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Powder coating | - | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | MLVA | Obsolete | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 270pF @ 1MHz | - | 9.6V | 0.05J | - | 6.4V | 8V | 4V | 5.5V | 20A | - | - | - | - | - | 150mm | - | 600mm | - | - | ||
![]() LP1K090045BD Schneider | 2364 |
| - | Free Hanging (In-Line) | - | - | -- | Circular | Aluminum Alloy | - | Plastic | - | 20 | - | - | - | -- | - | - | - | - | No | - | 0 | 0 | 0 | 4 | - | - | - | TeSys K | - | - | 24 - 24 | 20 | - | - | - | - | - | Non-Compliant | - | - | - | - | PCB connection | - | DC | -55°C ~ 175°C | Bulk | Military, MIL-DTL-26482 G Series II, AFD | Active | -- | Plug Housing | For Female Sockets | 61 | - | Bayonet Lock | - | Crimp | Y | Unshielded | Environment Resistant | - | - | Chromate over Cadmium | - | 24-61 | Reversing | - | - | - | Olive Drab | Contacts Not Included | - | - | - | - | -- | - | 4 | 20 A | - | - | - | - | 24 V dc | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coupling Nut | - | - | - | - | - | -- | ||
![]() LA9K105S Schneider | In Stock | - | - | Free Hanging (In-Line) | - | - | -- | Circular | Aluminum Alloy | - | Plastic | Yes | 20 | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Connection technique | - | - | - | - | -55°C ~ 175°C | Bulk | Military, MIL-DTL-26482 G Series II, AFD | Active | -- | Plug Housing | For Female Sockets | 61 | - | Bayonet Lock | - | Crimp | Y | Unshielded | Environment Resistant | - | - | Chromate over Cadmium | - | 24-61 | - | - | - | - | Olive Drab | Contacts Not Included | - | - | - | - | -- | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coupling Nut | - | - | - | - | - | -- | ||
![]() LA9G3SA Schneider | 2880 |
| - | Panel Mount | - | - | Bulkhead - Front Side Nut | Circular | Aluminum Alloy | - | Plastic | Yes | 22D | - | Giga Contactor | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | TeSys | - | - | - | - | - | - | - | - | - | - | Yes | - | Connection technique | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series I, DJT | Active | -- | Receptacle Housing | For Female Sockets | 37 | - | Bayonet Lock | - | Crimp | N (Normal) | Shielded | Environment Resistant | - | - | Chromate over Cadmium | - | 15-35 | - | - | - | - | Olive Drab | Contacts Not Included | - | - | - | - | -- | - | - | - | - | - | - | - | - | 3 pcs - 1 Connector, 1 Nut, 1 O-Ring | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | -- | ||
![]() PFXZCBDS71 Schneider | In Stock | - | - | Panel Mount | - | - | Bulkhead - Front Side Nut | Circular | Aluminum Alloy | - | Plastic | Yes | 20 | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | Other | - | Screen protector foil | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series I, DJT | Active | -- | Receptacle Housing | For Female Sockets | 18 | - | Bayonet Lock | - | Crimp | N (Normal) | Shielded | Environment Resistant | - | - | Chromate over Cadmium | - | 15-18 | - | - | - | - | Olive Drab | Contacts Not Included | - | - | - | - | -- | - | - | - | - | - | - | - | - | 3 pcs - 1 Connector, 1 Nut, 1 O-Ring | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | -- | ||
![]() TSXCBY1000 Schneider | In Stock | - | - | Panel Mount | - | - | Flange | Circular | Aluminum Alloy | - | Plastic | Yes | 20 | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | Other | - | Other | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series I, DJT | Active | -- | Receptacle Housing | For Female Sockets | 61 | - | Bayonet Lock | - | Crimp | A | Shielded | Environment Resistant | - | - | Chromate over Cadmium | - | 25-61 | - | - | - | - | Olive Drab | Contacts Not Included | - | - | - | - | -- | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | -- | ||
![]() VW3SKR002W30000B Schneider | In Stock | - | - | Panel Mount | - | - | Flange | Circular | Aluminum Alloy | - | Plastic | - | 12 | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series I, DJT | Active | -- | Receptacle Housing | For Female Sockets | 19 | - | Bayonet Lock | - | Crimp | A | Shielded | Environment Resistant | - | - | Chromate over Cadmium | - | 25-19 | - | - | - | - | Olive Drab | Contacts Not Included | - | - | - | - | -- | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | -- | ||
![]() LC1D80B7 Schneider | 2071 |
| - | Free Hanging (In-Line) | - | - | -- | Circular | Aluminum Alloy | - | Plastic | - | 20 | - | - | - | -- | - | - | - | - | No | - | 1 | 1 | 0 | 3 | - | - | - | TeSys D | 24 - 24 | 24 - 24 | - | 125 | 80 | 32 | 37 | 15 | - | - | - | - | - | - | Screw connection | - | AC | -55°C ~ 200°C | Bulk | Military, MIL-DTL-26482 G Series II, AFD | Active | -- | Receptacle Housing | For Female Sockets | 61 | - | Bayonet Lock | 45 kW | Crimp | Y | Unshielded | Environment Resistant | - | - | Electroless Nickel | - | 24-61 | - | - | - | - | Silver | Contacts Not Included | - | - | - | - | -- | - | 3 | 80 A | - | - | - | - | 24 V ac | -- | - | - | - | - | - | - | - | - | - | - | - | - | 3PST-NO | - | -- | 690VAC | - | - | - | - | -- | ||
![]() 16938 Schneider | In Stock | - | - | Panel Mount | - | - | Flange | Circular | Aluminum Alloy | - | Plastic | Yes | 20 | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Other | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series I, DJT | Active | -- | Receptacle Housing | For Female Sockets | 61 | - | Bayonet Lock | - | Crimp | C | Shielded | Environment Resistant | - | - | Chromate over Cadmium | - | 25-61 | - | - | - | - | Olive Drab | Contacts Not Included | - | - | - | - | -- | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | -- | ||
![]() MIP99036 Schneider | In Stock | - | - | Free Hanging (In-Line) | - | - | -- | Circular | Aluminum Alloy | - | Plastic | No | 16 | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | Mounting frame | - | - | - | - | -65°C ~ 200°C | Bulk | Military, MIL-DTL-38999 Series I, DJT | Active | -- | Plug Housing | For Female Sockets | 21 | - | Bayonet Lock | - | Crimp | B | Shielded | Environment Resistant | - | - | Electroless Nickel | - | 23-21 | - | - | - | - | Silver | Contacts Not Included | - | - | - | - | -- | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coupling Nut | - | - | - | - | - | -- | ||
![]() LVS03409 Schneider | 2668 |
| - | Panel Mount | - | - | Flange | Circular | Aluminum Alloy | Steel | Plastic | - | 12 | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Powder coating | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-83723 Series III | Active | -- | Receptacle Housing | For Female Sockets | 4 | - | Bayonet Lock | - | Crimp | Y | Unshielded | Environment Resistant | - | - | Cadmium | - | 14-4 | - | - | - | - | Olive Drab | Contacts Not Included | - | - | - | - | -- | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | 150 | - | 575 | - | -- | ||
![]() LVS04645 Schneider | In Stock | - | - | Panel Mount | - | - | Flange | Circular | Aluminum Alloy | - | Plastic | - | 20 | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | -55°C ~ 175°C | Bulk | Military, MIL-DTL-26482 G Series II, AFD | Active | -- | Receptacle Housing | For Female Sockets | 61 | - | Bayonet Lock | - | Crimp | N (Normal) | Unshielded | Environment Resistant | - | - | Chromate over Cadmium | - | 24-61 | - | - | - | - | Olive Drab | Contacts Not Included | - | - | - | - | -- | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | -- |