- Series
- Manufacturer
- Width
- RoHS
- Product Category
- Brand
- Subcategory
- Product Type
- Factory Pack QuantityFactory Pack Quantity
- Height
- Material
- Length
Attribute column
Manufacturer
Schneider Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Number of Pins | Material | Weight | Body Material | Contact Materials | RoHS | Voltage Rating (DC) | Voltage, Rating | Packaging | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Gender | Power Rating | Orientation | Depth | Military Standard | Number of Conductors | Case Code (Metric) | Case Code (Imperial) | Number of Contacts | Operating Supply Voltage | Contact Style | ELV | Cable Length | Number of Poles | Number of Resistors | Connector Type A | Connector Type B | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ktc2000tc4 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ktc2000lp5c2 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ktc2000tc5 Schneider | In Stock | - | - | - | - | Cable | - | - | - | - | Brass, Gold | Compliant | 30 V | - | - | - | - | - | - | - | - | - | - | - | Black | Female | - | - | - | - | 4 | - | - | - | 30 V | - | - | 1.999488 m | 4 | - | Receptacle, Socket | Free Ends | - | - | - | - | - | No SVHC | - | IP67 | ||
![]() ktc5000lp4c2 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() kta1000er37 Schneider | In Stock | - | - | Production (Last Updated: 4 days ago) | - | Surface Mount | - | - | 40.511469 mg | - | - | Compliant | - | 200 V | - | 5 % | 2 | Solder | 200 ppm/°C | - | 270 kΩ | 125 °C | -55 °C | Power resistor, Thick Film | - | - | 1 W | - | - | - | - | 6432 | 2512 | - | - | - | Compliant | - | - | 1 | - | - | - | 550 µm | 6.35 mm | 3.2 mm | - | - | - | - | ||
![]() ktc5000lp4a1 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ktc5000tc4 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ktc5000ya4 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ktc5000zc31 Schneider | In Stock | - | - | - | Lead, Tin | Through Hole | - | - | - | - | - | Non-Compliant | - | - | - | 1 % | - | - | 50 ppm/°C | - | 909 Ω | 175 °C | -65 °C | Metal Film | - | - | - | - | - | MIL-PRF-55182 | - | - | - | - | - | - | - | - | - | - | - | - | 2.39 mm | - | 7.62 mm | - | - | - | - | - | ||
![]() kta1000er41 Schneider | In Stock | - | - | - | Gold | Jam Nut | - | - | - | Aluminium | Copper | Compliant | - | - | Bulk | - | - | Crimp | - | Circular | - | - | - | - | - | Female | - | Straight | - | - | - | - | - | 3 | - | Socket | - | - | - | - | - | - | - | - | - | - | No | No SVHC | - | - | ||
![]() ktc5000zp4 Schneider | In Stock | - | - | - | - | External | - | Polyurethane | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90.2 mm | - | No SVHC | - | - | ||
![]() ktc5000et41a Schneider | In Stock | - | - | - | Lead, Tin | Through Hole | - | - | - | - | - | Non-Compliant | - | - | Tape & Reel | 1 % | - | - | 25 ppm/°C | - | 86.6 kΩ | 175 °C | -65 °C | Metal Film | - | - | - | - | - | MIL-PRF-55182 | - | - | - | - | - | - | - | - | - | - | - | - | 1.78 mm | - | 4.75 mm | - | No | - | - | - | ||
![]() ktc5000lc4a Schneider | In Stock | - | - | - | Gold, Nickel | - | 5 | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() ktc5000et31a Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 62 mm | - | - | - | - | - | ||
![]() kta2000sl31 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ktc5000tc5 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() kta2000tc3 Schneider | In Stock | - | - | - | Lead, Tin | Through Hole | - | - | - | - | - | Non-Compliant | - | - | - | 1 % | - | - | 50 ppm/°C | - | 30.1 kΩ | 175 °C | -65 °C | Metal Film | - | - | - | - | - | MIL-PRF-55182 | - | - | - | - | - | - | - | - | - | - | - | - | 2.39 mm | - | 8.89 mm | - | - | - | - | - | ||
![]() kta0800eb440 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() kta2000lp5c1 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NSYDLCR110 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 110 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 655 | - | 455 | - | - | - | - |