- Series
- Manufacturer
- RoHS
- Width
- Product Category
- Brand
- Subcategory
- Product Type
- Factory Pack QuantityFactory Pack Quantity
- Height
- Material
- Depth
Attribute column
Manufacturer
Schneider Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Material | Dielectric Material | Degree of protection (IP) | Dimensions | For Use With | Material quality | Model | Range | RoHS | Suitable for wall mounting | Surface protection | Voltage Rating (DC) | Voltage, Rating | Packaging | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Capacitance | Power Rating | Max Power Dissipation | Depth | Military Standard | Case Code (Metric) | Case Code (Imperial) | Dielectric | Number of Channels | Lead Diameter | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Operating Supply Current | Nominal Supply Current | Max Supply Current | Accessory Type | Data Rate | Max Junction Temperature (Tj) | Ambient Temperature Range High | Features | IP Rating | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() kta4000eb340 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() kta4000eb440 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() kta4000eb320 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 04047 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ktb0404za4 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ktb0230cs0 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 03267 Schneider | In Stock | - | - | Silver, Tin | - | - | Steel | - | - | - | - | - | - | - | Compliant | - | - | - | - | Tape & Reel | 1 % | - | - | 75 ppm/°C | - | 29 mΩ | 275 °C | -65 °C | Metal Strip | - | - | 3 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 450 | - | 500 | No | - | - | ||
![]() 03245 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 03247 Schneider | In Stock | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 | - | 500 | - | - | - | ||
![]() 03281 Schneider | In Stock | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 | - | 250 | - | - | - | ||
![]() 03231 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 03114 Schneider | In Stock | - | - | Lead, Tin | Through Hole | - | Steel | - | - | - | - | - | - | - | Non-Compliant | - | Powder coating | - | 300 V | Bulk | 1 % | 2 | Axial | 100 ppm/°C | - | 21.5 Ω | 175 °C | -65 °C | Metal Film | - | - | 250 mW | 250 mW | - | MIL-R-10509 | - | - | - | - | 640 µm | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant | - | 3.68 mm | 200 | 8.7376 mm | 3.68 mm | No | - | Contains Lead | ||
![]() 04223 Schneider | In Stock | - | - | - | Surface Mount | 32 | - | - | - | - | - | - | Other | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | 95 °C | -40 °C | - | - | - | - | - | 80 | - | - | - | - | 2 | - | I2C, IrDA, RS-232, RS-485, SPI, UART | 3.6 V | 2.3 V | 64 B | 6 mA | 2 mA | 2 mA | - | 5 Mbps | 125 °C | 95 °C | - | - | - | 1 mm | - | 470 | No | No SVHC | Lead Free | ||
![]() 03293 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 03292 Schneider | In Stock | - | - | - | - | 28 | Steel | - | - | - | CVS100, CVS250 Series, NSX100, NSX250 | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 | - | 500 | - | - | - | ||
![]() 03296 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 08108 Schneider | In Stock | - | - | - | - | - | Steel | - | IP30 | - | - | Other | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | White | - | - | - | 205 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP30 | - | 1230 | - | 600 | - | - | - | ||
![]() 03275 Schneider | In Stock | - | - | - | Surface Mount | - | Steel | Tantalum | - | 450 x 500mm | CVS630 Series, NSX | - | - | - | Compliant | - | - | 10 V | - | - | 80 % | - | SMD/SMT | - | Panel | - | 85 °C | -25 °C | - | - | 150 nF | - | - | 800 µm | - | 1608 | 0603 | Y5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 950 µm | 1.6 mm | 800 µm | - | - | Lead Free | ||
![]() 03274 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TM5SDO4TFS Schneider | 2039 |
| - | - | - | - | - | - | - | - | Modicon TM5 | - | - | Modicon TM5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solid-state | - | - | - | - | - | - | - | - | - | - | - | - |