- Series
- Manufacturer
- RoHS
- Width
- Product Category
- Brand
- Subcategory
- Product Type
- Factory Pack QuantityFactory Pack Quantity
- Height
- Material
- Depth
Attribute column
Manufacturer
Schneider Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Material | Body Material | Contact Materials | RoHS | Packaging | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Gender | Power Rating | Max Power Dissipation | Orientation | Depth | Frequency | Frequency Stability | Military Standard | Number of Contacts | Lead Length | Operating Supply Voltage | Failure Rate | Contact Style | Frequency Tolerance | Features | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ktc5000ya4 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ktc5000zc31 Schneider | In Stock | - | - | Lead, Tin | Through Hole | - | - | - | - | Non-Compliant | - | 1 % | - | - | 50 ppm/°C | - | 909 Ω | 175 °C | -65 °C | Metal Film | - | - | - | - | - | - | - | MIL-PRF-55182 | - | - | - | - | - | - | - | 2.39 mm | - | 7.62 mm | - | - | - | - | - | ||
![]() kta1000er41 Schneider | In Stock | - | - | Gold | Jam Nut | - | - | Aluminium | Copper | Compliant | Bulk | - | - | Crimp | - | Circular | - | - | - | - | Female | - | - | Straight | - | - | - | - | 3 | - | - | - | Socket | - | - | - | - | - | - | No | No SVHC | - | - | ||
![]() ktc5000zp4 Schneider | In Stock | - | - | - | External | - | Polyurethane | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90.2 mm | - | No SVHC | - | - | ||
![]() ktc5000et41a Schneider | In Stock | - | - | Lead, Tin | Through Hole | - | - | - | - | Non-Compliant | Tape & Reel | 1 % | - | - | 25 ppm/°C | - | 86.6 kΩ | 175 °C | -65 °C | Metal Film | - | - | - | - | - | - | - | MIL-PRF-55182 | - | - | - | - | - | - | - | 1.78 mm | - | 4.75 mm | - | No | - | - | - | ||
![]() ktc5000lc4a Schneider | In Stock | - | - | Gold, Nickel | - | 5 | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() ktc5000et31a Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 62 mm | - | - | - | - | - | ||
![]() kta2000sl31 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ktc5000tc5 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() kta2000tc3 Schneider | In Stock | - | - | Lead, Tin | Through Hole | - | - | - | - | Non-Compliant | - | 1 % | - | - | 50 ppm/°C | - | 30.1 kΩ | 175 °C | -65 °C | Metal Film | - | - | - | - | - | - | - | MIL-PRF-55182 | - | - | - | - | - | - | - | 2.39 mm | - | 8.89 mm | - | - | - | - | - | ||
![]() kta0800eb440 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() kta2000lp5c1 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NSYDLCR110 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 110 | - | - | - | - | - | - | - | - | - | - | - | 655 | - | 455 | - | - | - | - | ||
![]() kta2000zc31 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() kta2000ya4 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() kta2000lp3a2 Schneider | In Stock | - | - | - | - | 4 | - | - | - | Compliant | - | - | - | - | - | - | - | 70 °C | -10 °C | - | - | - | - | - | - | 100 MHz | 100 ppm | - | - | - | 3.3 V | - | - | 0.01 % | - | - | - | - | - | - | Unknown | - | - | ||
![]() kta2000lc3a Schneider | In Stock | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() kta2000lc5a Schneider | In Stock | - | - | - | - | - | - | - | - | Non-Compliant | Tape & Reel (TR) | 1 % | 2 | - | 30 ppm/°C | - | 15 Ω | - | - | Wirewound | - | 10 W | 10 W | - | - | - | - | - | - | 38.1 mm | - | 0.01 % | - | - | Military, Moisture Resistant | - | - | 45.212 mm | 9.53 mm | - | - | - | Contains Lead | ||
![]() kta2000et41a Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() kta0800eb420 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |