- Series
- Manufacturer
- RoHS
- Width
- Product Category
- Brand
- Subcategory
- Product Type
- Factory Pack QuantityFactory Pack Quantity
- Height
- Material
- Depth
Attribute column
Manufacturer
Schneider Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Material | Insert Material | Backshell Material, Plating | Accessory | Appendant operation agent (Ex ia) | Appendant operation agent (Ex ib) | Approvals | Base Product Number | Brand | Built-in depth | Construction type | Contact Finish Mating | Contact Materials | Degree of protection (IP) | Degree of protection (IP), front side | Digital outputs configurable | Dimensions | Explosion safety category for dust | Explosion safety category for gas | Factory Pack QuantityFactory Pack Quantity | Fieldbus connection over separate bus coupler possible | For cables resistant to short circuit | For Use With | For Use With/Related Products | Front built-in possible | Height of the front | Ihs Manufacturer | Inflammability class of insulation material according to with UL94 | Insulation Materials | Insulator Material | IO link master | Manufacturer | Manufacturer Part Number | Maximum Voltage Rating | Mfr | Model | Mounting Styles | Nominal cross section | Number of buttons with LED | Number of colours of the display | Number of digital inputs | Number of digital outputs | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces other | Number of HW-interfaces parallel | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of HW-interfaces Wireless | Number of interfaces PROFINET | Number of pixels, horizontal | Number of pixels, vertical | Number of system buttons | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Permitted voltage at output | Primary Material | Product Depth (mm) | Product Status | Rack-assembly possible | Radio standard Bluetooth | Radio standard GPRS | Radio standard GSM | Radio standard UMTS | Radio standard Wi-Fi 802.11 | Rail mounting possible | Reel/roll packaging | Risk Rank | RoHS | Screen diagonal | Short-circuit protection, outputs available | SIL according to IEC 61508 | Sleeve length | Spare part | Standard Frequency | Suitable for safety functions | Supply voltage DC | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | Surface protection | System accessory | Type of accessory/spare part | Type of digital output | Type of display | Type of electric connection | Type of output voltage | Usage Level | Voltage type of supply voltage | Voltage, Rating | Wall mounting/direct mounting | Width of the front | Wire Size-Max | With colour display | With identification flag | With optical interface | With touch screen | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Termination | Connector Type | Type | Number of Positions | Composition | Color | Applications | Fastening Type | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Current Rating (Amps) | Pitch | Voltage - Supply | Orientation | Shielding | Ingress Protection | Depth | Style | Reach Compliance Code | Frequency | Frequency Stability | Output | Shell Finish | Pin Count | Shell Size - Insert | Function | Base Resonator | Current - Supply (Max) | Lead Length | ESR (Equivalent Series Resistance) | Symmetry-Max | Current - Supply (Disable) (Max) | Connector Support Type | Load Capacitance | Number of Levels | Operating Mode | Shell Size, MIL | Accessory Type | Number of Poles | Frequency Tolerance | Spread Spectrum Bandwidth | Cable Opening | Size | Insulation | Screening Level | Legend | Absolute Pull Range (APR) | Assembly Item Name | Overall Length | Features | Pin Diameter | Product Category | Pin Length | Insulated | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Thickness | Contact Finish Thickness - Mating | Length - Overall | Length - Pin | Product Height (mm) | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LVS08794 Schneider | 65 |
| - | Surface Mount | 10-SMD, No Lead | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | SUS75C | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | TCXO | - | - | - | - | - | - | - | - | - | - | - | 5V | - | - | - | 10 | - | - | 20 MHz | ±50ppb | CMOS | - | - | - | - | Crystal | 15mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 | 0.083 (2.10mm) | - | 400 | - | - | - | - | - | - | - | ||
![]() PFXGP4501TADR Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 57 | - | - | - | - | IP65 | - | - | - | - | - | - | - | - | - | - | 214.5 | - | - | - | - | Yes | - | - | - | PEI-Genesis | - | - | - | 0 | 65536 | - | - | 2 | 1 | 0 | 1 | 0 | 1 | 0 | 2 | 0 | 0 | 640 | 480 | 0 | - | - | - | - | - | Bulk | - | - | - | - | Active | - | No | No | No | No | No | No | - | - | - | 10.4 | - | - | - | - | - | No | 24 - 24 | No | No | No | No | No | No | Yes | No | No | No | No | No | Yes | Yes | No | No | No | No | No | No | No | No | - | - | - | - | TFT | - | - | - | DC | - | Yes | 272.5 | - | Yes | - | - | Yes | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LVS03247 Schneider | 34 |
| - | Surface Mount | 6-SMD, No Lead | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SiTime | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Strip | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | SiT9120 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | - | 2.5V | - | - | - | - | - | - | 148.5 MHz | ±25ppm | LVPECL | - | - | - | Enable/Disable | MEMS | 69mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 | 0.039 (1.00mm) | - | 500 | - | - | - | - | - | - | - | ||
![]() 08254 Schneider | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | Sheet Steel | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | 1650 x 850 x 40mm | - | - | - | - | - | Prisma G Enclosure | - | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | Panel door | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C ~ 85°C | - | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 | - | - | 44 MHz | ±50ppm | - | - | - | - | - | - | - | - | 40 Ohms | - | - | - | 17pF | - | Fundamental | - | - | - | ±50ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1650mm | 0.031 (0.80mm) | - | 850mm | - | - | - | - | - | - | - | ||
![]() LVS01120 Schneider | In Stock | - | - | Panel Mount | - | Flange | Aluminum Alloy | - | - | - | - | - | - | - | JTPQ00RT18 | - | - | - | Gold | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Amphenol Aerospace Operations | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | Metal | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | - | MIL-DTL-38999 Series II, JT | - | - | Crimp | Receptacle, Female Sockets | - | 32 | - | - | Aviation, Marine, Military | Bayonet Lock | - | - | - | - | - | - | - | A | Unshielded | Environment Resistant | 40 | - | - | - | - | - | Cadmium over Nickel | - | 18-32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 | - | - | 650 | - | 50.0µin (1.27µm) | - | - | - | - | - | ||
![]() LVS08403 Schneider | 2202 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 | - | - | 300 | - | - | - | - | - | - | - | ||
![]() 08406 Schneider | In Stock | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 x 650 x 400mm | - | - | - | - | - | Prisma P Cubicle | - | - | - | - | - | - | - | - | - | - | - | - | Mounting bar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | 400 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 | - | - | 650 | - | - | - | - | - | - | - | ||
![]() STBDRA3290K Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | No | No | - | - | - | - | - | - | - | IP20 | - | Yes | - | None | None | - | Yes | - | - | - | No | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | 0 | 6 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | - | - | - | - | - | - | - | - | - | - | 24 - 230 | - | - | - | Yes | No | No | No | No | No | No | - | - | Non-Compliant | - | No | None | - | - | - | No | 24 - 24 | No | No | Yes | No | Yes | No | Yes | No | Yes | No | No | No | Yes | No | Yes | No | No | No | No | No | No | Yes | - | Yes | - | Relay | - | Screw connection | AC/DC | - | AC/DC | - | No | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.9 | - | - | 128.3 | - | - | - | - | - | - | - | ||
![]() AZ5CE010 Schneider | 96 |
| - | - | - | - | - | Copper | - | - | - | - | - | NFC; UL | - | Schneider Electric | - | Standard | - | Copper | - | - | - | - | - | - | 1000 | - | No | - | - | - | - | SCHNEIDER ELECTRIC SA | - | Plastic | PLASTIC | - | Schneider Electric | AZ5CE010 | - | Schneider Electric | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 105 °C | -20 °C | Box | Active | - | - | - | Active | - | - | - | - | - | - | - | No | 5.66 | Details | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tinned | - | - | - | - | - | - | - | - | - | - | - | 18 AWG | - | No | - | - | - | - | * | - | Active | - | - | Single Wire | - | - | Red | - | - | Wire & Cable Management | NO | NO | NO | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | 8.2 mm | - | - | - | TERMINAL BLOCK ACCESSORY | - | - | - | - | - | - | - | - | - | 18 AWG (1.00mm²) | Insulated | - | - | - | FERRULE | 13.5mm | - | 1.8mm | Cable Mounting & Accessories | 8.2mm | Yes | - | - | - | 13.5 mm | - | - | - | 14.00mm | 8.00mm | - | - | - | ||
![]() AB1R11 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bench Press - Applicator | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | Active | - | - | Marker Holder | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anvil | - | - | - | - | - | - | - | Numbers, 0 through 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AB1R12 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | Active | - | - | Marker Holder | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Symbol, + | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NSYTRACH22 Schneider | In Stock | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | UL;CSA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | Other | - | - | - | Wago | 769-643/003-000 | - | Schneider Electric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Linergy TR | - | - | - | - | Cover | - | Polyamide | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 13 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.2 | - | - | - | - | - | - | ||
![]() ZBV8B Schneider | In Stock | - | - | - | QFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.89(V) | 1.71(V) | -20C to 70C | - | - | - | - | - | - | 5(mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 66.666 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | CLOCK OSCILLATOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±20(ppm) | - | - | 4 | - | - | - | - | - | - | 55(%) | - | - | 15(pF) | - | - | - | - | - | - | - | - | - | - | COMMERCIALC | - | - | - | - | - | - | - | - | - | 7(mm) | - | - | - | - | - | - | - | - | 0.9(mm) | - | - | ||
![]() XVMZ04T Schneider | 260520268 |
| - | - | QFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.63(V) | 2.97(V) | -40C to 85C | - | - | - | - | - | - | 2.5(mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | - | - | - | - | - | - | - | - | - | - | Bulk | XVM | - | - | - | - | CLOCK OSCILLATOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±20(ppm) | - | - | 4 | - | - | - | - | - | - | 55(%) | - | - | 15(pF) | - | - | - | Support Tube with Bracket | - | - | - | - | - | - | Industrial | - | - | - | - | - | - | - | - | - | 3.2(mm) | - | - | - | - | - | - | - | - | 0.75(mm) | - | - | ||
![]() VW3A4403 Schneider | In Stock | - | - | - | QFN | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40C to 85C | - | - | - | - | - | - | 2.5(mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Filter | - | - | - | - | Industrial grade | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial | - | - | - | - | - | - | - | - | - | 3.2(mm) | - | - | - | - | - | - | - | - | 0.75(mm) | - | - | ||
![]() VW3A5306 Schneider | 932 |
| - | - | QFN | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 480 V | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40C to 85C | - | - | - | - | - | - | 5(mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Filter | - | - | - | - | Industrial grade | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial | - | - | - | - | - | - | - | - | - | 7(mm) | - | - | - | - | - | - | - | - | 0.9(mm) | - | - | ||
![]() VW3A5402 Schneider | 781 |
| - | - | QFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 480 V | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20C to 70C | - | - | - | - | - | - | 2.5(mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial | - | - | - | - | - | - | - | - | - | 3.2(mm) | - | - | - | - | - | - | - | - | 0.75(mm) | - | - | ||
![]() VW3A5407 Schneider | 759 |
| - | - | QFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP00 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20C to 70C | - | - | - | - | - | - | 2.5(mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial | - | - | - | - | - | - | - | - | - | 3.2(mm) | - | - | - | - | - | - | - | - | 0.75(mm) | - | - | ||
![]() VW3A4705 Schneider | In Stock | - | - | - | QFN | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20C to 70C | - | - | - | - | - | - | 3.2(mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Filter | - | - | - | - | Commercial grade | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial | - | - | - | - | - | - | - | - | - | 5(mm) | - | - | - | - | - | - | - | - | 0.75(mm) | - | - | ||
![]() VW3A4710 Schneider | 772 |
| - | - | QFN | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Altivar Process ATV600, Altivar Process ATV900 | - | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20C to 70C | - | - | - | - | - | - | 5(mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Filter | - | - | - | - | Commercial grade | - | - | - | - | - | - | - | - | - | - | Bulk | VW3A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | EMC Input Filter | - | - | - | - | - | - | Commercial | - | - | - | - | - | - | - | - | - | 7(mm) | - | - | - | - | - | - | - | - | 0.9(mm) | - | - |