- Series
- Manufacturer
- Width
- RoHS
- Product Category
- Brand
- Subcategory
- Product Type
- Factory Pack QuantityFactory Pack Quantity
- Height
- Material
- Length
Attribute column
Manufacturer
Schneider Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Material | Accessory | Degree of protection (IP) | Degree of protection (NEMA) | For Use With | Material quality | Memory Types | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Rail mounting possible | Range | Rated control supply voltage at DC | Rated operation current Ie at AC-3, 400 V | Rated operation power at AC-3, 400 V | Rated operation power NEMA | Rated permanent current Iu | Rated surge voltage | RoHS | Spare part | Suitable for wall mounting | Surface protection | Type of accessory/spare part | Type of electric connection | Type of electrical connection of main circuit | Voltage Rating (DC) | Voltage type for actuating | Voltage, Rating | Watchdog Timers | Packaging | Series | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Capacitance | Power Rating | Max Power Dissipation | Depth | Function | Case Code (Metric) | Case Code (Imperial) | Dielectric | Interface | Memory Size | RAM Size | Power Dissipation | Accessory Type | Number of Poles | Contact Current Rating | Data Bus Width | Coil Voltage | Max Frequency | Number of Programmable I/O | Contact Configuration | Features | Operating Voltage | Insulated | IP Rating | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 03421 Schneider | In Stock | - | - | - | - | Steel | - | - | - | Compact NSX250 Series | - | - | - | - | - | Prisma | - | - | - | - | - | - | - | - | - | Powder coating | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mounting Plate | - | - | - | - | - | - | - | - | - | - | - | 202 | - | 603 | - | - | - | ||
![]() 08319 Schneider | In Stock | - | - | - | - | Steel | - | IP55 | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White | - | - | - | 260 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP55 | 1750 | - | 600 | - | - | - | ||
![]() 06601 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | FLASH | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | I2C, SCI, SPI | 60 kB | 2 kB | - | - | - | - | 8 b | - | 40 MHz | 54 | - | - | - | - | - | - | - | - | - | No | - | ||
![]() AK5PA2311 Schneider | In Stock | - | - | - | Screw | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grey | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | ||
![]() LP5K1201BW3 Schneider | 2943 |
| - | - | - | - | - | IP20 | Other | - | - | - | 0 | 3 | No | TeSys K | 24 - 24 | 12 | 5.5 | 5.59 | - | - | - | - | - | - | - | - | Screw connection | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 kW | - | - | Reversing | - | - | - | - | - | - | - | - | 3 | 12 A | - | 24 V dc | - | - | 3PST-NO | - | 690VAC | - | - | - | - | - | - | - | - | ||
![]() VW3A53903 Schneider | 216468272 |
| - | - | - | - | - | - | - | VW3A5304, VW3A5404 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VW3A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Protection Kit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NSYDC8APB2T Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.3 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LVS08821 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NSYMTVU06W Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LVS04158 Schneider | 65 |
| - | Lead, Tin | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | Yes | - | - | Other | - | - | - | - | - | - | Bulk | - | 0.1 % | 2 | - | 2 ppm/°C | 523 Ω | 175 °C | -55 °C | Metal Foil | - | - | - | 600 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | 3.0988 mm | 7.2898 mm | 4.318 mm | - | No | - | ||
![]() LVS08633 Schneider | 73 |
| - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 | - | - | - | ||
![]() LVS08436 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LVS08456 Schneider | 65 |
| - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 | - | - | - | ||
![]() LVS08453 Schneider | 57 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LVS03121 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 3 kV | - | - | - | - | - | 1 % | - | SMD/SMT | - | - | 125 °C | -55 °C | - | - | 200 pF | - | - | - | - | 4532 | 1812 | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5 mm | 3.2 mm | - | - | - | ||
![]() LVS04162 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LVS03273 Schneider | In Stock | - | - | - | Surface Mount | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 500 V | - | 500 V | - | Tape & Reel (TR) | - | 5 % | - | - | - | - | 125 °C | -55 °C | - | - | 39 nF | - | - | - | - | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | Soft Termination | - | - | - | 450 | 5.7404 mm | 6.35 mm | 2.1844 mm | - | - | ||
![]() LVS03851 Schneider | 89 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LVS03546 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LVS04408 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 675 | 8 | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | 440 | - | - | - | - |