- Series
- Manufacturer
- Width
- RoHS
- Product Category
- Brand
- Subcategory
- Product Type
- Factory Pack QuantityFactory Pack Quantity
- Height
- Material
- Length
Attribute column
Manufacturer
Schneider Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Housing Material | Approvals | Brand | Characteristic | Degree of protection (IP) | Dimensions | Factory Pack QuantityFactory Pack Quantity | For Use With | Manufacturer | Manufacturer Part Number | Model | Motor Drive Type | Mounting | Number of digital inputs | Number of digital outputs | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces other | Number of HW-interfaces parallel | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of interfaces PROFINET | Output Frequency | Package Type | RoHS | Special Features | Standards Met | Suitable for safety functions | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | Type of accessory/spare part | Type of fastening | Type of output voltage | With optical interface | Series | Resistance | Subcategory | Power Rating | Supply Voltage | Depth | Current Rating | Function | Actuator Type | Interface | Product Type | Temperature Range | Drive Type | Control / Drive Type | Overall Length | Connection Type | Probe Length | Overall Depth | Product Category | Contacts | Phase | IP Rating | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 17948 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Toshiba | NNC10GA 69/4MV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VW3A4501 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | 6512 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reactance coil | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BMXCPS4002H Schneider | In Stock | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | PDG33GH400E3ZL | - | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC/DC | - | - | - | - | - | - | 150 | 400 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | 68 | ||
![]() ATV930D11N4 Schneider | 714 |
| - | Wall Mount | - | - | - | Schneider Electric | - | IP21 | - | 1 | Asynchronous Motors, Synchronous Motors | Miscellaneous | - | - | Variable Speed Drive - VSD | - | 8 | 1 | 0 | 0 | 0 | 0 | 0 | 3 | 0 | 0 | 0 | 0.1 → 599Hz | - | - | Earth Continuity, Ease of Installation, Maintenance of the Variable Speed Drive Fan (Kit Sizes 4 and 5), Strength, Tightness | EN/IEC 61800-3, EN/IEC 61800-5-1, IEC 13849-1, IEC 60721-3, IEC 61000-3-12, IEC 61508, UL 508C | - | No | No | Yes | No | Yes | No | Yes | No | No | No | No | No | No | Yes | Yes | No | Yes | No | No | No | No | No | - | - | - | Yes | ATV930 | - | Motors & Motor Drives | 7.5 kW, 11 kW | 400 V ac | 236 | 14.1 A 19.8 A | Motor Control | - | - | Motor Drives | - | Variable Speed | - | 171mm | - | - | 409mm | Motor Drives | - | 3 | IP21 | 409 | 171 | ||
![]() ATV930U07N4 Schneider | 780 |
| - | Wall Mount | - | - | UL;CSA | Schneider Electric | Small | IP21 | - | 1 | Asynchronous Motors, Synchronous Motors | Littelfuse | 0MAX080.XPGLO | - | Variable Speed Drive - VSD | - | 8 | 1 | 0 | 0 | 0 | 0 | 0 | 3 | 0 | 0 | 0 | 0.1 → 599Hz | Plug-In | Yes | Earth Continuity, Ease of Installation, Maintenance of the Variable Speed Drive Fan (Kit Sizes 4 and 5), Strength, Tightness | EN/IEC 61800-3, EN/IEC 61800-5-1, IEC 13849-1, IEC 60721-3, IEC 61000-3-12, IEC 61508, UL 508C | - | No | No | Yes | No | Yes | No | Yes | No | No | No | No | No | No | Yes | Yes | No | Yes | No | No | No | No | No | - | - | - | Yes | ATV930 | - | Motors & Motor Drives | 0.37 kW, 0.75 kW | 400 V ac | 206 | 80 | Motor Control | - | - | Motor Drives | - | Variable Speed | - | 144mm | - | - | 350mm | Motor Drives | - | 3 | IP21 | 350 | 144 | ||
![]() ATV930U22M3 Schneider | 932 |
| - | Wall Mount | - | - | - | Schneider Electric | - | IP21 | - | 1 | Three Phase Asynchronous & Synchronous Motors | Miscellaneous | 11C553-3 | - | Variable Speed Drive - VSD | - | 8 | 1 | 0 | 0 | 0 | 0 | 0 | 3 | 0 | 0 | 0 | 0.1 → 500Hz | - | - | Embedded Power Measurement & Energy Dashboard, Energy Saving, Fluids Management Processing, Services Oriented Drive | - | - | No | No | Yes | No | Yes | No | Yes | No | No | No | No | No | No | Yes | Yes | No | Yes | No | No | No | No | No | - | - | - | No | ATV93 | - | Motors & Motor Drives | 2.2 kW | 230 V ac | 206 | 8.4 A @ 200 V ac | Motor Control | - | - | Motor Drives | - | Variable Frequency | - | 144mm | - | - | 350mm | Motor Drives | - | 3 | IP21 | 350 | 144 | ||
![]() ATV630U15N4 Schneider | 608 |
| - | Wall Mount | - | - | - | Schneider Electric | - | - | - | 1 | Asynchronous Motors, Synchronous Motors | Brady | BR753Y | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1 → 500Hz | - | - | Embedded Power Measurement & Energy Dashboard, Energy Saving, Fluids Management Processing, Services Oriented Drive | ATEX, CE, CSA, cUL, EAC, EN 954-1, EN ISO 13849-1, EN ISO 13849-2, IEC 60204-1, IEC 6100, IEC 61158, IEC 61508, IEC 61784, IEC/EN 60721, TUV, UL 508C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ATV63 | - | Motors & Motor Drives | 1.5 kW | 400 V ac | - | 3 A | Motor Control | - | - | Motor Drives | - | Variable Frequency | - | 144mm | - | - | 350mm | Motor Drives | - | 3 | IP21 | - | - | ||
![]() ATV630D11N4 Schneider | 934 |
| - | Wall Mount | - | - | - | Schneider Electric | - | - | - | 1 | Asynchronous Motors, Synchronous Motors | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1 → 500Hz | - | - | Embedded Power Measurement & Energy Dashboard, Energy Saving, Fluids Management Processing, Services Oriented Drive | ATEX, CE, CSA, cUL, EAC, EN 954-1, EN ISO 13849-1, EN ISO 13849-2, IEC 60204-1, IEC 6100, IEC 61158, IEC 61508, IEC 61784, IEC/EN 60721, TUV, UL 508C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ATV63 | - | Motors & Motor Drives | 11 kW | 400 V ac | - | 19.8 A | Motor Control | - | - | Motor Drives | - | Variable Frequency | Variable Speed Drive | 171mm | - | - | 409mm | Motor Drives | - | 3 | IP21 | - | - | ||
![]() ATV930U40M3 Schneider | 554 |
| - | - | - | - | - | Schneider Electric | - | IP21 | - | 1 | - | Brady | SCN07-W | - | Variable Speed Drive - VSD | - | 8 | 1 | 0 | 0 | 0 | 0 | 0 | 3 | 0 | 0 | 0 | - | - | Details | - | - | - | No | No | Yes | No | Yes | No | Yes | No | No | No | No | No | No | Yes | Yes | No | Yes | No | No | No | No | No | - | - | - | No | - | - | Motors & Motor Drives | - | - | 206 | - | - | - | - | Motor Drives | - | - | - | - | - | - | - | Motor Drives | - | - | - | 350 | 144 | ||
![]() ATV630U22N4 Schneider | 669 |
| - | Wall Mount | - | - | - | Schneider Electric | - | IP21 | - | 1 | Asynchronous Motors, Synchronous Motors | ABB | - | - | - | - | 6 | 0 | 1 | 0 | 0 | 0 | 0 | 1 | 0 | 0 | 0 | 0.1 → 500Hz | - | - | Embedded Power Measurement & Energy Dashboard, Energy Saving, Fluids Management Processing, Services Oriented Drive | ATEX, CE, CSA, cUL, EAC, EN 954-1, EN ISO 13849-1, EN ISO 13849-2, IEC 60204-1, IEC 6100, IEC 61158, IEC 61508, IEC 61784, IEC/EN 60721, TUV, UL 508C | - | No | No | No | No | Yes | No | Yes | No | No | No | No | No | Yes | No | Yes | No | Yes | No | No | No | No | Yes | - | - | - | Yes | ATV63 | - | Motors & Motor Drives | 2.2 kW | 400 V ac | 203 | 4.3 A | Motor Control | - | - | Motor Drives | - | Variable Frequency | - | 144mm | - | - | 350mm | Motor Drives | - | 3 | IP21 | 350 | 144 | ||
![]() ATV930U15N4 Schneider | 46 | - | - | Wall Mount | - | - | - | Schneider Electric | - | IP21 | - | 1 | Asynchronous Motors, Synchronous Motors | Miscellaneous | - | - | Variable Speed Drive - VSD | - | 8 | 1 | 0 | 0 | 0 | 0 | 0 | 3 | 0 | 0 | 0 | 0.1 → 599Hz | - | - | Earth Continuity, Ease of Installation, Maintenance of the Variable Speed Drive Fan (Kit Sizes 4 and 5), Strength, Tightness | EN/IEC 61800-3, EN/IEC 61800-5-1, IEC 13849-1, IEC 60721-3, IEC 61000-3-12, IEC 61508, UL 508C | - | No | No | Yes | No | Yes | No | Yes | No | No | No | No | No | No | Yes | Yes | No | Yes | No | No | No | No | No | - | - | - | Yes | ATV930 | - | Motors & Motor Drives | 0.75 kW, 1.5 kW | 400 V ac | 206 | 1.7 A | Motor Control | - | RS 485 | Motor Drives | - | Variable Speed | - | 144mm | - | - | 350mm | Motor Drives | - | 3 | IP21 | 350 | 144 | ||
![]() ATV950U30N4 Schneider | 846 |
| - | - | - | - | - | - | - | IP55 | - | - | - | ABB | - | - | - | - | 8 | 1 | 0 | 0 | 0 | 0 | 0 | 3 | 0 | 0 | 0 | - | - | - | - | - | - | No | No | Yes | No | Yes | No | Yes | No | No | No | No | No | No | Yes | Yes | No | Yes | No | No | No | No | No | - | - | - | No | - | - | - | - | - | 272 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 678 | 264 | ||
![]() ATV930D37N4 Schneider | 637 |
| - | Wall Mount | - | - | - | Schneider Electric | - | IP21 | - | 1 | Asynchronous Motors, Synchronous Motors | Square D | SH31402P02F2000 | - | Variable Speed Drive - VSD | - | 8 | 1 | 0 | 0 | 0 | 0 | 0 | 3 | 0 | 0 | 0 | 0.1 → 599Hz | - | - | Earth Continuity, Ease of Installation, Maintenance of the Variable Speed Drive Fan (Kit Sizes 4 and 5), Strength, Tightness | EN/IEC 61800-3, EN/IEC 61800-5-1, IEC 13849-1, IEC 60721-3, IEC 61000-3-12, IEC 61508, UL 508C | - | No | No | Yes | No | Yes | No | Yes | No | No | No | No | No | No | Yes | Yes | No | Yes | No | No | No | No | No | - | - | - | Yes | ATV930 | - | Motors & Motor Drives | 30 kW, 37 kW | 400 V ac | 274 | 54.8 A, 66.2 A | Motor Control | - | - | Motor Drives | - | Variable Speed | - | 226mm | - | - | 673mm | Motor Drives | - | 3 | IP21 | 673 | 226 | ||
![]() LVS07941 Schneider | 50 |
| - | - | Metal | - | - | - | - | - | - | - | - | Miscellaneous | - | Lock adapter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 04067 Schneider | In Stock | - | - | - | Metal | Glass Filled Polyamide | NF;UL;cUL | - | - | - | - | - | - | Crouzet | 831612C5.FC | Connector / partition piece | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flat Lever | - | - | - | - | - | - | Screw Terminals | - | - | - | FORM C (SPDT) | - | - | - | - | ||
![]() LVS04021 Schneider | 28 |
| - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | E49S73CP7 | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LVS07943 Schneider | 28 |
| - | - | Metal | - | - | - | - | - | - | - | - | 3M | 051135-36699 | Lock adapter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KBB40ZFU Schneider | 73 |
| - | - | - | - | cCSAus;CE;C-TICK | - | - | - | 70.5 x 55 x 22mm | - | - | Fluke | 1653976 | Mounting bracket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | Canalis KBB | 100 Ohms | - | - | - | - | - | - | - | - | - | -328-1221.8 °F | - | - | - | - | 15 Inches | - | - | - | - | - | 70.5 | 55 | ||
![]() 04233 Schneider | In Stock | - | - | - | Plastic | - | - | - | - | - | - | - | - | 3M | 051135-35575 | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 | 30 | ||
![]() LVS03018 Schneider | In Stock | - | - | - | Metal | - | - | - | - | - | - | - | - | Design Analysis | DIB005KCA35512DKNXCBNXXXHV | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35 | 464 |