- Series
- Manufacturer
- RoHS
- Width
- Product Category
- Brand
- Subcategory
- Product Type
- Factory Pack QuantityFactory Pack Quantity
- Height
- Material
- Depth
Attribute column
Manufacturer
Schneider Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Accessory | According to IEC 1131-3 (DIN EN 61131-3) | Appendant operation agent (Ex ia) | Appendant operation agent (Ex ib) | Approvals | Brand | Bundle diameter (min.) | Bundle Ø (max.) | Bundle Ø range | Construction type | Content | Degree of protection (IP) | Digital outputs configurable | Explosion safety category for dust | Explosion safety category for gas | Factory colour | Factory Pack QuantityFactory Pack Quantity | Fieldbus connection over separate bus coupler possible | For Use With | Front built-in possible | Halogen-free | Illuminated | Input current at signal 1 | Integrated analysis function | Integrated application configuration function | Integrated communication function | Integrated configuration function | Integrated data detection function | Integrated diagnosis function | Integrated evaluation function | Integrated motion function | Integrated position function | IO link master | Maintenance function integrated | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material quality | Max. temperature | Maximum Operating Temperature | Min. temperature | Minimum Operating Temperature | Model | Mounting | Number of digital inputs | Number of digital outputs | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces other | Number of HW-interfaces parallel | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of HW-interfaces Wireless | Number of interfaces PROFINET | Operation | Package | Permitted voltage at output | Put into operation function integrated | Rack-assembly possible | Radio standard Bluetooth | Radio standard GPRS | Radio standard GSM | Radio standard UMTS | Radio standard Wi-Fi 802.11 | Rail mounting possible | Range | Rated current In | RoHS | Short-circuit protection, outputs available | SIL according to IEC 61508 | Simulation function integrated | Spare part | Suitable for operating system Linux | Suitable for operating system Windows 2000 | Suitable for operating system Windows 2003 Server | Suitable for operating system Windows 7 | Suitable for operating system Windows 8 | Suitable for operating system Windows 9x | Suitable for operating system Windows CE | Suitable for operating system Windows ME | Suitable for operating system Windows NT | Suitable for operating system Windows Vista | Suitable for operating system Windows XP | Suitable for other operating system | Suitable for safety functions | Suitable for wall mounting | Supply voltage DC | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | Surface protection | System accessory | Technology function integrated | Type of accessory/spare part | Type of digital output | Type of electric connection | Type of electrical accessory/spare part | Type of output voltage | Voltage type of supply voltage | Wall mounting/direct mounting | With editor for manufacturer specific programming language | With editor for programming language FBD (Function Block Diagram) | With editor for programming language Flowchart | With editor for programming language IL (Instruction List) | With editor for programming language LD (Ladder Diagram) | With editor for programming language SFC (Sequential Function Chart) | With editor for programming language ST (structured text) | With lock | With optical interface | Series | Type | Number of Positions | Composition | Color | Subcategory | Power Rating | Supply Voltage | Depth | Current Rating | Output | Accessory Type | Bit Size | Accuracy | Terminal Type | Input | Product Type | Temperature Range | Coil Voltage | Max Frequency | Depth Behind Panel | Capacity | Number of Gangs | Drive Type | Contact Configuration | Lamp Type | Features | Nominal Input Voltage (AC) | Product Category | Contacts | Electrical Connection | IP Rating | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LVS04931 Schneider | 2369 |
| - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | Individual part | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | - | G1M2SS6-60U01 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | - | - | - | 1.91 | - | - | - | - | - | - | - | - | 1NC | - | IP66 | - | 1920 | - | 150 | ||
![]() A9XPKV04 Schneider | 154462320 |
| - | - | No | - | - | - | CSA, IEC, UL | - | - | - | - | - | - | - | - | - | - | - | - | - | Prisma Series | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | - | G1MPM1-62Y02L8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | Acti9 | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mounting plate | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Acti9 iDT40 | - | - | - | - | - | - | - | - | - | - | Fixing Bracket | - | - | Fingersafe Screw | - | - | - | - | - | 1.91 | - | - | - | - | LED | - | - | - | 2NC | - | IP66 | - | - | - | - | ||
![]() VW3M2201 Schneider | 2111 |
| - | - | Yes | - | - | - | ATEX, CE, IECEX, cULus | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Barksdale Control Products | - | 425X-05-W72 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Explosion Proof (Amplified) | - | - | - | - | - | - | - | - | 4-20 mA | - | - | 0.25 % | - | 12-28 VDC | - | -40-185 °F | - | - | - | - | - | - | - | - | - | - | - | - | Cable - Jacketed, Shielded | - | - | - | - | - | ||
![]() LA9G4632 Schneider | 2388 |
| - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 Pole Giga Contactor LC1G265-500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TeSys | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connection technique | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Extension | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LVS04659 Schneider | 41 |
| - | - | Yes | - | - | - | ATEX;cULus | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | Killark-Hubbell Electrical Products | - | - | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1NC;1NO | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STBDRC3210K Schneider | In Stock | - | - | - | - | - | No | No | ATEX, CE, IECEX, cUL, UL | APC by Schneider Electric | - | - | - | - | - | IP20 | Yes | None | None | - | - | Yes | - | No | - | - | 0.4 | - | - | - | - | - | - | - | - | - | No | - | Barksdale Control Products | - | 425X-05-Z15-Z100 | - | - | - | - | - | - | - | 0 | 2 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | - | - | 24 - 230 | - | Yes | No | No | No | No | No | No | - | - | - | No | None | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | 24 - 24 | No | No | Yes | No | Yes | No | Yes | No | Yes | No | No | No | Yes | No | Yes | No | No | No | No | No | No | Yes | - | Yes | - | - | Relay | Screw connection | - | AC/DC | AC/DC | No | - | - | - | - | - | - | - | - | No | - | Explosion Proof (Amplified) | - | - | - | - | - | - | 70 | - | 4-20 mA | - | - | - | - | 12-28 VDC | - | -40-185 °F | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | Cable - Jacketed, Shielded, 2 Conductor | - | - | 13.9 | - | 128.3 | ||
![]() LA9G4702 Schneider | 23437858 |
| - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 Pole Giga Contactor LC1G265-500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | - | SCV400 | - | - | - | - | - | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TeSys | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connection technique | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 A | - | Case | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2001008 Schneider | In Stock | - | - | Polypropylene,Steel | - | - | - | - | cULus | - | 2mm | 3mm | 2 up to 3 mm | - | 100pc(s) | - | - | - | - | Clear | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | Hubbell | 2001008 | AFBS1R6FFBLK | - | +80°C | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Untreated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2001008 | - | Metallic | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UV-proof,halogen-free | - | - | - | - | - | 2 - 3 | - | - | - | ||
![]() KNT100ABT4 Schneider | 562 |
| - | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | - | - | IP55 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | - | G1MPM1-62Y20L8 | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | - | - | - | 1.91 | - | - | - | - | LED | - | - | - | 2NO | - | IP66 | - | 127 | 685 | 112 | ||
![]() KSB63EGP Schneider | In Stock | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Johnson Controls | - | VS068222B-SL300 | - | - | - | - | - | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | JHSN_DRIV_VSD-II | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.5 | - | - | - | - | - | - | - | - | - | - | 320 Hz | - | - | - | - | - | - | - | 240 VAC | - | - | - | - | - | - | - | 13.96875 | ||
![]() VW3A7702 Schneider | 2037 |
| - | - | Yes | - | - | - | CSA, UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | - | DK3300V | - | - | +50°C | - | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Breaking resistance | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 W, 115 W | 24 V dc, 250 V ac | - | 300 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | ||
![]() TSXCANCD100 Schneider | In Stock | - | - | - | Yes | - | - | - | cULus | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hubbell | - | AFBS1R6FFGRY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connecting cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LV850053SP Schneider | In Stock | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cully-Minerallac | - | 40022 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cover | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | T-20, T-25 | - | - | - | - | - | - | - | - | - | - | Star Pin | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LUALF1 Schneider | In Stock | - | - | - | Yes | - | - | - | UL;CE | Schneider Electric | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | - | XTSC010BCE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LUAL | - | - | - | - | Motors & Motor Drives | - | - | - | - | - | - | - | - | - | - | Motor Drives | - | 208 VAC 50Hz | - | - | - | - | - | - | - | - | - | Motor Drives | - | - | - | - | - | - | - | ||
![]() LAD9ET4 Schneider | In Stock | - | - | - | Yes | - | - | - | UL;CSA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hubbell | - | B2482 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cover | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 42.5 Cubic Inches | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LV847944SP Schneider | In Stock | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LVS04124 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dynapar | - | HSD354096H5P | - | - | - | - | - | Flat | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Untreated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | ||
![]() 08003 Schneider | In Stock | - | - | Galvanized Steel | - | - | - | - | CSA, UL | - | - | - | - | - | - | IP30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cooper | - | 78205100188 | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | 157 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP30 | - | 630 | - | 550 | ||
![]() 04552 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flat | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3760 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Untreated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | 2000 | 120 | ||
![]() VJDSUDTMSV13M Schneider | In Stock | - | - | - | - | No | - | - | - | Schneider Electric | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | Yes | Yes | Yes | Yes | Yes | Yes | Yes | No | No | - | Yes | Brad Harrison | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | None | Yes | - | No | Yes | No | No | No | No | No | No | No | Yes | Yes | No | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | Yes | No | No | No | No | No | No | - | - | VJD | - | - | - | - | Embedded Solutions | - | - | - | - | - | - | - | - | - | - | Software | - | - | - | - | - | - | - | - | - | - | - | Software | - | - | - | - | - | - | - |