- Series
- Manufacturer
- RoHS
- Width
- Product Category
- Brand
- Subcategory
- Product Type
- Factory Pack QuantityFactory Pack Quantity
- Height
- Material
- Depth
Attribute column
Manufacturer
Schneider Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Number of Pins | RoHS | Voltage, Rating | Packaging | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power Rating | Max Power Dissipation | Shielding | Depth | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Failure Rate | Number of Channels | Inductance | Max Supply Voltage | Min Supply Voltage | Max Current Rating | Test Frequency | DC Resistance (DCR) | Viewing Angle | Lead/Base Style | Lens Style | Logic Function | Test Current | Forward Voltage | DC Current | Color Rendering Index (CRI) | Saturation Current | Features | Test Temperature | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() kta2000tn410 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() kta2000tc5 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() kta2000et51a Schneider | In Stock | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() kta2000lp3c1 Schneider | In Stock | - | - | - | - | - | 6 | Compliant | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 5.5 V | 1.65 V | - | - | - | - | - | - | Demultiplexer, Multiplexer | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() kta2000lp4c1 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() kta2000lp4a2 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() kta2000lp3a1 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() kta4000er34 Schneider | In Stock | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | - | - | 120 ° | - | Flat | - | 500 mA | 30.9 V | - | 93 | - | - | 85 °C | - | 1.9 mm | - | - | - | - | Lead Free | ||
![]() kta4000el52 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() kta4000eh320 Schneider | In Stock | - | - | - | Lead, Tin | Through Hole | - | Non-Compliant | - | Bulk | 1 % | 2 | - | 20 ppm/°C | - | 453 Ω | 250 °C | -65 °C | Wirewound | - | 3 W | 3 W | - | - | - | MIL-PRF-39007 | - | - | - | 38.1 mm | 0.001 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant | - | 4.75 mm | - | 14.224 mm | 4.75 mm | No | - | Contains Lead | ||
![]() kta4000el42 Schneider | In Stock | - | - | Production (Last Updated: 2 years ago) | - | Through Hole | - | Compliant | - | Bulk | 10 % | - | - | - | General Purpose | - | 155 °C | -40 °C | - | - | - | - | Shielded | 10.5 mm | 30 A | Not | - | - | 12.7 mm | - | - | - | 280 nH | - | - | - | 100 kHz | 720 µΩ | - | Radial | - | - | - | - | 30 A | - | 85 A | - | - | - | 7.5 mm | 10.4902 mm | 10.4902 mm | - | - | - | ||
![]() kta4000el34 Schneider | In Stock | - | - | - | Copper, Silver, Tin | Through Hole | - | Compliant | - | - | 5 % | - | - | 25 ppm/°C | - | 120 Ω | 275 °C | -55 °C | Wirewound | - | 3 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.54 mm | - | 14 mm | - | No | - | - | ||
![]() kta4000el45 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() kta4000eb540 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grey | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() kta0800er36 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() kta4000eb420 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() kta4000el44 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() kta4000el33 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() kta4000eh420 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 03168 Schneider | In Stock | - | - | - | Lead, Tin | - | - | Compliant | 200 V | - | 0.1 % | - | SMD/SMT | 25 ppm/°C | - | 523 kΩ | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | - | - | 3216 | 1206 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - |