- Series
- Mfr
- Product Status
- Package
- For Use With/Related Products
- Accessory Type
- Width
- Height
- Material
- For Use With
- Type
- Dimensions
Attribute column
Manufacturer
Schneider Box Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Mounting Feature | Contact Shape | Shell Material | Material | Insert Material | Shape | Package Cooled | Material Finish | According to IEC 1131-3 (DIN EN 61131-3) | Adjustment range undelayed short-circuit release | Conductor category | Conductor surface | Construction type | Contact Sizes | Degree of protection (IP) | Degree of protection (NEMA) | Device construction | Dimensions | For Use With | For Use With/Related Products | Halogen free according to IEC 60754-2 | Integrated analysis function | Integrated application configuration function | Integrated communication function | Integrated configuration function | Integrated data detection function | Integrated diagnosis function | Integrated evaluation function | Integrated motion function | Integrated position function | Lead Free Status / RoHS Status | Low smoke according to IEC 61034-2 | Maintenance function integrated | Material of contact surface | Material quality | Maximum Temperature | Mfr | Minimum Temperature | Model | Nominal cross section conductor | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of connector holes | Overload release current setting | Package | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Pre-stamping | Product Status | Put into operation function integrated | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated current In | Rated permanent current Iu | RoHS | SIL according to IEC 61508 | Simulation function integrated | Suitable for operating system Linux | Suitable for operating system Windows 2000 | Suitable for operating system Windows 2003 Server | Suitable for operating system Windows 7 | Suitable for operating system Windows 8 | Suitable for operating system Windows 9x | Suitable for operating system Windows CE | Suitable for operating system Windows ME | Suitable for operating system Windows NT | Suitable for operating system Windows Vista | Suitable for operating system Windows XP | Suitable for other operating system | Suitable for safety functions | Surface protection | Switch Configuration | Technology function integrated | Thread type | Type of accessory/spare part | Type of control element | Type of electrical connection of main circuit | Voltage type for actuating | Voltage, Rating | With editor for manufacturer specific programming language | With editor for programming language FBD (Function Block Diagram) | With editor for programming language Flowchart | With editor for programming language IL (Instruction List) | With editor for programming language LD (Ladder Diagram) | With editor for programming language SFC (Sequential Function Chart) | With editor for programming language ST (structured text) | With integrated under voltage release | Operating Temperature | Packaging | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Fastening Type | Power Rating | Contact Type | Orientation | Shielding | Ingress Protection | Supply Voltage | Depth | Shell Finish | Shell Size - Insert | Function | Housing Color | Operating Supply Voltage | Note | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Shell Size, MIL | Accessory Type | Contact Current Rating | Filter Type | Temperature Range | Includes | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Product | Features | Operating Voltage | Diameter | Height | Length | Width | Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NSYTLCME Schneider | In Stock | - | - | Through Hole | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Multiple Series | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | Cable screw gland | - | - | - | 0 | - | Bulk | - | - | No | Active | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Untreated | - | - | None | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | Yellow | - | - | - | - | - | - | - | 130 | - | - | - | - | - | - | - | - | - | - | Plate | - | - | - | - | - | - | - | - | - | - | 30 | - | 260 | - | - | ||
![]() NSYPTZ42P Schneider | In Stock | - | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 x 400mm | Enclosure | PLA Series | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | Depth bracket | - | - | - | - | - | Box | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adapter | - | - | - | - | - | - | - | - | - | - | - | - | - | 420 | - | - | - | - | - | - | - | - | - | - | Adapter Plate | - | - | - | - | - | - | - | - | - | - | 20mm | - | 400mm | - | - | ||
![]() NSYCMT5015 Schneider | In Stock | - | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Multiple Series | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | Profile rail | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | - | - | - | - | - | - | - | - | - | - | 1 % | - | - | 50 ppm/°C | - | - | 252 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | 250 mW | - | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | Tubing | - | - | - | - | - | - | - | - | - | - | 650 µm | - | 50 | - | - | ||
![]() NSYMS66 Schneider | In Stock | - | - | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spacial CRN, Spacial S3D, Spacial S3X, Thalassa PLM | Multiple Series | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Galvanized | - | - | - | - | - | - | - | 100 V | - | - | - | - | - | - | - | - | - | - | - | 0.25 % | - | - | 50 ppm/°C | - | - | 1.45 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mounting Plate | - | - | - | - | - | - | - | - | - | - | 650 µm | - | 550 | - | - | ||
![]() NSYMM43 Schneider | In Stock | - | - | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CRN, CRS Series Enclosures | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | - | - | - | Box | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Galvanized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mounting Plate | - | - | - | - | - | - | Accessories | - | - | - | 250 | - | 350 | - | - | ||
![]() NSYFCG60 Schneider | In Stock | - | - | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | Multiple Series | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | Special profile | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | Active | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.500 (12.70mm) | 25.21°C/W @ 100 LFM | - | Rails | - | - | - | - | -- | -- | - | - | - | -- | 40 | 1.575 (40.00mm) | 1.575 (40.00mm) | - | - | ||
![]() NSYCCOTHD Schneider | In Stock | - | - | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +60 °C | Schneider Electric | 0 °C | Thermostat | - | - | - | - | - | Box | - | - | - | Active | - | - | - | - | 10 | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1NO/1NC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | Active | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | 250 V | - | - | - | - | - | 250 V | - | Push Pin | 0.984 (25.00mm) | 5.94°C/W @ 100 LFM | - | Module | 10 A | - | 0 → +60 °C | - | -- | -- | - | - | 250V | -- | - | 1.181 (30.00mm) | 1.181 (30.00mm) | - | - | ||
![]() NSYCAF223T Schneider | In Stock | - | - | - | Panel Mount | Bulkhead - Front Side Nut | Circular | Aluminum Alloy | Other | Plastic | - | - | - | - | - | - | - | - | 20 | - | - | - | 268 x 248mm | - | Enclosures | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | Schneider Electric | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series I, DJT | - | Active | -- | - | Receptacle Housing | For Female Sockets | - | 5 | - | - | - | - | Bayonet Lock | - | Crimp | N (Normal) | Shielded | Environment Resistant | - | 8 | Chromate over Cadmium | 11-5 | - | Olive Drab | - | Contacts Not Included | - | - | - | -- | Filter | - | Fine Filter | - | 3 pcs - 1 Connector, 1 Nut, 1 O-Ring | - | - | - | -- | - | - | 212 | 268mm | 212 | 8mm | -- | ||
![]() NSYCUSP0027 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Enclosures | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | Rectangular | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Battery | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NSYDPLA57HG Schneider | In Stock | - | - | - | - | - | - | - | Plastic | - | - | - | - | - | 2 - 12 | - | - | - | - | IP20 | 4X | Built-in device fixed built-in technique | - | - | Multiple Series | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | Panel door | - | 0 | 0 | - | 160 - 400 | Bulk | - | - | - | Active | - | - | - | - | - | 400 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rocker lever | Screw connection | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28.5 | - | - | - | - | - | - | - | - | - | - | Door | - | - | - | - | - | - | - | - | - | - | 750 | - | 750 | - | - | ||
![]() NSYCAG317X91M Schneider | In Stock | - | - | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | Coupling | - | - | - | - | - | - | Enclosures | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | Schneider Electric | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plate | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | ||
![]() NSYSQCR4060 Schneider | In Stock | - | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | 510 x 40mm | Spacial SF, Spacial SFX, Spacial SM, Spacial SMX | Multiple Series | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | Schneider Electric | - | Mounting rail | - | - | - | - | - | Bulk | -30 - 80 | -5 - 80 | - | Active | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27 | - | - | - | - | - | - | - | - | - | - | Rails | - | - | - | - | - | - | - | - | - | - | 510mm | - | 40mm | - | - | ||
![]() NSYEX106 Schneider | In Stock | - | - | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Multiple Series | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Distance piece | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1 | - | - | - | - | - | - | - | - | - | - | Spacer | - | - | - | - | - | - | - | - | - | - | 10 | - | 1.1 | - | - | ||
![]() NSYSCX8060 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | Enclosures | - | Yes | Yes | Yes | Yes | Yes | Yes | Yes | Yes | Yes | - | - | Yes | - | - | - | Schneider Electric | - | - | - | - | - | - | - | Box | - | - | - | Active | Yes | - | - | - | - | - | - | None | Yes | No | No | No | Yes | No | No | No | No | No | No | No | Yes | No | - | - | Yes | - | - | - | - | - | - | Yes | Yes | No | Yes | Yes | Yes | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Canopy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NSYIN3122E1 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Enclosures | Multiple Series | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lock Insert | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Keylock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NSYSDR60A Schneider | In Stock | - | - | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Multiple Series | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | DIN rail (top hat rail) 35/15 mm | - | - | - | - | - | Box | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rails | - | - | - | - | - | - | - | - | - | - | 15 | 600 | 15mm | - | - | ||
![]() NSYMM108WH Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Class 5 = flexible | Bare | - | - | - | - | - | - | - | Multiple Series | No | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | Schneider Electric | - | - | 4 | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mounting Plate | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NSYSFC44 Schneider | In Stock | - | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 x 400mm | Rear panel, Side panel, Vertical upright | Multiple Series | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | Fastening profile | - | - | - | - | - | Box | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 | - | - | - | - | - | - | - | - | - | - | Framework Kit | - | - | - | - | - | - | - | - | - | - | 400mm | 400mm | 400mm | - | - | ||
![]() NSYDPLM43G Schneider | In Stock | - | - | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | IP66 | 4X | - | 400 x 300mm | PLM Enclosure | Multiple Series | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | Panel door | - | - | - | - | - | Bulk | - | - | - | Active | - | 240 - 500 | 240 - 500 | 0 - 0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Door | - | - | - | - | - | - | - | - | - | - | - | - | - | 22 | - | - | Varistor (voltage-sensitive resistor) | - | - | - | - | - | - | - | Door | - | - | - | - | - | - | - | - | - | - | 330 | - | 330 | - | - | ||
![]() NSYMUPLA76G Schneider | In Stock | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | 750 x 620mm | Thalassa PLA | Multiple Series | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | Other | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coupling Kit | - | - | - | - | - | - | - | - | - | - | - | - | - | 567 | - | - | - | - | - | - | - | - | - | - | Coupling Frame | - | - | - | - | - | - | - | - | - | - | 250 | 750mm | 94 | - | - |