- Material
- Height
- Series
- Mfr
- Product Status
- Package
- Color
- Features
- Size / Dimension
- Ratings
- Material Flammability Rating
- Thickness
Attribute column
Manufacturer
Schneider Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Contact Shape | Supplier Device Package | Material | Housing Material | Weight | Body Material | Shape | Package Cooled | Material Finish | Airflow | Contact Materials | Degree of protection (IP) | Degree of protection (NEMA) | Door Type | Material quality | Memory Types | Mfr | NEMA Rating | Number of I/Os | Package | Product Status | Range | RoHS | Suitable for wall mounting | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Number of Rows | Power (Watts) | Power Rating | Pitch | Orientation | Depth | Frequency | Housing Color | Lead Length | Failure Rate | Row Spacing | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | RAM Size | Data Bus Width | Number of Timers/Counters | Mating Post Length | Shielded | Bearing Type | Max Frequency | Design | Number of Programmable I/O | Container Type | Area (L x W) | High Temperature Housing | High Speed Serial Data Connector | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Features | Enclosure Type | IP Rating | Diameter | Height | Height Seated (Max) | Length | Width | Thickness | Material Flammability Rating | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SZS39CHCPT4D Schneider | In Stock | - | - | - | - | - | - | - | Plastic | - | - | - | - | - | 210.8 CFM | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | Wire Leads | - | - | - | - | - | - | - | - | - | - | 21.6 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ball | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 mm | - | 120 mm | 38 mm | - | - | - | - | - | ||
![]() SZS27 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SZS57X Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | 100 ppm/°C | - | 2.7 kΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | - | ||
![]() SZS46X Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPROM | - | - | 48 | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | 8 MHz | - | - | - | - | CAN, SCI, SPI | 5.5 V | 3 V | 60 kB | - | - | - | 2 kB | 8 b | 5 | - | - | - | 8 MHz | - | 48 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SZY20 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NSYS3D10625P Schneider | In Stock | - | - | - | - | - | - | Aluminum | - | - | Steel | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | IP66 | 4X | - | Other | - | Schneider Electric | - | - | Bulk | Active | - | - | Yes | - | - | pushPIN™ | 39.370 L x 23.622 W (1000.00mm x 600.00mm) | - | Active | - | - | - | Top Mount | - | - | - | - | - | Light Gray | - | - | - | - | - | 250 | - | - | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 10.78°C/W @ 100 LFM | - | - | - | - | - | - | - | Hinged Door | - | Enclosure | 930in² (6000cm²) | - | - | -- | -- | - | Electrical / Industrial | IP66 | -- | 9.843 (250.00mm) | - | 1.772 (45.00mm) | 1.772 (45.00mm) | - | - | - | - | IP66 | ||
![]() NSYS3X8830 Schneider | In Stock | - | - | - | - | - | - | Aluminum | - | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | IP55 | 12 | - | Stainless steel V4A | - | Schneider Electric | - | - | Bulk | Active | - | - | Yes | - | - | pushPIN™ | 31.496 L x 31.496 W (800.00mm x 800.00mm) | - | Active | - | - | - | Top Mount | - | - | - | - | - | Gray | - | - | - | - | - | 300 | - | - | - | - | - | - | - | - | - | Push Pin | 0.500 (12.70mm) | 13.82°C/W @ 100 LFM | - | - | - | - | - | - | - | Hinged Door | - | Enclosure | 992in² (6401cm²) | - | - | -- | -- | - | - | IP66 | -- | 11.811 (300.00mm) | - | 2.362 (60.00mm) | 2.362 (60.00mm) | - | - | - | - | IP66 | ||
![]() NSYSF22880E Schneider | In Stock | - | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | IP55 | 12 | - | Other | - | Schneider Electric | - | - | Bulk | Active | - | - | No | - | - | - | 86.614 L x 31.496 W (2200.00mm x 800.00mm) | - | - | - | - | - | - | - | - | - | - | - | Grey | - | - | - | - | - | 800 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hinged Door | - | Enclosure | 2426in² (1.565 m²) | - | - | - | - | - | - | - | - | 31.496 (800.00mm) | - | - | 800 | - | - | - | - | IP55 | ||
![]() NSYS3D4625 Schneider | In Stock | - | - | - | - | - | - | Steel | - | - | Steel | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | Bulk | Active | - | - | - | - | - | - | 15.748 L x 23.622 W (400.00mm x 600.00mm) | - | - | - | - | - | - | - | - | - | - | - | Light Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hinged Door | - | Enclosure | 372in² (2400cm²) | - | - | - | - | - | - | IP66 | - | 9.843 (250.00mm) | - | - | - | - | - | - | - | IP66 | ||
![]() NSYSM20850P Schneider | In Stock | - | - | Gold | - | Square | - | Steel | Polyester | - | Galvanised Steel | - | - | - | - | Bronze | - | - | - | - | - | Schneider Electric | - | - | Bulk | Active | Spacial | Non-Compliant | - | - | - | - | 78.740 L x 31.496 W (2000.00mm x 800.00mm) | - | - | - | - | - | - | - | 8 | - | - | - | Light Gray, Smoke Cover/Door | 2 | - | - | 2.54 mm | Vertical | - | - | Green | 3.2 mm | - | 2.54 mm | - | - | - | - | - | - | - | - | - | - | 6.7 mm | - | - | - | Hinged Door | - | Enclosure | 2530in² (1.632 m²) | No | No | - | - | - | - | IP55 | - | 19.685 (500.00mm) | - | - | - | - | - | UL94 V-0 | - | IP55 | ||
![]() NSYSM20850 Schneider | In Stock | - | - | - | - | - | - | Steel | - | - | Sheet Steel | - | - | - | - | - | IP55 | 12 | Opaque | Other | - | Schneider Electric | - | - | Bulk | Active | - | - | No | - | - | - | 78.740 L x 31.496 W (2000.00mm x 800.00mm) | - | - | - | - | - | - | - | - | - | - | - | Light Gray | - | - | - | - | - | 500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hinged Door | - | Enclosure | 2530in² (1.632 m²) | - | - | - | - | - | - | IP55 | - | 19.685 (500.00mm) | - | - | 800 | - | - | - | - | IP55 | ||
![]() NSYPLSC2754AG Schneider | In Stock | - | - | - | - | - | - | Plastic, Polycarbonate | - | - | Fibreglass Reinforced Polyester | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | Box | Active | Thalassa | - | - | - | - | - | 10.630 L x 21.260 W (270.00mm x 540.00mm) | - | - | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | Cover Included | - | Box | 226in² (1458cm²) | - | - | - | - | - | - | IP66 | - | 9.055 (230.00mm) | - | - | - | - | - | - | - | IP66, NEMA 4X,13 | ||
![]() NSYSM20840P Schneider | In Stock | - | - | - | - | - | - | Steel | - | - | Steel | - | - | - | - | - | - | - | Opaque | - | - | Schneider Electric | - | - | Bulk | Active | - | - | - | - | - | - | 78.740 L x 31.496 W (2000.00mm x 800.00mm) | - | - | - | - | - | - | - | - | - | - | - | Light Gray, Smoke Cover/Door | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hinged Door | - | Enclosure | 2530in² (1.632 m²) | - | - | - | - | - | - | IP55 | - | 15.748 (400.00mm) | - | - | - | - | - | - | - | IP55 | ||
![]() NSYSF1812402D Schneider | In Stock | - | - | - | Axial | - | Axial | Steel | - | - | Sheet Steel | - | - | - | - | - | IP55 | 12 | - | Other | - | Schneider Electric | - | - | Bulk | Active | spacial | - | No | -55°C ~ 200°C | Bulk | RSMF | 0.091 Dia x 0.236 L (2.30mm x 6.00mm) | ±5% | Active | 2 | - | ±200ppm/°C | - | 100 Ohms | - | - | - | Metal Oxide Film | Light Gray | - | 0.5W, 1/2W | - | - | - | 400 | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hinged Door | - | Enclosure | 3348in² (216.000m²) | - | - | - | - | Flame Proof, Safety | - | IP55 | - | 15.748 (400.00mm) | -- | - | 1200 | - | - | - | - | IP55 | ||
![]() NSYSF20840 Schneider | In Stock | - | - | - | Axial | - | Axial | Steel | - | - | Sheet Steel | - | - | - | - | - | IP55 | 12 | - | Other | - | Schneider Electric | - | - | Bulk | Active | spacial | - | No | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.071 Dia x 0.130 L (1.80mm x 3.30mm) | ±1% | Active | 2 | - | ±50ppm/°C | - | 2.49 kOhms | - | - | - | Metal Film | Light Gray | - | 0.125W, 1/8W | - | - | - | 400 | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hinged Door | - | Enclosure | 2530in² (1.632 m²) | - | - | - | - | Flame Retardant Coating, Safety | - | IP55 | - | 15.748 (400.00mm) | -- | - | 800 | - | - | - | - | IP55 | ||
![]() NSYSF181040P Schneider | In Stock | - | - | - | Axial | - | Axial | Steel | - | - | Sheet Steel | - | - | - | - | - | IP55 | 12 | - | Other | - | Schneider Electric | - | - | Bulk | Active | spacial | - | No | -55°C ~ 200°C | Bulk | RSMF | 0.091 Dia x 0.236 L (2.30mm x 6.00mm) | ±5% | Active | 2 | - | ±200ppm/°C | - | 3.3 kOhms | - | - | - | Metal Oxide Film | Light Gray, Smoke Cover/Door | - | 0.5W, 1/2W | - | - | - | 400 | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hinged Door | - | Enclosure | 27.9in² (180cm²) | - | - | - | - | Flame Proof, Safety | - | IP55 | - | 15.748 (400.00mm) | -- | - | 1000 | - | - | - | - | IP55 | ||
![]() NSYS3D6625T Schneider | In Stock | - | - | - | Axial | - | Axial | Steel | - | - | Steel | - | - | - | - | - | IP66 | 4X | - | Other | - | Schneider Electric | - | - | Bulk | Active | - | - | Yes | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.071 Dia x 0.130 L (1.80mm x 3.30mm) | ±1% | Active | 2 | - | ±50ppm/°C | - | 22.1 Ohms | - | - | - | Metal Film | Light Gray, Clear Cover/Door | - | 0.125W, 1/8W | - | - | - | 250 | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hinged Door | - | Enclosure | 558in² (3600cm²) | - | - | - | - | Flame Retardant Coating, Safety | - | IP66 | - | 9.843 (250.00mm) | -- | - | 600 | - | - | - | - | IP66 | ||
![]() NSYS3D8825T Schneider | In Stock | - | - | - | Axial | - | Axial | Steel | - | - | Steel | - | - | - | - | - | IP66 | 4X | - | Other | - | Schneider Electric | - | - | Bulk | Active | - | - | Yes | -55°C ~ 200°C | Bulk | RSMF | 0.091 Dia x 0.236 L (2.30mm x 6.00mm) | ±5% | Active | 2 | - | ±200ppm/°C | - | 10 kOhms | - | - | - | Metal Oxide Film | Light Gray, Clear Cover/Door | - | 0.5W, 1/2W | - | - | - | 250 | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hinged Door | - | Enclosure | 992in² (6401cm²) | - | - | - | - | Flame Proof, Safety | - | IP66 | - | 9.843 (250.00mm) | -- | - | 800 | - | - | - | - | IP66 | ||
![]() NSYS3D8625T Schneider | In Stock | - | - | - | Axial | - | Axial | Steel | - | - | Steel | - | - | - | - | - | IP66 | 4X | - | Other | - | Schneider Electric | - | - | Bulk | Active | - | - | Yes | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.071 Dia x 0.130 L (1.80mm x 3.30mm) | ±1% | Active | 2 | - | ±50ppm/°C | - | 150 kOhms | - | - | - | Metal Film | Light Gray, Clear Cover/Door | - | 0.125W, 1/8W | - | - | - | 250 | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hinged Door | - | Enclosure | 744in² (4800cm²) | - | - | - | - | Flame Retardant Coating, Safety | - | IP66 | - | 9.843 (250.00mm) | -- | - | 600 | - | - | - | - | IP66 | ||
![]() NSYSF18640 Schneider | In Stock | - | - | - | Axial | - | Axial | Steel | - | - | Sheet Steel | - | - | - | - | - | IP55 | 12 | - | Other | - | Schneider Electric | - | - | Bulk | Active | spacial | - | No | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.093 Dia x 0.250 L (2.35mm x 6.35mm) | ±1% | Active | 2 | - | ±100ppm/°C | - | 5.9 MOhms | - | - | - | Metal Film | Light Gray, Smoke Cover/Door | - | 0.25W, 1/4W | - | - | - | 400 | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hinged Door | - | Enclosure | 1739in² (1.122m²) | - | - | - | - | Flame Retardant Coating, Safety | - | IP55 | - | 15.748 (400.00mm) | -- | - | 600 | - | - | - | - | IP55 |