- Number of Phases
- Series
- Voltage
- Applications
- Depth
- Height
- Supporting protocol for CAN
- Supporting protocol for MODBUS
- Voltage type of supply voltage
- Width
- Part Status
- Features
Attribute column
Manufacturer
Schneider Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Material | Weight | Material - Insulation | Terminal Screw Material | Mounting Rails | Cable Types | For Use With/Related Products | Lead Free Status / RoHS Status | Model | Nominal voltage | Supporting protocol for CAN | Supporting protocol for MODBUS | Voltage type of supply voltage | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Temperature Coefficient | Connector Type | Type | Resistance | Composition | Color | Applications | Number of Rows | Power (Watts) | Pitch | Shielding | Depth | Style | Current Rating | Failure Rate | Wire Gauge | Voltage | Number of Circuits | Lead Style | Accessory Type | Usage | Terminal Block Type | Bottom Termination | Barrier Type | Top Termination | Size | Tool Type | Number of Phases | Terminal Screw Finish | Ventilation | Tip - Type | Shipping Info | Coating, Housing Type | Design | Container Type | Area (L x W) | Number of Wire Entries | Capacity | Dimensions - Overall | Door | Dimensions - Panel | Features | Diameter | Height | Height Seated (Max) | Length | Width | Thickness | Length - Overall | Length - Blade | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VLVAW1N03529AA Schneider | 517 |
| - | - | - | - | Metal, Steel | 47 lbs (21.3kg) | - | - | One Pair | - | - | -- | - | - | - | - | - | - | - | - | RR | - | - | Active | - | - | - | Open Rack | - | - | Black | - | - | - | - | - | - | Open Rack, Single Frame | - | - | - | 400V ac | - | - | - | - | - | - | - | - | - | - | 3 | - | Non-Vented | - | Shipped from Digi-Key | - | - | - | - | - | - | 22.000 L x 19.969 W x 75.625 H (558.80mm x 507.21mm x 1920.88mm) | Doorless | 3.000 L x 17.938 W x 71.750 H (76.20mm x 455.63mm x 1822.45mm) | Mounting Brackets | - | - | - | - | - | - | - | - | - | - | ||
![]() VLVAW2N03531AA Schneider | 597 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No | AC | - | - | - | VarSet | - | - | - | - | - | - | - | - | - | - | Power quality | - | - | - | - | 300 | - | - | - | - | 400V ac | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1200 | - | - | 800 | - | - | - | - | - | ||
![]() VLVAW3N03512AA Schneider | 579 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VarSet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400V ac | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VLVAW2N03531AB Schneider | 724 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No | AC | - | - | - | VarSet | - | - | - | - | - | - | - | - | - | - | Power quality | - | - | - | - | 300 | - | - | - | - | 400V ac | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1200 | - | - | 800 | - | - | - | - | - | ||
![]() VLVAF7N03534AB Schneider | 961 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No | AC | - | - | - | VarSet | - | - | - | - | - | - | - | - | - | - | Power quality | - | - | - | - | 600 | - | - | - | - | 400V ac | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2200 | - | - | 1600 | - | - | - | - | - | ||
![]() BLRCH500A000B40 Schneider | 2402 |
| - | - | - | - | - | - | - | - | - | - | - | - | Other | 380 - 415 | - | - | - | - | - | - | VarPlusCAN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400V ac | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | 331 | - | - | - | - | 136 | - | - | 321 | - | - | - | - | - | - | ||
![]() BLRCH155A186B48 Schneider | 2412 |
| - | - | - | - | - | - | - | - | - | - | - | - | Other | 480 - 480 | - | - | - | - | - | - | VarPlusCAN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 480V ac | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | 71.4 | - | - | - | - | 90 | - | - | 242 | - | - | - | - | - | - | ||
![]() VLVAW1N03530AA Schneider | 949 |
| - | - | - | - | - | - | - | - | - | - | - | -- | - | - | No | No | AC | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | Power quality | - | - | - | - | 300 | - | - | - | - | 400V ac | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 700 | - | - | 600 | - | - | - | - | - | ||
![]() BLRCH170A204B48 Schneider | 2308 |
| - | - | Axial, Box | Flanges | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER45 | 0.750 L x 0.800 W (19.05mm x 20.32mm) | ±1% | Active | - | ±20ppm/°C | - | - | 402 Ohms | Wirewound | - | - | - | 10W | - | - | - | - | - | P (0.1%) | - | 480V ac | - | Solder Lugs | - | - | - | - | - | - | - | - | 3 | - | - | - | - | Aluminum | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Non-Inductive | - | - | 0.405 (10.29mm) | - | - | - | - | - | - | - | ||
![]() VLVAF6P03519AB Schneider | 771 |
| - | - | - | - | Metal, Steel | 77 lbs (34.9kg) | - | - | One Pair | - | - | -- | - | - | No | No | AC | - | - | - | RR | - | - | Active | - | - | - | Open Rack | - | - | Gray | Power quality | - | - | - | - | 600 | Open Rack, Single Frame | - | - | - | 400V ac | - | - | - | - | - | - | - | - | - | - | 3 | - | Non-Vented | - | Drop shipped from the Manufacturers Warehouse | - | - | - | - | - | - | 26.000 L x 21.031 W x 73.453 H (660.40mm x 534.19mm x 1865.71mm) | Doorless | 8.000 L x 17.936 W x 70.125 H (203.20mm x 455.57mm x 1781.18mm) | Mounting Brackets | - | 2200 | - | - | 1400 | - | - | - | - | - | ||
![]() VLVAF8P03535AB Schneider | 570 |
| - | - | - | - | - | - | - | - | - | - | NR-10025, NR-10026 | -- | - | - | No | Yes | AC | - | - | - | -- | - | - | Active | - | - | - | - | - | - | - | Power quality | - | - | - | - | 600 | - | - | - | - | 400V ac | - | - | Casters, Wheels | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | Heavy Duty, Non-Locking 2 | - | 2200 | - | - | 2800 | - | - | - | - | - | ||
![]() VLVAW0N03503AA Schneider | 988 |
| - | - | - | - | - | - | - | - | - | - | - | -- | - | - | No | Yes | AC | - | - | - | * | - | - | Active | -- | - | - | - | - | - | - | Power quality | - | - | - | - | 250 | - | - | - | - | 400V ac | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 | - | - | 450 | - | - | - | - | - | ||
![]() VLVAF8P03535AA Schneider | 858 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reliant22 | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400V ac | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VLVAF6P03522AB Schneider | 877 |
| - | - | - | - | - | - | - | - | - | Round | - | -- | - | - | No | Yes | AC | - | - | - | -- | - | - | Active | - | - | XLR Male (2) to RJ45, 8p3c | - | - | - | Black | Power quality | - | - | - | Unshielded | 600 | - | - | - | - | 400V ac | - | - | - | -- | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2200 | - | 1.64 (500.0mm) | 1400 | - | - | - | - | - | ||
![]() VLVAF5N03520AB Schneider | 908 |
| - | - | - | - | Metal, Steel | 49 lbs (22.2kg) | - | - | One Pair | - | - | -- | - | - | No | Yes | AC | - | - | - | RR | - | - | Active | - | - | - | Open Rack | - | - | Black | Power quality | - | - | - | - | 600 | Open Rack, Single Frame | - | - | - | 400V ac | - | - | - | - | - | - | - | - | - | - | 3 | - | Non-Vented | - | Shipped from Digi-Key | - | - | - | - | - | - | 22.000 L x 19.969 W x 81.125 H (558.80mm x 507.21mm x 2060.58mm) | Doorless | 3.000 L x 17.938 W x 77.000 H (76.20mm x 455.63mm x 1955.80mm) | Mounting Brackets | - | 2200 | - | - | 800 | - | - | - | - | - | ||
![]() VLVAF8P03534AB Schneider | 591 |
| - | - | - | - | Plastic, ABS | 0.968 lb (439.08g) | - | - | - | - | - | -- | - | - | No | No | AC | - | - | - | RCP, RCPM | 6.339 L x 6.535 W (161.00mm x 166.00mm) | - | Active | - | - | - | - | - | - | Gray | Power quality | - | - | - | - | 600 | - | - | - | - | 400V ac | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | Shipped from Digi-Key | - | Cover Included | Housing | 41.4 in² (267 cm²) | - | - | - | - | - | Card Guides, PCB Supports | - | 3.898 (99.00mm) | - | - | 2800 | 0.118 (3.00mm) | - | - | UL94 HB | IP40 | ||
![]() VLVAW1N03528AA Schneider | 670 |
| - | Through Hole | - | - | - | - | Polypropylene (PP) | Steel | - | - | - | - | - | - | No | Yes | AC | 300V | -60°C ~ 105°C | Bulk | RSB3, Buchanan | - | - | Active | - | - | - | - | - | - | Black | Power quality | 1 | - | 0.325 (8.26mm) | - | 300 | - | 15A | - | 14-26 AWG | 400V ac | 8 | - | - | - | Barrier Block | PC Pin | 3 Wall (Tri) | Screws with Captive Plate | - | - | 3 | Zinc, Chromate | - | - | - | - | - | - | - | 8 | - | - | - | - | -- | - | 700 | - | - | 600 | - | - | - | UL94 V-2 | - | ||
![]() VLVAF8P03537AA Schneider | 600 |
| - | - | - | - | - | 0.1 lb (45.36g) | - | - | - | - | - | - | - | - | No | No | AC | - | - | - | Xcelite® | - | - | Obsolete | - | - | - | - | - | - | - | Power quality | - | - | - | - | 600 | - | - | - | - | 400V ac | - | - | - | - | - | - | - | - | 3/16 | Screwdriver | 3 | - | - | Slotted | - | - | - | - | - | - | - | - | - | - | Chrome Finish | - | 2200 | - | - | 1600 | - | 6.63 (168.4mm) | 3.00 (76.2mm) | - | - | ||
![]() VLVAW1N03506AA Schneider | 817 |
| - | - | - | - | - | - | - | - | - | - | -- | - | - | - | No | Yes | AC | - | - | - | -- | - | - | Active | - | - | - | - | - | - | - | Power quality | - | - | - | - | 300 | - | - | - | - | 400V ac | - | - | Blade | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 700 | - | - | 600 | - | - | - | - | - | ||
![]() VLVAF5N03520AA Schneider | 668 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Yes | AC | - | - | - | VarSet | - | - | - | - | - | - | - | - | - | - | Power quality | - | - | - | - | 600 | - | - | - | - | 400V ac | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2200 | - | - | 800 | - | - | - | - | - |