- Manufacturer
- Degree of protection (IP)
- Built-in depth
- Connectable conductor cross section multi-wired
- Connectable conductor cross section solid-core
- Overvoltage category
- Pollution degree
- Voltage type
- Circuit Protection Type
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
Attribute column
Manufacturer
Schneider Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Number of Pins | Contact Shape | Shell Material | Housing Material | Conductor Material | PCB Mounting Orientation | PCB Mount Retention | Approvals | RoHS | Tail Length | Packaging | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Number of Rows | Gender | Power Rating | Pitch | Max Power Dissipation | Orientation | Shielding | Depth | Current Rating | Frequency | Military Standard | Number of Contacts | Housing Color | Lead Length | Failure Rate | Contact Style | Insulation Resistance | Row Spacing | Voltage | ELV | Max Current Rating | Plating | Wire/Cable Gauge | Viewing Angle | Contact Current Rating | Access Time | Test Current | Forward Voltage | Mating Post Length | Wire/Cable Diameter | Luminous Flux | Stackable | Keyed | Color Rendering Index (CRI) | Features | Height | Length | Width | Contact Finish Thickness - Mating | Stack Height | Radiation Hardening | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MVS16N4MW6A Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MVS16N3MF5L Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MVS16N4MW5A Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MVS16N3NF0D Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MVS20N4NW0D Schneider | In Stock | - | - | - | - | - | - | - | - | - | Copper | - | - | - | Compliant | - | - | - | - | - | - | Plug | - | - | 60 °C | -20 °C | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 26 AWG | - | - | - | - | - | - | 6.5 mm | - | - | No | - | - | - | - | - | - | - | - | - | - | ||
![]() MVS22219 Schneider | In Stock | - | - | - | - | - | - | - | Aluminium | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MIL-DTL-38999 | - | - | - | - | - | - | - | - | - | - | Cadmium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MVS22178 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Tape & Reel (TR) | 2 % | 2 | - | 100 ppm/°C | - | 430 Ω | - | - | - | Metal Film | - | - | - | 250 mW | - | 250 mW | - | - | - | - | - | - | - | - | - | 0.01 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | 6.35 mm | 2.29 mm | - | - | - | - | Contains Lead | ||
![]() MVS22206 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MVS22208 Schneider | In Stock | - | - | Production (Last Updated: 2 years ago) | - | Surface Mount | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | White | - | - | - | - | 6 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 A | - | - | 125 ° | - | - | 350 mA | 2.73 V | - | - | 777 lm | - | - | 70 | - | - | 3.45 mm | 3.45 mm | - | - | - | - | - | ||
![]() MVS22150 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MVS22149 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 5 % | 2 | - | 200 ppm/°C | - | 2.2 kΩ | - | 155 °C | -55 °C | Thick Film | - | - | - | 63 mW | - | 63 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | 406.4 µm | 990.6 µm | 508 µm | - | - | - | - | Contains Lead | ||
![]() MVS22207 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MVS22143 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MVS22142 Schneider | In Stock | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | Non-Compliant | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 33 MHz | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | 33 µs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() MVS22262 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MVS22230 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MVS25N3MF2L Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | 26.1 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MVS25H3NF0D Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MVS25H3NF5L Schneider | In Stock | - | - | Production (Last Updated: 3 days ago) | Gold | Through Hole | - | Square | - | Thermoplastic | - | Vertical | Without | CSA | Compliant | 2.21 mm | Carton | - | - | Through Hole | - | Header, Pin, Plug | - | 26 | 125 °C | -65 °C | - | - | 2 | Male | - | 2.54 mm | - | Vertical | - | 4.88 mm | 3 A | - | - | 26 | Black | 20.75 mm | - | Pin | 5 GΩ | 2.54 mm | - | Non-Compliant | - | Gold | - | - | 3 A | - | - | - | 8.38 mm | - | - | Yes | - | - | - | - | 32.61 mm | - | 381 nm | 10.16 mm | No | UL94 V-0 | - | ||
![]() MVS25N4MW6A Schneider | In Stock | - | - | - | - | - | 4 | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |