- Manufacturer
- Degree of protection (IP)
- Built-in depth
- Connectable conductor cross section multi-wired
- Connectable conductor cross section solid-core
- Overvoltage category
- Pollution degree
- Voltage type
- Circuit Protection Type
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
Attribute column
Manufacturer
Schneider Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Material | Body Diameter | Body Length | Built-in depth | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Degree of protection (IP) | Maximum Operating Pressure | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Overvoltage category | Pollution degree | Range | RoHS | Voltage type | Voltage, Rating | Series | Tolerance | Temperature Coefficient | Type | Resistance | Applications | Power Rating | Pitch | Technology | Current Rating | Frequency | Function | Note | Number of Poles | Contact Current Rating | Size | Coil Voltage | Fuse Size | Finish | Overall Length | Control Voltage | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A9K24320 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB | - | - | - | Yes | - | - | Printed Circuit | - | - | - | - | - | - | 7,5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 18644 Schneider | In Stock | - | - | - | - | - | - | 47 | 10 - 50 | 16 - 70 | IP20 | - | - | - | - | 4 | 3 | - | Yes | AC/DC | - | 258 | - | - | Marker carrier | - | - | - | - | - | - | 50 - 60 | - | n/a | - | - | - | - | - | - | - | - | - | ||
![]() 18655 Schneider | 549 |
| - | - | - | - | - | 47 | 1 - 35 | 1.5 - 50 | IP20 | - | - | - | DIN | 4 | 3 | - | Yes | AC/DC | - | 260 | - | - | - | - | - | - | - | - | - | 50 - 60 | - | - | - | - | - | - | - | - | - | - | 50,6 | ||
![]() 18625 Schneider | In Stock | - | - | - | - | - | - | 47 | 1 - 35 | 1.5 - 50 | IP20 | - | - | - | - | 4 | 3 | - | Yes | AC/DC | - | 258 | - | - | Marker carrier | - | - | - | - | - | - | 50 - 60 | - | n/a | - | - | - | - | - | - | - | - | - | ||
![]() 18628 Schneider | In Stock | - | - | - | - | - | - | 47 | 1 - 35 | 1.5 - 50 | IP20 | - | - | - | DIN | 4 | 3 | - | Yes | AC/DC | - | 261 | - | - | - | - | - | - | - | - | - | 50 - 60 | - | - | - | - | - | - | - | - | - | - | 50,6 | ||
![]() 18764 Schneider | In Stock | - | - | - | - | - | - | 47 | 1 - 35 | 1.5 - 50 | IP20 | - | - | - | DIN | 4 | 3 | - | Yes | AC/DC | - | 261 | - | - | - | - | - | - | - | - | - | 50 - 60 | - | - | - | - | - | - | - | - | - | - | 50,6 | ||
![]() 18761 Schneider | In Stock | - | - | - | - | - | - | 47 | 1 - 35 | 1.5 - 50 | IP20 | - | - | - | DIN | 4 | 3 | - | Yes | AC/DC | - | 261 | - | - | - | - | - | - | - | - | - | 50 - 60 | - | - | - | - | - | - | - | - | - | - | 50,6 | ||
![]() 18770 Schneider | In Stock | - | - | - | - | - | - | 47 | 1 - 35 | 1.5 - 50 | IP20 | - | - | - | DIN | 4 | 3 | - | Yes | AC/DC | - | 261 | - | - | - | - | - | - | - | - | - | 50 - 60 | - | - | - | - | - | - | - | - | - | - | 50,6 | ||
![]() 18818 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN | - | - | - | Yes | - | - | 261 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50,6 | ||
![]() 18817 Schneider | In Stock | - | - | - | - | - | - | 47 | 1 - 35 | 1.5 - 50 | IP20 | - | - | - | DIN | 4 | 3 | - | Yes | AC/DC | - | 262 | - | - | - | - | - | - | - | - | - | 50 - 60 | - | - | - | - | - | - | - | - | - | - | 50,6 | ||
![]() 18816 Schneider | In Stock | - | - | - | - | - | - | 47 | 1 - 35 | 1.5 - 50 | IP20 | - | - | - | DIN | 4 | 3 | - | Yes | AC/DC | - | 261 | - | - | - | - | - | - | - | - | - | 50 - 60 | - | - | - | - | - | - | - | - | - | - | 50,6 | ||
![]() 18870 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN | - | - | - | Yes | - | - | 261 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50,6 | ||
![]() 18861 Schneider | In Stock | - | - | - | - | - | - | 47 | 1 - 35 | 1.5 - 50 | IP20 | - | - | - | DIN | 4 | 3 | Acti 9 | Yes | AC/DC | - | 262 | - | - | - | - | - | - | - | - | 32A | 50 - 60 | - | - | 4 | - | - | - | - | - | - | - | 50,6 | ||
![]() 18875 Schneider | In Stock | - | - | - | Steel | - | - | - | - | - | - | 500bar | +120°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Zinc Plated | - | - | - | ||
![]() 18881 Schneider | 2886 |
| - | - | - | 22.2mm | 56.4mm | 47 | 1 - 35 | 1.5 - 50 | IP20 | - | - | - | - | 4 | 3 | Acti 9 | - | AC/DC | 660 V ac, 460V dc | Bussmann | - | - | - | - | - | - | - | - | 35A | 50 - 60 | - | - | 3 | - | - | - | A3 | - | 85.8mm | - | - | ||
![]() 18885 Schneider | In Stock | - | - | 0207 | - | - | - | - | - | - | - | - | +155°C | -55°C | - | - | - | Acti 9 | - | - | - | SFR25 | ±5% | ±100ppm/°C | - | 1.8kΩ | - | 0.4W | - | Metal Film | 40A | - | - | - | 3 | - | - | - | - | - | - | - | - | ||
![]() A9C52210 Schneider | In Stock | - | - | - | Spandex | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Construction, Vehicle | - | - | - | - | - | - | - | - | - | 12 x 12 x 3 | - | - | - | - | - | - | ||
![]() 18884 Schneider | 2359 |
| - | - | - | - | - | 47 | 1 - 35 | 1.5 - 50 | IP20 | - | - | - | - | 4 | 3 | AF-B - 1 | - | AC/DC | - | - | - | - | - | - | - | - | - | - | 25A | 50 - 60 | - | - | 3 | 4 A | - | - | - | - | - | 100 → 250 V DC | - | ||
![]() A9A26479 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AF-B - 2 | - | - | - | 1SBL2 | - | - | - | - | - | 15 kW | - | - | - | - | Motor Control | - | 3 | - | - | 20 → 60 V DC | - | - | - | - | - | ||
![]() A9D07716 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AL-2 | - | - | - | 1SBL35 | - | - | - | - | - | - | - | - | - | - | Installation Contactor | - | 4 | - | - | 17 → 32 V | - | - | - | - | - |