- Manufacturer
- Degree of protection (IP)
- Built-in depth
- Connectable conductor cross section multi-wired
- Connectable conductor cross section solid-core
- Overvoltage category
- Pollution degree
- Voltage type
- Circuit Protection Type
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
Attribute column
Manufacturer
Schneider Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Adjustment range undelayed short-circuit release | Built-in depth | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Degree of protection (IP) | Device construction | Mounting Styles | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Overload release current setting | Overvoltage category | Phase failure sensitive | Pollution degree | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operating voltage | Rated operation power at AC-3, 230 V | Rated operation power at AC-3, 400 V | Rated permanent current Iu | Rated short-circuit breaking capacity lcu at 400 V, AC | Switch off technique | Type of control element | Type of electric connection | Type of electrical connection of main circuit | Voltage type | Voltage type for actuating | With integrated auxiliary switch | With integrated under voltage release | With thermal protection | Series | Depth | Current Rating | Frequency | Number of Poles | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A9D37225 Schneider | In Stock | - | - | - | 45 | 1 - 25 | 1 - 35 | IP20 | - | - | - | - | - | - | 3 | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | 50 Hz | - | - | - | - | ||
![]() A9D52410 Schneider | In Stock | - | - | - | 45 | 1 - 25 | 1 - 35 | IP20 | - | - | - | - | - | - | 3 | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | 50 Hz | - | - | - | - | ||
![]() LV833661SP Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 - 130 | 100 - 130 | 100 - 130 | - | - | - | - | - | - | - | Flat plug-in connection | - | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 33032 Schneider | In Stock | - | - | - | - | - | - | - | - | - | 0 | 0 | 0 | - | - | - | - | - | - | - | 12 - 12 | - | - | - | - | - | - | - | Flat plug-in connection | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 19066 Schneider | In Stock | - | - | - | - | - | - | - | - | - | 1 | 0 | 0 | - | - | - | - | - | 24 - 24 | 24 - 24 | 24 - 24 | - | - | - | - | - | - | - | Other | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LV833659SP Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 - 24 | 24 - 24 | 24 - 30 | - | - | - | - | - | - | - | Flat plug-in connection | - | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LV833033SP Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 - 24 | 24 - 24 | 24 - 30 | - | - | - | - | - | - | - | Flat plug-in connection | - | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A9F85201 Schneider | In Stock | - | - | - | 44.5 | 1 - 16 | 1 - 25 | IP20 | - | - | - | - | - | - | 4 | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | AC/DC | - | - | - | - | - | - | - | 50 - 60 | - | - | - | - | ||
![]() A9F90272 Schneider | In Stock | - | - | - | 44.5 | 1 - 16 | 1 - 25 | IP20 | - | - | - | - | - | - | 4 | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | AC/DC | - | - | - | - | - | - | - | 50 - 60 | - | - | - | - | ||
![]() A9F93402 Schneider | In Stock | - | - | - | 44.5 | 1 - 16 | 1 - 25 | IP20 | - | - | - | - | - | - | 4 | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | AC/DC | - | - | - | - | - | - | - | 50 - 60 | - | - | - | - | ||
![]() A9F89432 Schneider | In Stock | - | - | - | 44.5 | 1 - 25 | 1 - 35 | IP20 | - | - | - | - | - | - | 4 | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | AC/DC | - | - | - | - | - | - | - | 50 - 60 | - | - | - | - | ||
![]() A9F95110 Schneider | 63 |
| - | - | 44.5 | 1 - 16 | 1 - 25 | IP20 | - | DIN Rail Mount | - | - | - | - | 4 | - | 3 | Acti 9 | - | - | - | - | - | - | - | - | - | - | - | - | AC/DC | - | - | - | - | IC60L | 78.5mm | 10A | 50 - 60 | 1P | - | 85mm | 18mm | ||
![]() A9F84170 Schneider | In Stock | - | - | - | 44.5 | 1 - 16 | 1 - 25 | IP20 | - | - | - | - | - | - | 4 | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | AC/DC | - | - | - | - | - | - | - | 50 - 60 | - | - | - | - | ||
![]() M9F12440 Schneider | In Stock | - | - | - | 44 | 1 - 25 | 1 - 25 | IP20 | - | - | - | - | - | - | 4 | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | AC/DC | - | - | - | - | - | - | - | 50 - 60 | - | - | - | - | ||
![]() M9F14132 Schneider | In Stock | - | - | - | 44 | 1 - 25 | 1 - 25 | IP20 | - | - | - | - | - | - | 4 | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | AC/DC | - | - | - | - | - | - | - | 50 - 60 | - | - | - | - | ||
![]() LV429765 Schneider | In Stock | - | - | 15 - 35 | - | - | - | IP40 | Built-in device fixed built-in technique | - | - | - | - | - | - | No | - | - | - | - | - | 690 - 690 | - | - | 2.5 | 70 | Magnetic | Other | - | Screw connection | - | - | No | No | No | - | 86 | - | - | - | 161 | - | 105 | ||
![]() GV2ME05AE11TQ Schneider | In Stock | - | - | 13 - 13 | - | - | - | IP20 | Complete device in housing | - | - | - | - | 0.63 - 1 | - | Yes | - | - | - | - | - | 0 - 690 | 0.18 | 0.37 | 1 | 100 | Thermomagnetic | Push button | - | Screw connection | - | - | Yes | No | Yes | - | 78.2 | - | - | - | 89 | - | 45 | ||
![]() NJDF36200TW Schneider | In Stock | - | - | 1000 - 2000 | - | - | - | IP40 | Built-in device fixed built-in technique | - | - | - | - | 200 - 200 | - | No | - | - | - | - | - | 525 - 525 | - | - | 200 | 18 | Thermomagnetic | Other | - | Screw connection | - | - | Yes | Yes | - | - | 86 | - | - | - | 191 | - | 104 | ||
![]() C10V36M080 Schneider | 546 |
| - | 1200 - 1200 | - | - | - | IP40 | Built-in device fixed built-in technique | - | - | - | - | 35 - 80 | - | Yes | - | - | - | - | - | 690 - 690 | - | - | 80 | - | Electronic | Other | - | Screw connection | - | - | No | No | Yes | - | 86 | - | - | - | 161 | - | 105 | ||
![]() C40W32M320 Schneider | 606 |
| - | 4800 - 4800 | - | - | - | IP40 | Built-in device fixed built-in technique | - | - | - | - | 160 - 320 | - | Yes | - | - | - | - | - | 690 - 690 | - | - | 320 | - | Electronic | Other | - | Screw connection | - | - | No | No | Yes | - | 110 | - | - | - | 255 | - | 140 |