- Manufacturer
- Degree of protection (IP)
- Built-in depth
- Connectable conductor cross section multi-wired
- Connectable conductor cross section solid-core
- Overvoltage category
- Pollution degree
- Voltage type
- Circuit Protection Type
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
Attribute column
Manufacturer
Schneider Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Shell Material | Built-in depth | Category | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Degree of protection (IP) | Mounting Styles | Overvoltage category | Pollution degree | RoHS | Shell Sizes | Voltage type | Voltage, Rating | Series | Termination | Type | Gender | Orientation | Shielding | Current Rating | Frequency | Contact Finish | Termination Style | Note | Number of Positions/Contacts | LED Color | Plug Type | Conductor Diameter | Standard | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A9F76210 Schneider | In Stock | - | - | Cable | - | - | - | - | - | - | - | - | - | Yes | - | - | - | NE8 | - | RJ45 | Male | - | - | - | - | - | - | - | 8P8C | - | - | - | - | - | ||
![]() A9F76625 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | NKPF | - | 3-wire | - | - | - | - | - | - | - | n/a | - | - | - | 3x1,5mm2 | - | - | ||
![]() A9F77350 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | NKPF | - | 3-wire | - | - | - | - | - | - | - | n/a | - | - | - | 3x1,5mm2 | - | - | ||
![]() A9F78150 Schneider | In Stock | - | - | - | - | - | - | - | - | - | Panel | - | - | Yes | - | - | 250 V | speakON Chassis | - | - | Male | Front & Rear | - | 30 A | - | - | Faston 4.8 | - | - | - | - | - | Speakon | - | ||
![]() A9F78116 Schneider | In Stock | - | - | - | - | 44.5 | - | 1 - 16 | 1 - 25 | IP20 | PCB | 4 | 3 | Yes | - | AC/DC | 50 V | - | - | - | Female | Horizontal | - | 3 A | 50 - 60 | - | Solder | - | - | - | - | - | Jack 6,3mm | - | ||
![]() A9F78132 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A9F78225 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A9F79125 Schneider | In Stock | - | - | - | - | 44.5 | - | 1 - 16 | 1 - 25 | IP20 | Cable | 4 | 3 | Yes | - | AC/DC | 50 V | - | - | - | Male | Straight | - | 15 A | 50 - 60 | - | Solder | - | - | - | - | - | Jack 6,3mm | - | ||
![]() A9F79350 Schneider | In Stock | - | - | - | - | 44.5 | - | 1 - 25 | 1 - 35 | IP20 | - | 4 | 3 | Yes | - | AC/DC | - | - | - | - | - | - | - | - | 50 - 60 | - | - | - | - | - | - | - | - | - | ||
![]() A9F79616 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | Connector | Male | - | - | - | - | - | - | - | 3 | - | - | - | - | - | ||
![]() A9F79610 Schneider | In Stock | - | - | Cable | Copper-tin alloy | 44.5 | - | 1 - 16 | 1 - 25 | IP20 | - | 4 | 3 | Yes | - | AC/DC | - | nanoCON | Solder | Connector | Female | - | - | - | 50 - 60 | Au-plated | - | 50V/2A | 3 | - | - | - | - | - | ||
![]() A9F79250 Schneider | In Stock | - | - | - | - | 44.5 | - | 1 - 25 | 1 - 35 | IP20 | - | 4 | 3 | Yes | - | AC/DC | - | n/a | - | Contact | - | - | - | - | 50 - 60 | - | - | n/a | - | - | - | - | - | - | ||
![]() A9F79340 Schneider | In Stock | - | - | - | - | 44.5 | - | 1 - 25 | 1 - 35 | IP20 | Cable | 4 | 3 | Yes | - | AC/DC | - V | - | - | - | - | - | - | - A | 50 - 60 | - | - | - | - | - | - | - | Accessory | - | ||
![]() A9F79306 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A9F86316 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A9F86250 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A9F86320 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A9F86240 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A9F86306 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A9F87616 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |