- Manufacturer
- Degree of protection (IP)
- Built-in depth
- Connectable conductor cross section multi-wired
- Connectable conductor cross section solid-core
- Overvoltage category
- Pollution degree
- Voltage type
- Circuit Protection Type
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
Attribute column
Manufacturer
Schneider Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Material - Cone | Actuator | Built-in depth | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Contact Current | Degree of protection (IP) | Dimensions | Mounting | Mounting Styles | Overvoltage category | Pollution degree | Range | RoHS | Terminal | Voltage type | Series | Termination | Type | Pitch | Depth | Current Rating | Frequency | Switch Function | Note | Impedance | Speed | RAM Size | Core Processor | Number of Poles | Clock Frequency | Core Size | Operating Force | Size | EEPROM Size | Air Flow | Noise | Static Pressure | Power | Backlight Color | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A9XPP606 Schneider | 260 |
| - | - | - | - | - | - | - | - | - | - | PCB | - | - | - | Acti9 | Yes | - | - | Printed Circuit | - | - | 7,5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A9F87625 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A9F87663 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | 225mm | - | - | - | - | - | Yes | - | - | R3G225 | Leads | Centrifugal | - | - | - | - | - | - | - | 2 890 RPM | - | - | - | - | - | - | - | - | 705 m3/h | - dBA | - mm H2O | 170 W | - | IP44 | - | - | - | ||
![]() A9F88110 Schneider | In Stock | - | - | - | - | - | 44.5 | 1 - 16 | 1 - 25 | - | IP20 | - | - | - | 4 | 3 | - | Yes | - | AC/DC | - | - | - | - | - | - | 50 - 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A9F88310 Schneider | In Stock | - | - | - | Paper | - | 44.5 | 1 - 16 | 1 - 25 | - | IP20 | - | - | - | 4 | 3 | - | Yes | - | AC/DC | n/a | Faston 4,8+2,8mm | - | - | - | - | fu-20000 Hz | - | n/a | 6 Ohm | - | - | - | - | - | - | - | 4 / 10cm | - | - | - | - | - | - | - | 53 mm | - | - | ||
![]() A9F88340 Schneider | In Stock | - | - | - | - | - | 44.5 | 1 - 25 | 1 - 35 | - | IP20 | - | - | - | 4 | 3 | - | Yes | - | AC/DC | - | - | - | - | - | - | 50 - 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A9F89620 Schneider | In Stock | - | - | - | - | - | 44.5 | 1 - 16 | 1 - 25 | - | IP20 | - | - | - | 4 | 3 | - | Yes | - | AC/DC | - | - | - | - | - | - | 50 - 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A9F89616 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | Yes | - | - | n/a | - | - | n/a | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A9F89606 Schneider | In Stock | - | - | - | - | - | 44.5 | 1 - 16 | 1 - 25 | - | IP20 | - | - | - | 4 | 3 | - | Yes | - | AC/DC | - | - | - | - | - | - | 50 - 60 | - | - | - | - | n/a | n/a | - | n/a | n/a | - | - | n/a | - | - | - | - | - | - | - | - | - | ||
![]() A9K17206 Schneider | In Stock | - | - | Metal/Plastic | - | Round | - | - | - | 50mA | - | 4,2x2,8mm | SMD | - | - | - | - | Yes | SMD | - | KMR6 | - | Switch | - | - | - | - | OFF-MOM | - | - | - | - | - | - | - | - | 3N | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A9K17306 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A9PE4610 Schneider | 2489 |
| - | - | - | - | - | - | - | - | - | - | DIN-Rail | DIN Rail Mount | - | - | Acti 9 | Yes | - | - | n/a | - | - | - | 74mm | 10A | - | - | n/a | - | - | - | - | 1P | - | - | - | - | - | - | - | - | - | - | - | - | 85mm | 3,5mm | ||
![]() A9K17332 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | DIN-Rail | - | - | - | - | Yes | - | - | n/a | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3,5mm | ||
![]() EZ9F53140 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | n/a | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8,4mm | ||
![]() EZ9F16145 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | DIN-Rail | - | - | - | - | Yes | - | - | n/a | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5,2mm | ||
![]() EZ9F34104 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | DIN-Rail | - | - | - | - | Yes | - | - | n/a | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5,2mm | ||
![]() A9F84316 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | PCB | - | - | - | - | Yes | - | - | n/a | - | - | 3,5 mm | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A9F84140 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | PCB | - | - | - | - | Yes | - | - | n/a | - | - | 3,5 mm | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R9F23125 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | Cable | - | - | - | - | Yes | - | - | n/a | - | - | 5 mm | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R9F23132 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | 209 | - | Marking labels | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |