- Manufacturer
- Degree of protection (IP)
- Built-in depth
- Connectable conductor cross section multi-wired
- Connectable conductor cross section solid-core
- Overvoltage category
- Pollution degree
- Voltage type
- Circuit Protection Type
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
Attribute column
Manufacturer
Schneider Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Built-in depth | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Degree of protection (IP) | Degree of protection (NEMA) | Explosion safety category for dust | Explosion safety category for gas | Material housing | Mounting | Mounting Styles | Overvoltage category | Pollution degree | Range | Rated control supply voltage at DC | RoHS | SIL according to IEC 61508 | Suitable for safety functions | Type of electric connection | Voltage Rating (DC) | Voltage type | Voltage, Rating | Series | Pitch | Depth | Current Rating | Frequency | Note | Number of Poles | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 18604 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | PCB | - | - | - | - | - | Yes | - | - | - | - | - | - | Printed Circuit | 10 mm | - | - | - | - | - | - | - | ||
![]() A9F84125 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | PCB | - | - | - | - | - | Yes | - | - | - | - | - | - | Printed Circuit | 10 mm | - | - | - | - | - | - | - | ||
![]() 18621 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | PCB | - | - | - | - | - | Yes | - | - | - | - | - | - | Printed Circuit | 7,5 mm | - | - | - | - | - | - | - | ||
![]() 18502 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | PCB | - | - | - | - | - | Yes | - | - | - | - | - | - | Printed Circuit | 7,5 mm | - | - | - | - | - | - | - | ||
![]() A9F45225 Schneider | In Stock | - | - | - | - | - | - | Other | None | None | Metal | - | - | - | - | - | 12 - 24 | Compliant | None | No | Cable | 133 V | DC | 440 V | - | - | 78.5 mm | 25 A | - | - | - | 36 mm | 85 mm | ||
![]() 33910 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A9DE4606 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R9XES610 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LC1D098X7 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LC1D098Q7 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LC1D258R7 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 31293 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R9D01625 Schneider | In Stock | - | - | 44.5 | 1 - 10 | 1 - 16 | IP20 | - | - | - | - | - | - | 3 | 2 | - | - | - | - | - | - | - | AC | - | - | - | - | - | 50 Hz | - | - | - | - | ||
![]() R9D51616 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R9F02420 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R9P35616 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | Resi9 | - | - | - | - | - | - | - | - | R9P | - | - | 16A | - | - | 1P | - | - | ||
![]() R9P19620 Schneider | In Stock | - | - | 44 | 1 - 10 | 1 - 16 | IP20 | - | - | - | - | - | - | 3 | 2 | - | - | - | - | - | - | - | AC | - | - | - | - | - | 50 - 60 | - | - | - | - | ||
![]() R9P19720 Schneider | In Stock | - | - | 44 | 1 - 10 | 1 - 16 | IP20 | - | - | - | - | - | - | 3 | 2 | - | - | - | - | - | - | - | AC | - | - | - | - | - | 50 - 60 | - | - | - | - | ||
![]() R9D87620 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R9R54440 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |