- Manufacturer
- Degree of protection (IP)
- Built-in depth
- Connectable conductor cross section multi-wired
- Connectable conductor cross section solid-core
- Overvoltage category
- Pollution degree
- Voltage type
- Circuit Protection Type
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
Attribute column
Manufacturer
Schneider Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Number of Pins | Contact Shape | Shell Material | Housing Material | PCB Mounting Orientation | Mounting Hole Diameter | Adjustment range undelayed short-circuit release | Built-in depth | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Contact Materials | Degree of protection (IP) | Degree of protection (IP), front side | Device construction | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Current | Maximum Operating Temperature | Minimum Operating Temperature | Modular version | Mounting Styles | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Overload release current setting | Overvoltage category | Part Life Cycle Code | Pollution degree | Range | Rated operating voltage | Rated operation power at AC-3, 400 V | Rated permanent current Iu | Risk Rank | RoHS | Tail Length | Type of control element | Type of electrical connection of main circuit | Voltage Rating (DC) | Voltage type | Voltage, Rating | With integrated under voltage release | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Number of Rows | Fastening Type | Power Rating | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Frequency | Military Standard | Number of Contacts | Contact Gender | Housing Color | Row Spacing | ELV | Plating | Number of Poles | Terminal Type | Mating Post Length | Circuit Protection Type | Preloaded | Stackable | Features | Height | Length | Width | Stack Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A9N21570 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A9P22725 Schneider | 2266 |
| - | Gold, Tin | Through Hole | - | - | Square | - | Thermoplastic | Vertical | - | - | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | - | - | - | - | Acti9 | - | - | - | - | Compliant | 3.683 mm | - | - | - | - | - | - | - | Acti9 iDT40T | - | Press-Fit | - | Plug, Tab | - | 100 | 257 °C | -85 °C | - | Natural | 2 | - | - | 1.27 mm | Straight | 85mm | - | 25A | - | - | 100 | - | Natural | 2.54 mm | Compliant | - | 3P | - | 4.826 mm | - | Yes | Yes | - | 16.46 mm | 54mm | 74mm | 18.75 mm | - | ||
![]() A9F07316 Schneider | In Stock | - | - | Gold | Flanges, Panel | - | - | - | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 133 V | - | 440 V | - | - | - | - | Crimp | - | Receptacle | - | 2 | 200 °C | -65 °C | - | - | - | Threaded | - | - | - | 91 mm | - | 16 A | - | MIL-DTL-38999 | - | Female | - | - | - | Electroless Nickel | - | - | - | - | - | - | Shielded | - | 54 mm | 78.5 mm | - | - | ||
![]() LV426121 Schneider | 2916 |
| - | - | - | - | 12 | - | - | - | - | 4.5mm | 600 - 600 | - | - | - | - | IP40 | - | Built-in device fixed built-in technique | SCHNEIDER ELECTRIC SA | Schneider Electric | LV426121 | - | - | - | - | DIN Rail Mount | 0 | 0 | 17.5 - 25 | - | Active | - | Compact | - | - | 25 | 5.52 | Non-Compliant | - | Toggle | Screw connection | - | - | - | No | - | NSXm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 137mm | unknown | 25A | - | - | - | - | - | - | - | - | 4 | - | - | THERMAL MAGNETIC | - | - | - | - | 108mm | 80mm | - | - | ||
![]() LV510473 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VCCF4 Schneider | 2186 |
| - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | Built-in device fixed built-in technique | - | - | - | 80A | +50°C | -20°C | - | - | 0 | 0 | - | - | - | - | TeSys | 0 - 690 | 22 | 80 | - | - | - | Door coupling rotary drive | Screw connection | - | - | 690V ac | - | - | VARIO | - | - | - | - | - | - | - | - | - | - | - | - | 37kW | - | - | - | - | - | - | - | - | - | - | - | - | - | 3P | Screw | - | - | - | - | - | - | 60mm | - | - | - | ||
![]() A9F45163 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A9F45232 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LV426767 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1500 - 1500 | - | - | - | - | IP40 | - | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | 0 | 0 | 40 - 100 | - | - | - | - | - | - | 100 | - | - | - | Toggle | Screw connection | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A9F08101 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 72 V | - | 400 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 91 mm | - | 1 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 mm | 78.5 mm | - | - | ||
![]() LV848155 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A9V44425 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LV431875 Schneider | In Stock | - | - | Gold | Free Hanging | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | Bulk | - | - | Crimp | - | Plug | - | 56 | 175 °C | -65 °C | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | Environment Resistant | ||
![]() 18350 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 18513 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 18605 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 18467 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 18674 Schneider | 669 |
| - | - | - | - | - | - | - | - | - | - | - | 47 | 10 - 50 | 16 - 70 | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | 3 | Acti 9 | - | - | - | - | - | - | - | - | - | AC/DC | 150 V | - | - | - | 0.5 % | - | 50 ppm/°C | - | 189 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | 250 mW | - | - | - | - | 125A | 50 - 60 | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() A9A15215 Schneider | 2304 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 89 | 60 | 54 | - | - | ||
![]() 18719 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |