- Manufacturer
- Degree of protection (IP)
- Built-in depth
- Connectable conductor cross section multi-wired
- Connectable conductor cross section solid-core
- Overvoltage category
- Pollution degree
- Voltage type
- Circuit Protection Type
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
Attribute column
Manufacturer
Schneider Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Weight | Brand | CoilResistance | Contact Materials | Degree of protection (IP) | Degree of protection (IP), front side | Device construction | Factory Pack QuantityFactory Pack Quantity | For Use With | Manufacturer | Number of Elements | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operating voltage | Rated permanent current Iu | RoHS | Type of control element | Type of electric connection | Type of electrical connection of main circuit | Voltage Rating (DC) | Voltage type for actuating | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Subcategory | Power Rating | Depth | Current Rating | Frequency | Operating Supply Voltage | Max Supply Voltage | Min Supply Voltage | Max Voltage Rating (AC) | Operating Supply Current | Nominal Supply Current | Output Current | Number of Bits | Accessory Type | Throw Configuration | Max Voltage Rating (DC) | Propagation Delay | Quiescent Current | Turn On Delay Time | Supply Type | Coil Current | High Level Output Current | Low Level Output Current | Coil Voltage (DC) | Independent Circuits | Product Category | Height | Length | Width | Thickness | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C063H35EFM Schneider | In Stock | - | - | Surface Mount | 24 | 624.398247 mg | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | Tape and Reel | - | - | - | 20 Ω | 85 °C | -40 °C | - | - | - | - | - | - | 5 V | 5.5 V | 4 V | - | - | 20 µA | 64 mA | 10 | - | - | - | 250 ps | 20 µA | 6 ns | Single | - | -128 mA | 128 mA | - | 1 | - | - | - | - | - | No | Contains Lead | ||
![]() C080N42AFM Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A9F07332 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 133 V | - | 440 V | - | - | - | - | - | - | - | - | - | - | 91 mm | 32 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 54 mm | 78.5 mm | - | - | - | ||
![]() C100H3WM Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A9D34606 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 16329 Schneider | In Stock | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A9N21564 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LUCL1XFU Schneider | 2206 |
| - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 110 - 240 | 110 - 240 | 110 - 220 | - | 1.4 | Non-Compliant | - | - | - | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 mm | 1.75 mm | 1.3 mm | - | Contains Lead | ||
![]() KCC1LZ Schneider | 34 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A9F74140 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LV426661 Schneider | In Stock | - | - | - | - | - | - | - | - | - | IP40 | Built-in device fixed built-in technique | - | - | - | - | 0 | 0 | - | - | - | - | - | - | 690 - 690 | 100 | - | Toggle | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A9F84120 Schneider | 2986 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 48339 Schneider | In Stock | - | - | Plug-In | - | - | - | 270 Ω | Silver, Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | 70 °C | -40 °C | - | - | - | - | - | - | - | - | - | 250 V | - | - | - | - | - | SPDT | 30 V | - | - | - | - | 44.4 mA | - | - | 12 V | - | - | - | - | - | - | - | - | ||
![]() 48336 Schneider | In Stock | - | - | Surface Mount | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | 312.5 MHz | - | - | - | - | 120 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 48403 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 48391 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 33598 Schneider | 3052059 |
| - | - | - | - | - | - | - | - | - | - | - | ComPact NS630b → 1600 Circuit Breaker, ComPact NS630b → 1600 Switch Disconnector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connection Unit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 48143 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | - | - | 0.25 % | 25 ppm/°C | 931 kΩ | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | - | - | - | - | ||
![]() LV429387 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | 0 | 220 - 240 | 220 - 240 | - | - | - | - | - | Spring clamp connection | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LB1LD03M21 Schneider | In Stock | - | - | - | - | - | Schneider Electric | - | - | - | - | - | 1 | - | Schneider Electric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LB1L | - | - | - | - | - | - | Circuit Breakers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circuit Breakers | - | - | - | - | - | - |