- Manufacturer
- Degree of protection (IP)
- Built-in depth
- Connectable conductor cross section multi-wired
- Connectable conductor cross section solid-core
- Overvoltage category
- Pollution degree
- Voltage type
- Circuit Protection Type
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
Attribute column
Manufacturer
Schneider Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Adjustment range undelayed short-circuit release | Built-in depth | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Degree of protection (IP) | Device construction | Mounting Styles | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Overload release current setting | Overvoltage category | Phase failure sensitive | Pollution degree | Range | Rated operating voltage | Rated permanent current Iu | Rated short-circuit breaking capacity lcu at 400 V, AC | Switch off technique | Type of control element | Type of electrical connection of main circuit | Voltage type | Voltage type for actuating | With detachable clamps | With integrated auxiliary switch | With integrated under voltage release | With thermal protection | Series | Depth | Current Rating | Frequency | Number of Poles | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A9N18381 Schneider | In Stock | - | - | - | 44 | 1 - 35 | 1.5 - 50 | IP20 | - | - | - | - | - | 4 | - | 3 | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | 50 - 60 | - | - | - | ||
![]() A9N18514 Schneider | 2244 |
| - | - | 44 | 1 - 35 | 1.5 - 50 | IP20 | - | DIN Rail Mount | - | - | - | 4 | - | 3 | Acti 9 | - | - | - | - | - | - | AC | - | - | - | - | - | A9N1 | - | 125A | 50 - 60 | 3P | - | - | ||
![]() 18777 Schneider | In Stock | - | - | - | 47 | 1 - 35 | 1.5 - 50 | IP20 | - | - | - | - | - | 4 | - | 3 | - | - | - | - | - | - | - | AC/DC | - | - | - | - | - | - | - | - | 50 - 60 | - | - | - | ||
![]() A9P42625 Schneider | In Stock | - | - | - | 44 | 1 - 10 | 1 - 16 | IP20 | - | - | - | - | - | 3 | - | 3 | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | 50 - 60 | - | - | - | ||
![]() A9F78425 Schneider | In Stock | - | - | - | 44.5 | 1 - 16 | 1 - 25 | IP20 | - | - | - | - | - | 4 | - | 3 | - | - | - | - | - | - | - | AC/DC | - | - | - | - | - | - | - | - | 50 - 60 | - | - | - | ||
![]() A9F92263 Schneider | In Stock | - | - | - | 44.5 | 1 - 25 | 1 - 35 | IP20 | - | - | - | - | - | 4 | - | 3 | - | - | - | - | - | - | - | AC/DC | - | - | - | - | - | - | - | - | 50 - 60 | - | - | - | ||
![]() M9F12304 Schneider | 2497 |
| - | - | 44 | 1 - 25 | 1 - 25 | IP20 | - | - | - | - | - | 4 | - | 3 | - | - | - | - | - | - | - | AC/DC | - | - | - | - | - | - | - | - | 50 - 60 | - | - | - | ||
![]() LV430991 Schneider | In Stock | - | - | 2250 - 2250 | - | - | - | IP40 | Built-in device fixed built-in technique | - | - | - | 74 - 180 | - | Yes | - | - | 690 - 690 | 100 | 70 | Electronic | Other | Screw connection | - | - | - | No | No | Yes | - | 86 | - | - | - | 161 | 105 | ||
![]() LV433577 Schneider | 524 |
| - | 3300 - 3300 | - | - | - | IP40 | Built-in device fixed built-in technique | Fixed | - | - | 105 - 264 | - | Yes | - | Compact | 690 - 690 | 220 | - | Electronic | Other | Screw connection | - | - | - | No | No | Yes | NSX HB2 | 86 | 220A | - | 3 | 161 | 105 | ||
![]() C63H32M500 Schneider | 874 |
| - | 6500 - 6500 | - | - | - | IP40 | Built-in device fixed built-in technique | - | - | - | 250 - 500 | - | Yes | - | - | 690 - 690 | 500 | 70 | Electronic | Other | Screw connection | - | - | - | No | No | Yes | - | 110 | - | - | - | 255 | 140 | ||
![]() NHJF36030TW Schneider | In Stock | - | - | 750 - 750 | - | - | - | IP40 | Built-in device fixed built-in technique | - | - | - | 30 - 30 | - | No | - | - | 525 - 525 | 30 | 65 | Thermomagnetic | Other | Screw connection | - | - | - | Yes | Yes | - | - | 86 | - | - | - | 163 | 104 | ||
![]() LV429755 Schneider | In Stock | - | - | 15 - 35 | - | - | - | IP40 | Built-in device fixed built-in technique | - | - | - | - | - | No | - | - | 690 - 690 | 2.5 | 50 | Magnetic | Other | Screw connection | - | - | - | No | No | No | - | 86 | - | - | - | 161 | 105 | ||
![]() NJJF36250U31XTW Schneider | In Stock | - | - | 375 - 3750 | - | - | - | IP40 | Built-in device fixed built-in technique | - | - | - | 70 - 250 | - | No | - | - | 525 - 525 | 250 | 65 | Electronic | Other | Screw connection | - | - | - | Yes | Yes | - | - | 86 | - | - | - | 191 | 104 | ||
![]() C10N3MA007 Schneider | 761 |
| - | 38 - 88 | - | - | - | IP40 | Built-in device fixed built-in technique | - | - | - | - | - | No | - | - | 690 - 690 | 6.3 | 50 | Magnetic | Other | Screw connection | - | - | - | No | No | No | - | 86 | - | - | - | 161 | 105 | ||
![]() NHGF36150TW Schneider | In Stock | - | - | 1700 - 1700 | - | - | - | IP40 | - | - | - | - | 150 - 150 | - | No | - | - | 525 - 525 | 150 | 35 | Thermomagnetic | Other | Screw connection | - | - | - | Yes | Yes | - | - | 86 | - | - | - | 163 | 104 | ||
![]() 3240204000 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC | No | - | - | - | - | - | - | - | - | - | - | ||
![]() 33558 Schneider | In Stock | - | - | 2000 - 15000 | - | - | - | IP40 | Built-in device fixed built-in technique | - | 0 | 0 | 400 - 1000 | - | - | - | - | - | 1000 | - | - | Toggle | Screw connection | - | - | - | - | No | - | - | - | - | - | - | - | - | ||
![]() LV429764 Schneider | In Stock | - | - | 38 - 88 | - | - | - | IP40 | Built-in device fixed built-in technique | - | - | - | - | - | No | - | - | 690 - 690 | 6.3 | 70 | Magnetic | Other | Screw connection | - | - | - | No | No | No | - | 86 | - | - | - | 161 | 105 | ||
![]() C10R36M050 Schneider | 829 |
| - | 750 - 750 | - | - | - | IP40 | Built-in device fixed built-in technique | - | - | - | 25 - 50 | - | Yes | - | - | 690 - 690 | 50 | 200 | Electronic | Other | Screw connection | - | - | - | No | No | Yes | - | 86 | - | - | - | 161 | 105 | ||
![]() 33484 Schneider | 637 |
| - | 2400 - 16000 | - | - | - | IP40 | Built-in device fixed built-in technique | Fixed | 0 | 0 | 640 - 1600 | - | - | - | Compact | - | 1600 | - | - | Toggle | Screw connection | - | - | - | - | No | - | - | - | 1.6kA | - | 4 | - | - |