- Manufacturer
- Degree of protection (IP)
- Built-in depth
- Connectable conductor cross section multi-wired
- Connectable conductor cross section solid-core
- Overvoltage category
- Pollution degree
- Voltage type
- Circuit Protection Type
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
Attribute column
Manufacturer
Schneider Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Adjustment range undelayed short-circuit release | Brand | Degree of protection (IP) | Device construction | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mounting Styles | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Overload release current setting | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated permanent current Iu | RoHS | Type of control element | Type of electrical connection of main circuit | Voltage type for actuating | With integrated under voltage release | Packaging | Series | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Subcategory | Power Rating | Max Power Dissipation | Shielding | Current Rating | Output Type | Inductance | Test Frequency | DC Resistance (DCR) | Number of Poles | Accuracy | Pressure Type | Port Style | Product Type | Number of Phases | Max Pressure | Features | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EZ9ES6L Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | Connector | - | - | 85 °C | -40 °C | - | - | - | - | - | - | Analog, RS-485 | - | - | - | - | 0.0375 % | Differential | Barbed | - | - | 60 PSI | - | - | - | - | - | ||
![]() R9L16710 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MGN19782 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EZ9F76106 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EZ9R35425 Schneider | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Tape & Reel (TR) | - | 30 % | - | - | - | - | 85 °C | -40 °C | - | - | - | - | Shielded | 700 mA | - | 2.2 µH | 100 kHz | 182 mΩ | - | - | - | - | - | - | - | - | - | 1.1938 mm | 3.2004 mm | 3.2004 mm | ||
![]() LV429695 Schneider | In Stock | - | - | - | 400 - 400 | - | IP40 | Built-in device fixed built-in technique | - | - | - | 0 | 0 | 22.4 - 32 | - | - | - | - | 32 | - | Toggle | Screw connection | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GV7RE80 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Tape & Reel (TR) | - | 0.1 % | 2 | - | 25 ppm/°C | 9.53 kΩ | 125 °C | -55 °C | Thin Film | - | 330 mW | 333 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Moisture Resistant | - | 762 µm | 3.2004 mm | 2.4384 mm | ||
![]() LUCA38BL Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 9.5 - 38 | - | - | - | 24 - 24 | 38 | Non-Compliant | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LUCC18FU Schneider | 2127 |
| - | - | - | Schneider Electric | - | - | 1 | Schneider Electric | - | - | - | 4.5 - 18 | - | 110 - 240 | 110 - 240 | 110 - 220 | 18 | - | - | - | AC/DC | - | - | LUCC | - | - | - | - | - | - | - | - | Motors & Motor Drives | - | - | - | - | - | - | - | - | - | - | - | - | Motor Drives | 1 Phase | - | - | Motor Drives | - | - | - | ||
![]() LV430674 Schneider | In Stock | - | - | - | 500 - 500 | - | IP40 | Built-in device fixed built-in technique | - | - | - | 0 | 0 | 44.1 - 63 | - | - | - | - | 63 | Non-Compliant | Toggle | Screw connection | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LV533449 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LV430644 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LV431391 Schneider | In Stock | - | - | - | - | - | IP40 | Built-in device fixed built-in technique | - | - | Fixed | 0 | 0 | - | NSX | - | - | - | 250 | - | Toggle | Screw connection | - | No | - | LV4 | - | - | - | - | - | - | - | - | - | - | - | - | 250A | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LV430893 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LV430898 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LV430866 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LV432410 Schneider | In Stock | - | - | - | - | - | IP40 | Built-in device fixed built-in technique | - | - | - | 0 | 0 | - | - | - | - | - | 400 | - | Toggle | Screw connection | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LV432405 Schneider | In Stock | - | - | - | - | - | IP40 | Built-in device fixed built-in technique | - | - | Fixed | 0 | 0 | - | ComPact | - | - | - | 400 | - | Toggle | Screw connection | - | No | - | LV43 | - | - | - | - | - | - | - | - | - | - | - | - | 4A | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LV431855 Schneider | In Stock | - | - | - | 640 - 640 | - | IP40 | Built-in device fixed built-in technique | - | - | - | 0 | 0 | 56 - 80 | - | - | - | - | 80 | - | Toggle | Screw connection | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LV438605 Schneider | In Stock | - | - | - | 300 - 300 | - | IP40 | Built-in device fixed built-in technique | - | - | - | 0 | 0 | 30 - 30 | - | - | - | - | 30 | - | Toggle | Screw connection | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |